- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Type | Mating Post Length | Contact Design | Termination Post Length | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Contact Arrangement | Used With | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71973-1125 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | 2.758 inch | - | NOT SPECIFIED | Tin | - | 336 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 71973-1125 | 71973 | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731125 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.201908 oz | 250 V | - | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 50 Position | - | - | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 90130-1138 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | 1.992 inch | - | NOT SPECIFIED | Tin | - | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90130-1138 | 90130 | + 125 C | - | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0901301138 | Active | Active | 5.41 | Details | Yes | C-Grid | 0.145329 oz | 350 VAC/DC | - | - | Tray | 90130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 38 Position | - | - | - | Signal | 2 Row | - | C-GRID, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Vertical | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 90142-0038 | 0.384 inch | Pin (Male) | 94V-0 | Black | - | 0.515 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 700VAC V | - | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 3.0024 N | - | 0.1 inch | BLACK | - | 6.75 mm | - | 2.9 mm | - | - | - | - | - | Headers | Straight | 0.114 inch | - | 94V-0 | - | 118u inch | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 428171014 0428171014 42817-1014 | - | - | - | Details | - | Mini-Fit Sr. | 0.049207 oz | - | - | - | Bulk | 42817 | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 12 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 39-00-0128 Molex | In Stock | - | - | - | Tin | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | Tin | - | 6000 | - | MOLEX LLC | - | - | - | 39-00-0128 | - | + 105 C | 600V | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 39000128 5558-PBS2 0039000128 | Active | - | 4.82 | Details | Yes | Mini-Fit Jr. | 0.004198 oz | 600 V | 22 AWG | 28 AWG | Reel | 5558 | - | Yes | - | EAR99 | - | Terminals | - | - | - | - | Power, Wire-to-Wire | - | Male | CONTACT FINISH: TIN OVER NICKEL (50) | 8536.90.40.00 | NO | NO | NO | - | Male | - | - | - | - | - | - | - | compliant | 9 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | SQ PIN-SKT | - | 28 AWG | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | CHAIN | - | CONTACT | 0.071 inch | 0.035 inch | - | 5559, 30068, 42475 SERIES HOUSING | Contacts | - | 0.169 inch | - | - | - | - | 100 | - | ||
![]() 15-45-3216 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | 0.799 inch | - | NOT SPECIFIED | Tin | - | 720 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-45-3216 | 71395 | + 105 C | - | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | 15453216 713951016 0015453216 | Active | Active | 1.27 | Details | Yes | C-Grid | 0.047726 oz | 250 V | - | - | Tray | 71395 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 16 Position | - | - | - | Board-to-Board | 2 Row | - | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | Vertical | 2.54 mm | - | compliant | 2.5 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | SURFACE MOUNT | - | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | 150u inch | - | UL 94 V-0 | ||
![]() 87130-1900 Molex | In Stock | - | - | - | - | - | BOARD | - | - | Valox | - | - | - | One Piece | NOT SPECIFIED | NOT SPECIFIED | - | 500 | - | MOLEX LLC | - | - | - | 87130-1900 | - | + 85 C | - | - 25 C | Cable Mount / Free Hanging | - | 1 | - | - | - | 0871301900 | Obsolete | Active | 5.82 | Details | Yes | - | 0.033722 oz | 125 V | - | - | Bulk | 87130 | - | Yes | - | - | BOARD CONNECTOR | Receptacle Housing | 19 Position | - | - | - | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 19 | - | 2.5 mm | - | unknown | 1 A | - | Crimp | - | - | - | - | RIBBON CABLE | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | 26 AWG | - | - | - | - | - | WIRE TRAP | - | - | - | - | Discrete Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87833-2622 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING MECH | - | 1.128 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 2880 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87833-2622 | - | - | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | 0878332622 878332622 | Active | - | 5.39 | Details | Yes | Milli-Grid | - | - | - | - | - | 87833 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | - | - | 0.341 inch | 2 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | ENDS | 1000VAC V | - | 2.0066 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | - | 0.1 inch | - | - | - | 15u inch | - | - | ||
![]() 71973-0306 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | 0.595 inch | - | NOT SPECIFIED | Tin | - | 1680 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71973-0306 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730306 | Active | Active | 5.47 | Details | Yes | C-Grid | 0.041694 oz | 250 V | - | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 12 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | 3.05 mm | - | - | - | - | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 22-28-5251 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Nylon | - | - | 2.5 inch | - | NOT SPECIFIED | Tin | - | 3000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-5251 | 42375 | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | 22285251 42375-0445 0022285251 | Active | Active | 5.73 | Details | Yes | KK | 0.068220 oz | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 25 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Vertical | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 8.13 mm | - | 3.43 mm | - | - | - | - | - | Headers | Straight | 0.135 inch | - | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 43650-0918 Molex | In Stock | - | - | - | Tin | - | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic (TP) | - | SOLDERABLE RETENTION CLIPS | 1.206 inch | - | TIN (100) OVER NICKEL | Tin | - | 1020 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43650-0918 | - | + 105 C | - | - 40 C | Press Fit | ONE | 1 | 105 °C | -40 °C | - | 0436500918 | Active | Active | 5.78 | Details | Yes | Micro-Fit 3.0 | 0.054639 oz | 600 V | - | - | Tray | 43650 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 9 Position | - | - | - | Power | 1 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 9 | Vertical | 3 mm | - | compliant | 8.5 A | CSA; UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 8.5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | - | - | SOLDER | - | - | POLARIZED HOUSING | 1500VAC V | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 3.0024 N | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.125 inch | - | 94V-0 | - | 100u inch | - | UL 94 V-0 | ||
![]() 90151-2304 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | NOT SPECIFIED | Tin | - | 4200 | - | MOLEX LLC | - | - | - | 90151-2304 | - | + 125 C | - | - 55 C | Through Hole | - | 2 | - | - | - | 0901512304 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.066597 oz | 350 V | - | - | Tube | 90151 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 4 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | - | - | - | - | - | Headers | Straight | - | - | 94HB | - | - | - | UL 94 HB | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 40080605 040080605 40-08-0605 | - | - | - | Details | - | - | 0.010547 oz | - | - | - | Reel | 42001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 26-48-3131 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Polyester | - | - | 1.983 inch | - | NOT SPECIFIED | Brass | PR | 300 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 2 years ago) | 26-48-3131 | - | + 80 C | - | - 40 C | Through Hole | ONE | 1 | 75 °C | - | - | 26483131 A-41661-A13E501 0026483131 | Active | - | 5.48 | Details | Yes | KK | 0.219157 oz | 250 V | - | - | Bulk | 41661 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 13 Position | 50 °C | 0 °C | Black | Power, Wire-to-Board | 1 Row | Male | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 13 | Vertical | 3.96 mm | 7.62 mm | unknown | 4.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 13 | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 10 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | 13 | SOLDER | - | - | - | 1500VAC V | - | - | 100 Cycles | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.119 inch | 24.2062 mm | - | 51.46 mm | 20u inch | - | UL 94 V-0 | ||
![]() 79109-1023 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | LOCKING | - | 1.903 inch | - | GOLD (15) OVER NICKEL | Tin | - | 1760 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 79109-1023 | 79109 | + 105 C | - | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791091023 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.046209 oz | 125 V | - | - | Tube | 79109 | e3 | Yes | - | - | BOARD CONNECTOR | Socket Assembly | 48 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 48 | Vertical | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 500VAC V | - | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 22-28-4153 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Nylon | - | - | 1.5 inch | - | NOT SPECIFIED | Tin | - | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-4153 | 42375 | + 80 C | - | - 40 C | Through Hole | ONE | 1 | 75 °C | - | - | 22284153 42375-0050 0022284153 | Active | Active | 0.92 | Details | Yes | KK | 0.034286 oz | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 15 Position | - | - | - | Signal, Board-to-Board, Wire-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 15 | Vertical | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 6.09 mm | - | 3.18 mm | - | - | - | - | - | Headers | Straight | 0.125 inch | - | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 26-48-1060 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | - | Polyester | - | - | - | - | NOT SPECIFIED | Tin | PR | 3200 | - | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 26-48-1060 | - | + 80 C | - | - 40 C | Through Hole | - | 1 | - | - | - | 26481060 A-41661-A06AE102 0026481060 | Active | - | 5.48 | Details | Yes | KK | 0.069243 oz | 250 V | - | - | Bulk | 41661 | - | Yes | Solder | - | Male Pin | Breakaway | 6 Position | - | - | Black | Power, Wire-to-Board | 1 Row | Male | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 6 | Vertical | 3.96 mm | - | compliant | 4.5 A | - | Solder Pin | - | - | 6 | - | NO | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 6 | SOLDER | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.99 mm | - | 4.37 mm | - | - | - | - | - | Headers | Straight | - | 14.986 mm | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-5113 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Nylon | - | - | 1.1 inch | - | NOT SPECIFIED | Tin | - | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-5113 | 42375 | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | 22285113 42375-0361 0022285113 | Active | Active | 5.22 | Details | Yes | KK | 0.024727 oz | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 11 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | Vertical | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 6.09 mm | - | 3.43 mm | - | - | - | - | - | Headers | Straight | 0.135 inch | - | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 43459-0008 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Nylon | LOCKING | PEG | - | - | NOT SPECIFIED | Brass | - | 440 | - | MOLEX LLC | NYLON | - | - | 43459-0008 | - | - | - | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 0434590008 434590008 | Active | - | 5.77 | Details | Yes | Mini-Fit BMI | - | - | - | - | - | 43459 | - | Yes | - | EAR99 | BOARD CONNECTOR | Power | 10 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | - | 3.96 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-0 | Natural | - | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 15.1232 N | .5004 N | - | NATURAL | - | - | - | 3.5 mm | - | - | - | S0P10 | - | Headers | Straight | 0.14 inch | - | - | - | - | - | - | ||
![]() 14-60-0088 Molex | In Stock | - | - | - | Tin | - | CABLE | - | - | Polyester | - | - | 0.799 inch | Housing | SN-PB ON NI | Tin | - | 780 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 14-60-0088 | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 1 | 120 °C | -40 °C | - | 14600088 70400-0077 0014600088 | Active | Active | 5.77 | Details | Yes | C-Grid, SL | - | 250 V | 24 AWG | 28 AWG | Tube | 70400 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 8 Position | - | - | - | - | 1 Row | - | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 15 mΩ | 24 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | - | IDC | - | - | POLARIZED RIB(S) | 600VAC V | Discrete Wire | - | - | - | Gold (Au) | RECTANGULAR | 2.224 N | .278 N | - | BLACK | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | 150u inch | - | UL 94 V-0 | ||
![]() 87381-4894 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 11 | - | MOLEX LLC | - | - | - | 87381-4894 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | 0873814894 873814894 | Active | - | 5.77 | Details | Yes | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 48 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - |