- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-91-1682 Molex | In Stock | - | - | - | Gold | Surface Mount | BOARD | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | 3.39 inch | - | - | NOT SPECIFIED | Tin | US | 324 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-1682 | 71308 | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | - | 0015911682 | Active | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.138415 oz | 250 V | - | Reel | 71308 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 68 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Male | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 68 | Vertical | 2.54 mm | 5.08 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | 68 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | 68 | 250 V | SURFACE MOUNT | Tin | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | 6.096 mm | - | 94V-0 | 86.36 mm | 15u inch | UL 94 V-0 | ||
![]() 10-97-7165 Molex | In Stock | - | - | - | Tin | - | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | 0.79 inch | - | - | TIN (150) OVER NICKEL | Tin | - | 1250 | - | MOLEX LLC | THERMOPLASTIC | - | 10-97-7165 | 70280 | + 105 C | - | - 40 C | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 10977165 A-70280-0128 0010977165 | Active | - | - | 5.44 | Details | Yes | - | - | C-Grid | 0.039295 oz | 250 V | - | Bulk | 70280 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | - | - | - | - | 2 Row | - | BREAKAWAY HEADER | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | Black | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 600VDC V | - | 2.54 mm | 25 Cycles | - | TIN (150) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | 8.13 mm | 2.79 mm | - | Headers | Straight | 0.11 inch | - | - | - | - | 150u inch | UL 94 V-0 | ||
![]() 15-80-1123 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | GUIDE SLOT | - | LOCKING | - | 0.712 inch | - | - | AU ON NI | Tin | - | 552 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-80-1123 | 70567 | + 105 C | - | - 55 C | - | Through Hole | ONE | 2 | 105 °C | -55 °C | - | - | 15801123 705670480 0015801123 | Active | - | Active | 5.74 | Details | Yes | - | - | C-Grid | - | 250 VDC | - | Tube | 70567 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 12 Position | - | - | - | Signal | 2 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 12 | Vertical | 2.54 mm | - | unknown | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.405 inch | Pin (Male) | - | Black | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VDC V | - | 2.54 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 3.3 mm | - | Headers | Straight | 0.13 inch | - | - | - | - | 15u inch | - | ||
![]() 30069-0413 Molex | 20576 | - | - | 3 Weeks, 2 Days | Tin | - | - | Polyester | - | - | - | - | - | - | - | - | Brass | - | - | - | MOLEX LLC | - | - | 30069-0413 | - | - | Molex | - | - | Mounting Flange | - | - | - | - | Bulk | - | 300690413 0300690413 | Active | - | Active | 5.71 | Details | Yes | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | Power | 6 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 30453-1200 Molex | In Stock | - | - | - | - | - | BOARD | Polyester | - | SPLIT BOARD LOCK | - | - | 1.21 inch | - | One Piece | NOT SPECIFIED | NOT SPECIFIED | - | 1500 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 30453-1200 | - | + 85 C | - | - 40 C | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | 0304531200 | Obsolete | - | Active | 8.67 | Details | Yes | - | - | - | - | 250 V | - | Bulk | 30453 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 12 Position | - | - | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 12 | - | 4 mm | - | unknown | 2.25 A | UL, CSA | - | COMMERCIAL | 2 | - | STAGGERED | RIBBON CABLE | 0.195 inch | FEMALE | 94V-0 | Natural | - | 2.5 A | RND PIN-SKT | - | 26 AWG | - | - | 0.157 inch | PLUG | - | - | WIRE TRAP | - | POLARIZED HOUSING | - | Ribbon Cable | 2.0066 mm | - | - | - | STAGGERED | - | - | 0.079 inch | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 87759-2814 Molex | In Stock | - | - | - | Gold | - | BOARD | Nylon | LOCKING | - | - | - | 1.099 inch | - | - | NOT SPECIFIED | Tin | - | 810 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87759-2814 | 87759 | + 105 C | - | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | - | 877592814 0877592814 | Active | - | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.022822 oz | 125 V | - | - | 87759 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 28 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Vertical | 2 mm | - | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.551 inch | MALE | 94V-0 | Black | 0.106 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | - | 0.079 inch | - | - | - | SURFACE MOUNT | - | - | 500VAC V | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 22-28-8350 Molex | In Stock | - | - | - | Tin | - | BOARD | Nylon | LOCKING | - | - | - | 3.5 inch | - | - | TIN (100) OVER NICKEL | Tin | - | 250 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8350 | - | - | - | - | - | Through Hole | ONE | 1 | - | - | - | ROHS COMPLIANT | 22288350 42377-0035 0022288350 | Active | - | Active | 5.33 | Details | Yes | - | - | KK | 0.087091 oz | 500 V | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 35 Position | - | - | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 35 | Right Angle | 2.54 mm | - | compliant | 4 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 0.16 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | RECTANGULAR | 4.8928 N | .556 N | - | BLACK | 6.2 mm | 3.05 mm | - | Headers | Right Angle | 0.12 inch | - | - | 94V-0 | - | 100u inch | UL 94 V-0 | ||
![]() 90148-1216 Molex | In Stock | - | - | - | Gold | - | BOARD | Polyester | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 12 | - | MOLEX LLC | - | - | 90148-1216 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0901481216 901481216 | Active | - | - | 5.76 | Details | Yes | - | - | C-Grid | - | - | - | - | 90148 | e3 | - | - | - | BOARD CONNECTOR | Socket | 16 Position | - | - | - | - | 1 Row | - | C-GRID III | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 2.9 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8520811 2478-3-(102) 0008520811 08-52-0811 | - | - | - | - | Details | - | - | - | KK | 0.005855 oz | 250 V | - | Reel | 2478 | - | - | - | - | - | - | - | - | - | - | Power, Signal | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 7 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 24 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 87833-1621 Molex | In Stock |
| - | - | Gold | - | BOARD | Nylon | LOCKING | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | Tin | - | 28 | - | MOLEX LLC | NYLON | - | 87833-1621 | - | + 105 C | - | - 55 C | - | Through Hole | ONE | 2 | 105 °C | -55 °C | - | - | 0878331621 | Active | - | Active | 1.26 | Details | Yes | - | - | Milli-Grid | 0.030593 oz | 125 V | - | Tube | 87833 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 16 Position | - | - | - | Signal, Wire-to-Board | 2 Row | - | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Right Angle | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | Pin (Male) | 94V-0 | Black | - | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | 2.0066 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.6 mm | 2.16 mm | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 44130-0001 Molex | In Stock | - | - | - | Tin | - | BOARD | Nylon | DETENT | SPLIT BOARD LOCK | LOCKING | - | 0.543 inch | - | - | NOT SPECIFIED | Tin | - | 3680 | - | MOLEX LLC | NYLON | - | 44130-0001 | - | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | - | 0441300001 | Active | - | - | 5.77 | Details | Yes | - | - | Mini-Fit Jr. | 0.082717 oz | 600 VAC/DC | - | Bulk | 44130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 6 Position | - | - | - | - | 2 Row | - | FIRST MAKE LAST BREAK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 6 | - | 4.2 mm | - | compliant | 13 A | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | - | 5557 | 0.396 inch | Pin (Male) | 94V-0 | Natural | 0.76 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 5.5 mm | - | RECEPTACLE | - | - | SOLDER | - | - | 2200VAC V | - | - | 75 Cycles | - | - | - | 15.1232 N | .5004 N | - | BLACK | - | - | S0P6 | Headers | Right Angle | 0.14 inch | - | - | - | - | 100u inch | UL 94 V-2 | ||
![]() 15-91-2220 Molex | In Stock | - | - | - | Tin | - | BOARD | Thermoplastic (TP) | - | - | - | - | 1.09 inch | - | - | NOT SPECIFIED | Tin | - | 1026 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-2220 | 71308 | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | LEAD FREE | 15912220 71308-0022N 0015912220 | Active | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.049278 oz | 250 V | - | Tube | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | 150u inch | UL 94 V-0 | ||
![]() 87834-4411 Molex | In Stock | - | - | - | Gold | - | - | Nylon | - | - | - | - | - | - | - | - | Tin | - | 400 | - | - | - | - | - | - | + 120 C | - | - 55 C | - | Mounting Peg | - | - | - | - | - | - | 0878344411 | - | - | Active | - | Details | - | - | - | C-Grid | 0.213196 oz | 250 VDC | - | Tray | 87834 | - | - | - | - | - | Shrouded | 44 Position | - | - | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 2.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.43 mm | - | Headers | Straight | - | - | - | - | - | - | - | ||
![]() 90147-1308 Molex | In Stock | - | - | - | Gold | - | BOARD | Polyester | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 2080 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90147-1308 | - | + 125 C | - | - 55 C | - | Through Hole | ONE | 1 | 125 °C | -55 °C | - | - | 0901471308 | Active | - | Active | 5.42 | Details | Yes | Headers & Wire Housings C-Grid PCB Conn SR V Conn SR Vt Au-F 8Ckt | - | C-Grid | 0.024163 oz | 350 V | - | Tube | 90147 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 8 Position | - | - | - | Board-to-Board | 1 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Vertical | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.1 inch | Socket (Female) | 94V-0 | Black | 0.335 inch | 3 A | RND PIN-SKT | 20 mΩ | - | 5000000 Ω | - | 0.1 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | RECTANGULAR | 1.0008 N | - | - | BLACK | - | 2.9 mm | - | Headers | Straight | - | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 15-91-1783 Molex | In Stock | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | - | SOLDER HOLDING POSTS | - | - | 3.89 inch | - | - | NOT SPECIFIED | Tin | - | 270 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-1783 | 71308 | + 105 C | - | - 40 C | - | Mounting Peg | ONE | 2 | 105 °C | -40 °C | - | - | 0015911783 | Active | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.158662 oz | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 78 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 78 | Vertical | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | - | - | Headers | Straight | - | - | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 87368-1625 Molex | In Stock | - | - | - | Gold | - | BOARD | Thermoplastic | LOCKING | PEG | - | - | 0.638 inch | - | - | GOLD (30) OVER NICKEL | Tin | - | 2640 | - | MOLEX LLC | NYLON | - | 87368-1625 | 87368 | + 105 C | - | - 55 C | - | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | - | 0873681625 | Active | - | Active | 5.65 | Details | Yes | - | - | Milli-Grid | 0.018766 oz | 125 V | - | Tube | 87368 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 16 Position | - | - | - | Board-to-Board | 2 Row | - | SIDE ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Right Angle | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.193 inch | Socket (Female) | 94V-0 | Black | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 6.2484 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 44133-1601 Molex | In Stock | - | - | 10 Weeks, 1 Day | - | - | - | - | LOCKING | - | - | - | 1.69 inch | - | - | - | - | - | 672 | - | MOLEX LLC | - | - | 44133-1601 | 44133 | - | - | - | - | Panel Mount | - | 2 | 105 °C | -40 °C | - | - | 0441331601 441331601 | Active | - | - | 5.76 | Details | Yes | - | - | Micro-Fit 3.0 | - | - | - | - | 44133 | - | - | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3 mm | 16 | - | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | - | 0.6 inch | FEMALE | - | - | 0.63 inch | - | - | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | - | - | - | 30 Cycles | - | - | RECTANGULAR | 8.0064 N | 3.6974 N | 0.118 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 79109-8602 Molex | In Stock | - | - | 10 Weeks | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | LCP (Liquid Crystal Polymer) | 0.244 inch | Straight | - | GOLD (15) OVER NICKEL | Tin | - | 2500 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79109-8602 | - | + 105 C | - | - 55 C | Surface Mount | Press Fit | ONE | 2 | 125 °C | -55 °C | - | - | 0791098602 | Active | - | Active | 5.67 | Details | Yes | - | Solder | Milli-Grid | 0.006385 oz | 125 V | -55 to 105 °C | Reel | 79109 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 6 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 6 | Vertical | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | - | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | 6.19 mm | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() M52-040023V1145 Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Archer | - | - | - | - | M52 | - | - | - | - | - | Pin Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | ||
![]() 90814-0708 Molex | 11538 | - | - | - | Tin | - | BOARD | Nylon | LOCKING | PEG | - | - | - | - | - | NOT SPECIFIED | Brass | - | 1800 | - | MOLEX LLC | GLASS FILLED NYLON | - | 90814-0708 | 90814 | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | - | 0908140708 | Active | 1.27mm | - | 4.73 | Details | Yes | - | - | Picoflex | 0.018307 oz | 250 VAC/DC | - | MouseReel | 90814 | - | Yes | - | - | BOARD CONNECTOR | Ribbon Cable | 8 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 8 | - | 2.54 mm | - | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BEIGE | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 |