- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-56-2045 Molex | In Stock | - | - | Gold | CABLE | Polyester | LOCKING | - | 0.399 inch | Housing | AU | Tin | 1590 | - | MOLEX LLC | GLASS FILLED POLYESTER | 14-56-2045 | 70400 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | 14562045 A704000878 0014562045 | Active | Active | 5.72 | Details | Yes | - | C-Grid, SL | - | 250 V | 28 AWG | 28 AWG | Tube | 70400 | - | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 4 Position | - | 1 Row | STACKED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | 28 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | CRIMP | POLARIZED HOUSING | - | Discrete Wire | - | 50 Cycles | - | GOLD | RECTANGULAR | 2.224 N | - | - | BLACK | - | PREASSEM CONN | - | - | Wire Housings | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 14-45-0222 Molex | In Stock | - | - | Tin | CABLE | Polyester | LOCKING | - | 2.199 inch | Housing | SN ON NI | Tin | 270 | - | MOLEX LLC | GLASS FILLED POLYESTER | 14-45-0222 | 70475 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | 14450222 70475-0091 0014450222 | Active | Active | 5.43 | Details | Yes | - | C-Grid, SL | 0.543628 oz | 250 V | 24 AWG | 24 AWG | Tube | 70475 | - | Yes | - | BOARD CONNECTOR | Ribbon Cable | 22 Position | - | 1 Row | STACKABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Pin (Male) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | 24 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | - | Discrete Wire | - | 25 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | - | BLACK | - | PREASSEM CONN | - | - | Headers | Straight | - | - | 150u inch | UL 94 V-0 | ||
![]() 14-56-2096 Molex | In Stock | - | - | Gold | CABLE | Polyester | LOCKING | - | 0.899 inch | Housing | GOLD (15) OVER NICKEL | Tin | 690 | - | MOLEX LLC | GLASS FILLED POLYESTER | 14-56-2096 | 70400 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | 14562096 70400-1023 0014562096 | Active | Active | 5.72 | Details | Yes | - | C-Grid, SL | - | 250 V | 28 AWG | 28 AWG | Tube | 70400 | e4 | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 9 Position | - | 1 Row | STACKABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | 28 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | - | Discrete Wire | - | 50 Cycles | - | GOLD (15) OVER NICKEL | RECTANGULAR | 2.224 N | - | - | BLACK | - | PREASSEM CONN | - | - | Wire Housings | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 14-56-6069 Molex | In Stock | - | - | Tin | CABLE | Polyester | - | - | 0.599 inch | Housing | TIN (150) OVER NICKEL | Tin | 1050 | - | MOLEX LLC | GLASS FILLED POLYESTER | 14-56-6069 | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 120 °C | -40 °C | 14566069 A704003004 0014566069 | Active | Active | 5.77 | Details | Yes | - | C-Grid, SL | - | 250 V | 22 AWG | 28 AWG | Tube | 70400 | e3 | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 6 Position | - | 1 Row | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 15 mΩ | 22 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | - | 600VAC V | Discrete Wire | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .278 N | - | BLACK | - | - | - | - | Wire Housings | Straight | - | - | 150u inch | UL 94 V-0 | ||
![]() 09-48-1154 Molex | 1190 | - | - | Tin | BOARD | Polyester | LOCKING | - | 2.336 inch | - | TIN (200) OVER COPPER | Tin | 385 | - | MOLEX LLC | POLYESTER | 09-48-1154 | - | + 105 C | - 40 C | Through Hole | ONE | 1 | - | - | 9481154 A-41815-0015 0009481154 | Active | Active | 2.38 | Details | Yes | Headers & Wire Housings KK 156 PCB Assy RtAn 15 Ckts Tin | KK | 0.177181 oz | 250 V | - | - | Tray | 41815 | e3 | Yes | EAR99 | BOARD CONNECTOR | Receptacle | 15 Position | Board-to-Board | 1 Row | KK, STACKED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 15 | Right Angle | 3.96 mm | compliant | 5 A | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Socket (Female) | 94V-0 | Natural | 0.45 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | PLUG | SOLDER | - | - | - | - | 25 Cycles | - | Tin (Sn) | - | 10.6752 N | 1.7792 N | - | NATURAL | - | - | - | S0P15 | Headers | Right Angle | 0.145 inch | 94V-0 | 60u inch | UL 94 V-0 | ||
![]() 14-44-1409 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 690 | Plug | MOLEX LLC | - | 14-44-1409 | 70475 | - | - | Cable Mount / Free Hanging | - | 1 | - | - | 0014441409 14441409 | Active | - | 5.74 | Details | Yes | - | C-Grid, SL | 0.032135 oz | - | - | - | - | 70475 | - | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | - | - | 1 Row | STACKED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | - | - | compliant | - | - | IDC | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | ||
![]() 15-47-7550 Molex | In Stock | - | - | Tin | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | NOT SPECIFIED | Copper Alloy | 168 | - | MOLEX LLC | THERMOPLASTIC | 15-47-7550 | - | + 105 C | - 55 C | Mounting Peg | ONE | 2 | - | - | 15477550 A-70568-0023 0015477550 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.309776 oz | 250 V | - | - | Tube | 70568 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 50 Position | Signal | 2 Row | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.475 inch | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 8 mm | - | 3.3 mm | - | Headers | Straight | 0.13 inch | 94V-0 | - | UL 94 V-0 | ||
![]() 15-91-3253 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | - | PEG | 2.65 inch | - | NOT SPECIFIED | Tin | 240 | - | MOLEX LLC | GLASS FILLED POLYESTER | 15-91-3253 | - | + 105 C | - 40 C | SMD/SMT | ONE | 1 | 105 °C | -40 °C | 15913253 70634-0094 0015913253 | Active | Active | 2.34 | Details | Yes | - | SL | 0.194642 oz | 250 V | - | - | Tube | 70634 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 25 Position | Signal | 1 Row | SL, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 600VAC V | - | - | 50 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 6.1 mm | - | - | - | Headers | Right Angle | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 15-47-7514 Molex | In Stock | - | - | Tin | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | NOT SPECIFIED | Phosphor Bronze | 504 | - | MOLEX LLC | THERMOPLASTIC | 15-47-7514 | - | + 105 C | - 55 C | Mounting Peg | ONE | 2 | - | - | 15477514 A-70568-0005 0015477514 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.108185 oz | 250 V | - | - | Tube | 70568 | e3 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | Signal | 2 Row | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.475 inch | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8 mm | - | 3.3 mm | - | Headers | Straight | 0.13 inch | 94V-0 | - | UL 94 V-0 | ||
![]() 15-80-0445 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | 2.312 inch | - | NOT SPECIFIED | Tin | 216 | - | MOLEX LLC | THERMOPLASTIC | 15-80-0445 | - | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -40 °C | 15800445 70567-0156 0015800445 | Active | Active | 2.36 | Details | Yes | - | C-Grid | 0.255137 oz | 250 V | - | - | Tube | 70567 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 44 Position | Signal | 2 Row | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 44 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 600VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | 8 mm | - | 3.3 mm | - | Headers | Straight | 0.13 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 15-80-0065 Molex | 4 | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | 0.412 inch | - | NOT SPECIFIED | Tin | 1200 | - | MOLEX LLC | THERMOPLASTIC | 15-80-0065 | - | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -40 °C | 15800065 70567-0137 0015800065 | Active | Active | 5.48 | Details | Yes | Headers & Wire Housings CGrid VT Shrd Hdr opt A 30 SAu 6Ckt | C-Grid | 0.045010 oz | 250 V | - | - | Tube | 70567 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 6 Position | Signal | 2 Row | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 600VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | 8 mm | - | 5.08 mm | - | Headers | Straight | 0.13 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 15-91-1741 Molex | In Stock | - | - | Tin | BOARD | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | 3.69 inch | - | NOT SPECIFIED | Tin | 270 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-1741 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | 0015911741 | Active | Active | 5.73 | Details | Yes | - | C-Grid | 0.153195 oz | 250 V | - | - | Reel | 71308 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 74 Position | Board-to-Board | 2 Row | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 74 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Straight | - | 94V-0 | 150u inch | UL 94 V-0 | ||
![]() 15-91-5109 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Tin | 2268 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | 15915109 71308-1210N 0015915109 | - | - | - | Details | - | - | C-Grid | 0.085857 oz | 250 V | - | - | Tube | 71308 | - | - | - | - | Breakaway | 10 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 22-01-5104 Molex | In Stock | - | - | - | CABLE | Nylon | LOCKING | - | 1.022 inch | - | NOT SPECIFIED | - | 4500 | Female | MOLEX LLC | NYLON | 22-01-5104 | - | - | - | - | - | 1 | 75 °C | - | 0022015104 22015104 | Obsolete | - | 5.84 | Details | Yes | - | KK | - | 250 V | 22 AWG | 30 AWG | - | 2695 | - | Yes | EAR99 | BOARD CONNECTOR | - | 10 Position | Signal, Wire-to-Board | 1 Row | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | 0.19 inch | - | 94V-0 | - | 0.5 inch | 4 A | BELLOWED TYPE | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | PLUG | CRIMP | POLARIZED RIB(S) | 1500VAC V | - | - | - | - | - | RECTANGULAR | 1.946 N | .556 N | - | WHITE | - | - | - | - | Wire Housings | - | - | - | - | - | ||
![]() 15-91-1740 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Tin | 270 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | 0015911740 | - | - | - | Details | - | - | C-Grid | 0.636095 oz | 250 V | - | - | Reel | 71308 | - | - | - | - | Breakaway | 74 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 22-17-3066 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | - | Brass | 1323 | - | MOLEX LLC | - | 22-17-3066 | - | - | - | Through Hole | - | 1 | - | - | 0022173066 22173066 | Active | - | 5.77 | Details | - | - | KK | - | - | - | - | - | 4455 | - | - | - | BOARD CONNECTOR | Socket Assembly | 6 Position | - | 1 Row | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | unknown | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | Straight | - | - | - | - | ||
![]() 15-91-5269 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Tin | 864 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | 15915269 71308-1226N 0015915269 | - | - | - | Details | - | - | C-Grid | 0.223214 oz | 250 V | - | - | Reel | 71308 | - | - | - | - | Breakaway | 26 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 22-04-5115 Molex | In Stock | - | - | Tin | BOARD | Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 4000 | - | MOLEX LLC | - | 22-04-5115 | - | - | - | Through Hole | - | 1 | - | - | 0022045115 22045115 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | 6373 | e3 | - | - | BOARD CONNECTOR | Locking | 11 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | - | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 7.49 mm | - | 3.56 mm | - | Headers | Straight | - | - | - | - | ||
![]() 22-04-5126 Molex | In Stock | - | - | Tin | BOARD | Nylon | - | - | - | - | TIN (200) OVER COPPER | - | 4000 | - | MOLEX LLC | - | 22-04-5126 | - | - | - | Through Hole | - | 1 | - | - | 0022045126 22045126 | Active | - | 5.77 | Details | - | - | KK | - | - | - | - | - | 6373 | e3 | - | - | BOARD CONNECTOR | Locking | 12 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | - | 2.54 mm | unknown | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | - | - | 7.49 mm | - | 3.56 mm | - | Headers | Straight | - | - | - | - | ||
![]() 22-10-2024 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 24000 | - | MOLEX LLC | - | 22-10-2024 | - | - | - | Through Hole | - | 1 | - | - | 0022102024 22102024 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | 4030 | - | - | - | BOARD CONNECTOR | Pin Strip | 2 Position | - | 1 Row | STACKED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | - | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 14.22 mm | - | 3.81 mm | - | Headers | Straight | - | - | - | - |