- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Flammability | IP Rating | Product Length (mm) | Length | Plating Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-23-2261 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | FRICTION LOCK | - | LOCKING | - | 2.594 inch | - | - | NOT SPECIFIED | Brass | - | - | 2000 | - | MOLEX LLC | - | NYLON | - | - | 22-23-2261 | - | - | - | - | - | Through Hole | ONE | - | 1 | - | - | - | - | LEAD FREE | 22232261 A-6373-26A102 0022232261 | Active | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.107162 oz | - | 500 V | - | Bulk | 6373 | - | Yes | - | EAR99 | BOARD CONNECTOR | Locking | 26 Position | - | - | - | Signal | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 26 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 4 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Pin (Male) | 94V-0 | Natural | 0.322 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | RECTANGULAR | 1.946 N | - | - | WHITE | 7.49 mm | 3.56 mm | - | Headers | Straight | - | 0.14 inch | - | 94V-0 | - | - | - | 100u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 100 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | 8520811 2478-3-(102) 0008520811 08-52-0811 | - | - | - | - | - | Details | - | - | - | KK | 0.005855 oz | - | 250 V | - | Cut Tape | 2478 | - | - | - | - | - | Terminals | - | - | - | - | Power, Signal | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 24 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42820-6224 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | MX | 160 | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | + 105 C | - | - 40 C | Board Lock | - | - | - | - | - | - | - | - | 428206224 0428206224 | - | - | - | Active | - | Details | - | - | - | Mini-Fit Sr. | 0.656590 oz | - | 600 V | - | - | 42820 | - | - | - | - | - | Power | 6 Position | - | - | - | Power | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Right Angle | - | - | - | - | - | - | - | 50 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-0817 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | 0.315 inch | - | - | GOLD (30) OVER NICKEL | Tin | - | - | 67 | - | MOLEX LLC | - | - | - | - | 87381-0817 | - | - | + 105 C | - | - 55 C | Mounting Peg | ONE | - | 2 | - | 105 °C | -55 °C | - | - | 0873810817 | Active | - | - | Active | 5.67 | Details | Yes | - | - | Milli-Grid | 0.006138 oz | - | 125 V | - | Tube | 87381 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 8 Position | - | - | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 8 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | 0.157 inch | 1.9 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | PLUG | - | SURFACE MOUNT | - | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | 30u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-9360 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | Tin | - | - | 250 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | 22-28-9360 | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | ROHS COMPLIANT | 22289360 42377-0176 0022289360 | Active | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.090160 oz | - | 500 V | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | - | - | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 36 | Right Angle | - | 2.54 mm | - | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87760-2416 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 0.945 inch | - | - | GOLD (15) OVER NICKEL | Tin | - | - | 400 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | 87760-2416 | - | - | + 105 C | - | - 55 C | Through Hole | ONE | - | 2 | - | 125 °C | -55 °C | - | - | 0877602416 | Active | - | - | Active | 1.72 | Details | Yes | Headers & Wire Housings R/A HEADER 24P | - | Milli-Grid | 0.033722 oz | - | 125 V | - | Tray | 87760 | e3 | Yes | - | - | BOARD CONNECTOR | Pin Strip | 24 Position | - | - | - | Board-to-Board, Signal, Wire-to-Board | 2 Row | - | TRAY PACKAGE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 24 | Right Angle | - | 2 mm | - | - | - | - | compliant | 2 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.169 inch | Pin (Male) | 94V-0 | Black | 0.157 inch | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | - | 2.0066 mm | - | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4 mm | 2.6 mm | - | Headers | Right Angle | - | 0.102 inch | - | 94V-0 | - | - | - | 15u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-1661 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | 3.29 inch | - | - | NOT SPECIFIED | Tin | - | - | 324 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-1661 | 71308 | - | + 105 C | - | - 40 C | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 15911661 71308-4066 0015911661 | Active | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.165188 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 66 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 66 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | - | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | 150u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() B5741-102-F-T-2 Harwin | In Stock | - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | - | - | Gold | Beryllium Copper | - | - | 32 | - | HARWIN PLC | Polyester, Glass Filled | - | - | - | B5741-102-F-T-2 | - | - | - | Harwin Inc. | - | - | - | - | 1 | - | - | - | Tube | - | M80-8970205 | Active | - | - | Active | 5.85 | N | No | - | - | Datamate | 0.005538 oz | - | 800VAC/DC | -55°C ~ 125°C | - | Trio-Tek | e4 | No | Solder | - | Receptacle | Socket Assembly | 2 Position | - | - | - | Automotive, General Purpose, Military | 1 Row | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.2A | 2 mm | 2 | - | - | - | - | 0.202 (5.14mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | 0.118 (3.00mm) | - | - | Gold | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | 12.0µin (0.30µm) | - | - | 10.0µin (0.25µm) | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 1 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | 433752001 43375-2001 | - | - | - | - | - | Details | - | - | - | Sabre | 0.011288 oz | - | 600 V | - | Bulk | 43375 | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51164-1005 Molex | 8750 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Position Assurance | - | - | - | - | 400 | - | MOLEX LLC | - | - | - | - | 51164-1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0511641005 | Active | - | - | - | 5.69 | Details | Yes | - | - | - | 0.009542 oz | - | - | - | Bulk | 51164 | - | - | - | - | - | Terminal Position Assurance | 10 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Position Assurance (TPA) | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87759-6005 Molex | In Stock | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | - | - | Tin | - | - | 900 | - | MOLEX LLC | - | - | - | - | 87759-6005 | - | - | + 105 C | - | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | 0877596005 | Active | - | - | - | 5.77 | Details | Yes | - | - | Milli-Grid | 0.065892 oz | - | 125 V | - | Reel | 87759 | - | - | - | - | - | Breakaway | 44 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | compliant | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87368-6100 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | 3000 | - | MOLEX LLC | - | - | - | - | 87368-6100 | - | - | + 105 C | - | - 55 C | RIGHT ANGLE | - | - | 2 | - | - | - | - | - | 0873686100 873686100 | Active | - | - | Active | 5.67 | Details | Yes | - | - | Milli-Grid | 0.014180 oz | - | 125 V | - | Reel | 87368 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 12 Position | - | - | - | Board-to-Board | 2 Row | - | SIDE ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 12 | Right Angle | - | 2 mm | - | - | - | - | compliant | 1 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43650-1214 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | FITTING NAIL | - | - | 1.561 inch | - | - | GOLD (30) OVER NICKEL | Tin | - | - | 1600 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43650-1214 | - | - | + 105 C | - | - 40 C | SMD/SMT | ONE | - | 1 | - | 105 °C | -40 °C | - | LEAD FREE | 0436501214 | Active | - | - | Active | 5.43 | Details | Yes | Micro-Fit 3.0 Vertical Header, 3.00mm Pitch, Single Row, 12 Circuits, with PCB Polarizing Peg, Gold, Glow-Wire Capable, Black | - | Micro-Fit 3.0 | 0.067761 oz | - | 600 V | - | Reel | 43650 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Power | 12 Position | - | - | - | Power | 1 Row | - | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 12 | Right Angle | - | 3 mm | - | - | - | - | compliant | 8.5 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | 0.39 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 11.5648 N | 3.0024 N | - | BLACK | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | 30u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-3104 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | - | - | - | 1.15 inch | Right Angle | - | NOT SPECIFIED | Tin | 30(mohm) | - | 540 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 15-91-3104 | 70634 | - | + 105 C | - | - 40 C | SMD/SMT | ONE | 1 | 1 | -40C to 105C | 105 °C | -40 °C | - | - | 15913104 70634-0009 0015913104 | Active | 2.54(mm) | 13.59(mm) | Active | 2.27 | Details | Yes | - | Solder | SL | 0.079119 oz | 250V | 250 V | - | Tube | 70634 | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | Signal | 1 Row | HDR | SL, LOW PROFILE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Right Angle | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 1 | 10(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.66 inch | 3 A | - | SQ PIN-SKT | 30 mΩ | - | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 2100VAC V | - | 50 Cycles | - | - | RECTANGULAR | - | - | - | BLACK | 6.1 mm | - | 3/Contact(A) | Headers | Right Angle | - | - | - | 94V-0 | - | 29.21(mm) | - | - | - | - | - | - | - | - | - | 6.99(mm) | - | - | UL 94 V-0 | ||
![]() 15-91-0047 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | Tin | - | - | 5000 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0015910047 | - | - | - | - | - | Details | - | - | - | C-Grid | 0.035133 oz | - | 250 V | - | Reel | 71308 | - | - | - | - | - | Breakaway | 4 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 1000 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 172160-1805 | - | - | - | - | - | Details | - | - | - | EdgeMate | 0.005997 oz | - | - | - | Reel | 172160 | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.96 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 18 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91330-0020 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | Thermoplastic | - | - | - | - | 1.149 inch | - | - | TIN (120) | Brass | - | IE | 1800 | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 91330-0020 | 91330 | - | + 105 C | - | - 40 C | SMD/SMT | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0913300020 | Obsolete | - | - | - | 5.83 | Details | Yes | - | - | Picoflex | 0.057144 oz | - | 250 V | - | Reel | 91330 | - | Yes | Solder | EAR99 | Blade Pin | Ribbon Cable | 20 Position | 105 °C | -40 °C | Natural | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 20 | Vertical | - | 1.27 mm | 12.75 mm | - | - | - | compliant | 1.2 A | - | - | UL | Solder | COMMERCIAL | - | - | 2 | 20 | - | RECTANGULAR | - | 0.197 inch | Pin (Male) | 94V-0 | Natural | 0.257 inch | 1.2 A | - | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | 16 | SURFACE MOUNT | - | - | 750VAC V | - | 30 Cycles | - | - | RECTANGULAR | - | - | - | NATURAL | 2.1 mm | - | - | Headers | Straight | - | - | 2.1082 mm | - | - | - | 29.18 mm | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 90130-3326 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Polyester | LOCKING | - | - | - | 1.392 inch | - | - | NOT SPECIFIED | Tin | - | - | 720 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 90130-3326 | 90130 | - | + 125 C | - | - 55 C | Through Hole | ONE | - | 2 | - | 125 °C | -55 °C | - | - | 0901303326 | Active | - | - | Active | 5.41 | Details | Yes | - | - | C-Grid | 0.141096 oz | - | 350 VAC/DC | - | Tray | 90130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 26 Position | - | - | - | Signal | 2 Row | - | SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 26 | Right Angle | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 90142-0026 | 0.384 inch | Pin (Male) | 94V-0 | Black | 0.515 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 700VAC V | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | 6.75 mm | 2.9 mm | - | Headers | Right Angle | - | 0.114 inch | - | 94V-0 | - | - | - | 30u inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 59202-G30-08-080 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Surface Mount | - | Thermoplastic (TP) | - | - | - | 59202 | - | - | - | - | Copper Alloy | - | - | 100 | - | - | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | Minitek | - | - | 200 V | - | Bulk | Minitek | - | - | Solder | - | - | Unshrouded | 16 Position | - | - | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.90 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | 0.315 (8.000mm) | - | 0.469 (11.900mm) | 0.154 (3.900mm) | - | 30.0µin (0.76µm) | - | - | - | - | - | ||
![]() 89400-1420 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | - | TIN OVER COPPER | Tin | - | - | 500 | - | MOLEX LLC | - | - | - | - | 89400-1420 | - | - | + 85 C | - | - 25 C | Kinked Pin | - | - | 1 | - | - | - | - | - | 0894001420 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | - | 0.021447 oz | - | 250 V | - | Bulk | 89400 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | - | - | - | - | 1 Row | - | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 14 | - | - | 2 mm | - | - | - | - | compliant | 4 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | 3.4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |