- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70287-1288 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 250 | MOLEX LLC | - | 70287-1288 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871288 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.228469 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 90 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 70287-1256 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | Tin | 750 | MOLEX LLC | - | 70287-1256 | - | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871256 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.069102 oz | 250 VDC | - | 70287 | - | Yes | - | BOARD CONNECTOR | Breakaway | 26 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1150 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | GOLD | Tin | 2000 | MOLEX LLC | - | 70287-1150 | 70287 | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871150 | Active | Active | 5.76 | Details | Yes | C-Grid | 0.024621 oz | 250 VDC | Bulk | 70287 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 71164-0017 Molex | In Stock | - | - | Tin | BOARD | Polyester | LOCKING | HOLE .125-.137 | - | NOT SPECIFIED | Phosphor Bronze | 1104 | MOLEX LLC | GLASS FILLED POLYESTER | 71164-0017 | 71164 | - | - | Press Fit | ONE | 1 | 105 °C | -40 °C | 0711640017 711640017 | Active | - | 5.75 | Details | Yes | - | - | - | - | 71164 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 8 Position | - | 1 Row | ROHS COMPLIANT & TRAY PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | unknown | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.26 inch | Pin (Male) | 94V-0 | - | 0.465 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 800VAC V | - | - | - | TIN | RECTANGULAR | - | - | BLACK | 6.1 mm | 3.3 mm | Headers | Straight | 0.1 inch | - | - | - | ||
![]() 70287-1207 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | NOT SPECIFIED | Tin | 750 | MOLEX LLC | - | 70287-1207 | - | + 120 C | - 40 C | - | - | 2 | - | - | 0702871207 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.061765 oz | 250 VDC | - | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 26 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1184 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 250 | - | - | - | - | + 120 C | - 40 C | - | - | - | - | - | 0702871184 | - | Active | - | Details | - | C-Grid | 0.207305 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 78 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1251 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | Tin | 1250 | MOLEX LLC | - | 70287-1251 | - | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871251 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.039860 oz | 250 VDC | Bulk | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1282 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 250 | MOLEX LLC | - | 70287-1282 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871282 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.207305 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 78 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1284 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 250 | MOLEX LLC | - | 70287-1284 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871284 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.214360 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 82 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 79107-7273 Molex | In Stock | - | - | Gold | BOARD | - | - | - | 1.897 inch | GOLD (30) OVER NICKEL | Tin | 1760 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7273 | 79107 | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | 0791077273 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.047902 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 48 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 48 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | 0.079 inch | BLACK | - | - | Headers | Straight | 0.075 inch | - | 30u inch | - | ||
![]() 87831-1243 Molex | In Stock | - | - | Gold | BOARD | Nylon | LOCKING | - | 0.577 inch | AU ON NI | Tin | 2880 | MOLEX LLC | GLASS FILLED NYLON | 87831-1243 | 87831 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | 0878311243 | Active | Active | 5.75 | Details | Yes | Milli-Grid | 0.019859 oz | 125 V | Tube | 87831 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 12 Position | Signal | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2 mm | 12 | Vertical | 2.0066 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.248 inch | Pin (Male) | - | Black | 0.252 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | 0.079 inch | BLACK | 3.6 mm | 2.5 mm | Headers | Straight | 0.098 inch | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 90814-3722 Molex | In Stock | - | - | Gold | BOARD | Nylon | LOCKING | PEG | - | NOT SPECIFIED | Brass | 1200 | MOLEX LLC | GLASS FILLED NYLON | 90814-3722 | 90814 | + 105 C | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -40 °C | 0908143722 | Active | - | 5.75 | Details | Yes | Picoflex | 0.036438 oz | 250 VAC/DC | Reel | 90814 | - | Yes | EAR99 | BOARD CONNECTOR | Ribbon Cable | 22 Position | - | 1 Row | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 22 | - | 1.27 mm | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | BEIGE | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 70287-1167 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | NOT SPECIFIED | Tin | 525 | MOLEX LLC | - | 70287-1167 | 70287 | + 120 C | - 40 C | - | - | 2 | - | - | 0702871167 | Active | Active | 5.76 | Details | Yes | C-Grid | 0.112489 oz | 250 VDC | Bulk | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 44 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 44 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1185 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | GOLD (15) | Tin | 250 | MOLEX LLC | - | 70287-1185 | 70287 | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871185 | Active | - | 5.76 | Details | Yes | C-Grid | 0.210832 oz | 250 VDC | Bulk | 70287 | e3 | Yes | - | BOARD CONNECTOR | Breakaway | 80 Position | - | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 80 | - | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | TIN (80) | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 70287-1117 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 525 | MOLEX LLC | - | 70287-1117 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871117 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.097109 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 42 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1168 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 375 | - | - | - | - | + 120 C | - 40 C | - | - | - | - | - | 0702871168 | - | Active | - | Details | - | C-Grid | 0.116016 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 46 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1068 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 525 | MOLEX LLC | - | 70287-1068 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871068 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.110443 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 42 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1268 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | Tin | 350 | MOLEX LLC | - | 70287-1268 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871268 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.123071 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 50 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1118 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | NOT SPECIFIED | Tin | 525 | MOLEX LLC | - | 70287-1118 | - | + 120 C | - 40 C | - | - | 2 | - | - | 0702871118 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.100072 oz | 250 VDC | Bulk | 70287 | - | Yes | - | BOARD CONNECTOR | Breakaway | 44 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 44 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 79107-7274 Molex | In Stock | - | - | Gold | BOARD | - | - | - | 1.976 inch | GOLD (30) OVER NICKEL | Tin | 1600 | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7274 | 79107 | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | 0791077274 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.049877 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 50 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | 0.079 inch | BLACK | - | - | Headers | Straight | 0.075 inch | - | 30u inch | - |