- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79107-7258 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | 0.716 inch | GOLD (30) OVER NICKEL | Tin | 1421 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7258 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077258 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.017990 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 18 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 18 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | 1.91 mm | Headers | Straight | 0.075 inch | - | 30u inch | - | ||
![]() 71764-9004 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | - | 0.4 inch | NOT SPECIFIED | Brass, Phosphor Bronze | 3000 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-9004 | - | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717649004 717649004 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 71764 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.11 inch | - | 15u inch | - | ||
![]() 46207-1210 Molex | In Stock | - | - | Nickel | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Brass | 840 | - | MOLEX LLC | - | - | 462071210 | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | 0462071210 | Active | Active | 5.77 | Details | Yes | Mini-Fit RTC | 0.124376 oz | 600 VAC/DC | Tray | 46207 | - | - | EAR99 | - | Power | 10 Position | Board-to-Board | 2 Row | - | 8536.69.40.30 | - | - | - | - | - | - | - | 4.2 mm | - | Vertical | - | compliant | 13 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.26 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 42377-0929 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | NOT SPECIFIED | Brass | 1875 | - | MOLEX LLC | - | Unlatched | 42377-0929 | - | - | - | Through Hole | - | 1 | - | - | ROHS COMPLIANT | 0423770929 423770929 | Active | - | 5.77 | Details | Yes | KK | 0.009736 oz | 500 V | - | 42377 | - | Yes | - | BOARD CONNECTOR | Breakaway | 3 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | - | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 8.05 mm | 7.37 mm | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 71764-0426 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | 1.3 inch | NOT SPECIFIED | Tin | 640 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-0426 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717640426 | Active | - | 5.77 | Details | Yes | C-Grid | 0.081483 oz | 250 V | Tube | 71764 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 26 Position | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | - | 2.54 mm | unknown | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.11 inch | - | 15u inch | UL 94 V-0 | ||
![]() 71764-0404 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | 0.2 inch | NOT SPECIFIED | Tin | 5000 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-0404 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717640404 | Active | - | 5.77 | Details | Yes | C-Grid | 0.012522 oz | 250 V | Tube | 71764 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 4 Position | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | 2.54 mm | unknown | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.11 inch | - | 15u inch | UL 94 V-0 | ||
![]() 70287-1159 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | Tin | 750 | - | MOLEX LLC | - | - | 70287-1159 | 70287 | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | - | 0702871159 | Active | Active | 5.76 | Details | Yes | C-Grid | 0.072629 oz | 250 VDC | Bulk | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 28 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 28 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1227 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | Tin | 250 | - | - | - | - | - | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871227 | - | Active | - | Details | - | C-Grid | 0.167516 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 66 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 79109-1265 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | PEG | 1.271 inch | GOLD (30) OVER NICKEL | Tin | 2560 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79109-1265 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791091265 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.029701 oz | 125 V | Tube | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 32 Position | Board-to-Board | 2 Row | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 70287-1142 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | Tin | 250 | - | MOLEX LLC | - | - | 70287-1142 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871142 | Active | - | 5.77 | Details | Yes | C-Grid | 0.206035 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 92 Position | - | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 71764-9001 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | - | 0.3 inch | NOT SPECIFIED | Brass, Phosphor Bronze | 3000 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-9001 | - | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717649001 717649001 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 71764 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.11 inch | - | 15u inch | - | ||
![]() 90814-3610 Molex | In Stock | - | - | Gold | - | Nylon | - | - | - | - | Brass | 4608 | - | MOLEX LLC | - | - | 90814-3610 | - | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | 0908143610 | Obsolete | - | 5.84 | Details | Yes | Picoflex | 0.017637 oz | 250 VAC/DC | Tube | 90814 | - | Yes | EAR99 | - | Ribbon Cable | 10 Position | - | 1 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27 mm | - | - | - | compliant | 2.4 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 79109-1060 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | 0.876 inch | GOLD (30) OVER NICKEL | Tin | 1472 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 79109-1060 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791091060 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.020424 oz | 125 V | Tube | 79109 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 22 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 22 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79109-1254 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | PEG | 0.402 inch | GOLD (30) OVER NICKEL | Tin | 3264 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79109-1254 | 79109 | + 105 C | - 55 C | Press Fit | ONE | 2 | 125 °C | -55 °C | - | 0791091254 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.009277 oz | 125 V | Tube | 79109 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 10 Position | Board-to-Board | 2 Row | BOTTOM ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 79109-1068 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | 1.508 inch | GOLD (30) OVER NICKEL | Tin | 2080 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 79109-1068 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791091068 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.035239 oz | 125 V | Tube | 79109 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 38 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79107-7051 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | 0.165 inch | GOLD (30) OVER NICKEL | Tin | 6076 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7051 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077051 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.004162 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 4 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 4 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | 3 mm | Headers | Straight | 0.118 inch | - | 30u inch | - | ||
![]() 79107-7065 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | 1.267 inch | GOLD (30) OVER NICKEL | Tin | 2560 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7065 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077065 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.033052 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 32 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | 3 mm | Headers | Straight | 0.118 inch | - | 30u inch | - | ||
![]() 90122-0922 Molex | In Stock | - | - | Gold | BOARD | Polyester | - | - | 0.2 inch | NOT SPECIFIED | Tin | 3200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90122-0922 | 90122 | + 125 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0901220922 | Active | - | 5.76 | Details | Yes | C-Grid | 0.008748 oz | 350 V | Tray | 90122 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 4 Position | - | 2 Row | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.243 inch | MALE | 94V-0 | Black | 0.267 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 350VDC V | 2.54 mm | - | - | - | RECTANGULAR | .973 N | .1946 N | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.114 inch | - | 30u inch | - | ||
![]() 79107-7257 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | 0.637 inch | GOLD (30) OVER NICKEL | Tin | 1568 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7257 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077257 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.015979 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 16 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | 1.91 mm | Headers | Straight | 0.075 inch | - | 30u inch | - | ||
![]() 79107-7201 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | 0.165 inch | GOLD (15) OVER NICKEL | Tin | 6076 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7201 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077201 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.004057 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 4 Position | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 4 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | - | Headers | Straight | 0.075 inch | - | 15u inch | - |