- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Shrouded | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Row Spacing | Note | Contact Termination | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Features | IP Rating | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213228-1010 Molex | 32 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | - | - | Copper Alloy | - | 550 | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | 2132281010 02132281010 | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 10 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 140-515-210-011 EDAC Inc. | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Polyamide (PA) | 140-515 | - | - | - | - | - | 1 | - | Female | - | - | + 85 C | EDAC Inc. | - 25 C | Cable Mount / Free Hanging | - | - | Bulk | - | - | - | - | Active | Details | - | - | - | - | 100 V | - | - | 140 | - | Receptacle | Crimp Contact Housing | 15 Position | Natural | Wire-to-Board | 1 Row | - | Detent Lock | Female Socket | - | 2 mm | - | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | - | Natural | - | 1000 MOhms | - | Contacts Not Included | Crimp | - | - | - | Wire Housings | Straight | Polarizing Key | - | - | - | - | - | - | UL94V-0 | ||
![]() 140-509-417-060 EDAC Inc. | 41 |
| - | Tin | Surface Mount, Right Angle | Square | Nylon | 140-509 | - | Tin | - | Brass | - | 1 | - | - | Polyamide (PA9T), Nylon 9T | - | + 85 C | EDAC Inc. | - 25 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | 100 V | -25°C ~ 85°C | - | 140 | Solder | Header | SMT Header | 9 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.217 (5.51mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | Solder Pin | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Natural | - | 1000 MOhms | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 140-506-417-060 EDAC Inc. | 869 | - | - | Tin | Surface Mount, Right Angle | Square | Nylon | 140-506 | - | Tin | - | Brass | - | 1 | - | - | Polyamide (PA9T), Nylon 9T | - | + 85 C | EDAC Inc. | - 25 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 2mm | - | Active | Details | - | - | - | - | 100 V | -25°C ~ 85°C | - | 140 | Solder | Header | Shrouded | 6 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.217 (5.51mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | Solder Pin | - | - | Shrouded - 4 Wall | 6 | Tin | Pin (Male) | Natural | - | 1000 MOhms | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 140-505-417-060 EDAC Inc. | 392 | - | - | Tin | Surface Mount, Right Angle | Square | Nylon | 140-505 | - | Tin | - | Brass | - | 1 | - | - | Polyamide (PA9T), Nylon 9T | - | + 85 C | EDAC Inc. | - 25 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 2mm | - | Active | Details | - | - | - | - | 100 V | -25°C ~ 85°C | - | 140 | Solder | Header | Shrouded | 5 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.217 (5.51mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | Solder Pin | - | - | Shrouded - 4 Wall | 5 | Tin | Pin (Male) | Natural | - | 1000 MOhms | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 213228-2670 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213228 | - | - | - | Copper Alloy | - | 550 | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | 2132282670 02132282670 | - | - | - | Active | - | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 26 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 140-502-417-011 EDAC Inc. | 874 | - | - | Tin | Surface Mount | Square | Liquid Crystal Polymer (LCP) | 140-502 | - | Tin | - | Brass | - | 700 | - | - | Liquid Crystal Polymer (LCP) | - | + 105 C | EDAC Inc. | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 2mm | - | Active | Details | - | - | - | - | 100 V | -40°C ~ 105°C | - | 140 | Solder | Header | Shrouded | 2 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.217 (5.51mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | Solder Pin | - | - | Shrouded - 4 Wall | 2 | Tin | Pin (Male) | Natural | - | 1000 MOhms | - | - | - | - | - | - | Headers | Straight | Solder Retention | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 205971-0053 Molex | 3695 |
| - | Tin | Surface Mount | Square | Polyamide (PA) | 205971 | Straight | Tin-Bismuth | - | Brass | 20(mohm) | 500 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | 1 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2059710053 02059710053 | 2(mm) | 2mm | 8.9(mm) | Active | Details | Fully | Solder | Micro-One | 250VDC/250VAC | 250 VAC/DC | -40°C ~ 105°C | Cut Tape | 205971 | Solder | Header | Shrouded | 5 Position | - | Power, Wire-to-Board | 1 Row | HDR | Latch Lock | Male Pin | 4A per Contact | 2 mm | Vertical | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 4 A | 0.079 (2.00mm) | Black | Solder | - | - | Shrouded - 4 Wall | 5(POS) | Tin-Bismuth | Pin (Male) | Black | - | - | - | - | - | - | - | 4/Contact(A) | Headers | Straight | Solder Retention | - | 14(mm) | 39.4µin (1.00µm) | 39.4µin (1.00µm) | 9.9(mm) | UL94 V-0 | - | ||
![]() 205972-0061 Molex | 4261 |
| - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | 205972 | Right Angle | Tin-Bismuth | - | Brass | 20(mohm) | 550 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | 1 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2059720061 02059720061 | 2(mm) | 2mm | 10.9(mm) | Active | Details | Fully | Solder | Micro-One | 250VDC/250VAC | 250 VAC/DC | -40°C ~ 105°C | Cut Tape | 205972 | Solder | Header | Shrouded | 6 Position | - | Power, Wire-to-Board | 1 Row | HDR | Latch Lock | Male Pin | 4A per Contact | 2 mm | Right Angle | - | 0.283 (7.19mm) | Board to Cable/Wire | All | 4 A | 0.079 (2.00mm) | Black | Solder | - | - | Shrouded - 4 Wall | 6(POS) | Tin-Bismuth | Pin (Male) | Black | - | - | - | - | - | - | - | 4/Contact(A) | Headers | Right Angle | Solder Retention | - | 16(mm) | 39.4µin (1.00µm) | 39.4µin (1.00µm) | 7.2(mm) | UL94 V-0 | - | ||
![]() 172316-3110 Molex | 310 |
| - | Tin | - | - | - | 172316 | - | - | - | Copper Alloy | - | 640 | - | Receptacle | - | - | + 105 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723163110 01723163110 | - | - | - | Active | Details | - | - | Ultra-Fit | - | - | - | Tray | 172316 | - | - | PCB Receptacles | 10 Position | - | - | 2 Row | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 172316-4106 Molex | 41 |
| - | Tin | Through Hole, Right Angle | Square | - | 172316 | - | Tin | - | Copper Alloy | - | 115 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 105 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723164106 01723164106 | - | - | - | Active | Details | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 6 | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Natural | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Natural | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | 60.0µin (1.52µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - | ||
![]() 502585-1272 Molex | 49 |
| - | Tin | - | - | - | 502585 | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | 5025851272 05025851272 | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 V | - | Reel | 502585 | - | - | CLIK-Mate PCB Receptacle | 12 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | Socket (Female) | Red | - | - | - | - | - | 6.4 mm | - | - | Wire Housings | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 172316-4108 Molex | 49 |
| - | Tin | Through Hole, Right Angle | Square | - | 172316 | - | Tin | - | Copper Alloy | - | 90 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 105 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723164108 01723164108 | - | - | - | Active | Details | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 8 | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Natural | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Natural | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | 60.0µin (1.52µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - | ||
![]() 172316-3116 Molex | In Stock | - | - | - | - | - | - | 172316 | - | - | - | - | - | 50 | - | - | - | - | - | Molex | - | - | - | - | Bulk | 1723163116 01723163116 | - | - | - | Active | Details | - | - | Ultra-Fit | - | - | - | Tray | 172316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172316-4104 Molex | 279 |
| - | Tin | Through Hole, Right Angle | Square | - | 172316 | - | Tin | - | Copper Alloy | - | 155 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 105 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723164104 01723164104 | - | - | - | Active | - | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 4 | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Natural | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Natural | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | 60.0µin (1.52µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - | ||
![]() 3-2367198-2 TE Connectivity | 13489 | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 24000 | AMP 2367199-1 Wire to Board Pin Contact | Female | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 12 Position | - | Wire-to-Board | 1 Row | Plug, Receptacle | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 172316-3304 Molex | 549 |
| - | Gold | Through Hole, Right Angle | Square | - | 172316 | - | Gold | - | Copper Alloy | - | 155 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 120 C | Molex | - 40 C | Through Hole | - | - | Tray | 1723163304 01723163304 | - | - | - | Active | Details | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 4 | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Black | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Black | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | - | - | 30.0µin (0.76µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - | ||
![]() 172316-3308 Molex | 49 |
| - | Gold | Through Hole, Right Angle | Square | - | 172316 | - | Gold | - | Copper Alloy | - | 90 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 120 C | Molex | - 40 C | Through Hole | - | - | Tray | 1723163308 01723163308 | - | - | - | Active | Details | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 8 Position | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Black | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Black | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | - | - | 30.0µin (0.76µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - | ||
![]() 172316-4210 Molex | 49 |
| - | Gold | - | - | - | 172316 | - | - | - | Copper Alloy | - | 75 | - | Receptacle | - | - | + 120 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723164210 01723164210 | - | - | - | Active | Details | - | - | Ultra-Fit | - | - | - | Tray | 172316 | - | - | Wire to Board | 16 Position | - | Wire-to-Board, Power | 2 Row | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | Natural | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 172316-4212 Molex | In Stock | - | - | Gold | Through Hole, Right Angle | Square | - | 172316 | - | Gold | - | Copper Alloy | - | 65 | - | Receptacle | Liquid Crystal Polymer (LCP) | - | + 120 C | Molex | - 40 C | Through Hole | - | - | Bulk | 1723164212 01723164212 | - | - | - | Active | Details | - | - | Ultra-Fit | - | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | Solder | Header | Wire to Board | 12 | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | Latch Holder | Male Pin | Varies by Wire Gauge | 3.5 mm | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | 0.138 (3.50mm) | Natural | Solder | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Natural | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | 15.0µin (0.38µm) | 60.0µin (1.52µm) | - | UL94 V-0 | - |