- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Terminal Length | Flammability | IP Rating | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140-504-210-011 EDAC Inc. | 880 | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | - | - | 140-504 | - | - | - | - | 1 | EDAC 140 Series 140-941-290 Socket Contacts | Female | - | - | - | - | + 85 C | EDAC Inc. | - 25 C | Cable Mount / Free Hanging | - | - | - | - | Bulk | - | - | - | 2mm | Active | - | Details | - | - | - | - | 100 V | - | 140 | - | - | - | - | Receptacle | Shrouded | 4 Position | Natural | Wire-to-Board | 1 Row | Female | - | - | Detent Lock | - | - | - | - | Female Socket | - | - | 2 mm | - | - | - | - | 2 A | - | Crimp | - | - | 4 | - | - | - | Socket (Female) | - | Natural | - | - | - | - | - | 1000 MOhms | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Wire Housings | Straight | Polarizing Key | - | - | - | - | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() 213228-2671 Molex | 12 |
| - | Gold | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | Copper Alloy | 550 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 2132282671 02132282671 | - | - | Active | - | - | - | - | CLIK-Mate | - | 100 VAC/DC | Reel | 213228 | - | - | - | - | - | Receptacle | 26 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87759-0894 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | 0.311 inch | - | AU ON NI | PHOSPHOR BRONZE | 4500 | - | - | MOLEX LLC | GLASS FILLED NYLON | 87759-0894 | 87759 | - | - | - | - | ONE | 2 | 125 °C | -55 °C | - | - | 0877590894 877590894 | Active | - | - | 4.88 | Details | Yes | - | Milli-Grid | - | - | Reel | 87759 | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm | 8 | - | 2.0066 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | MALE | - | - | 0.106 inch | 2 A | - | SQ PIN-SKT | - | 1000000000 Ω | - | - | 0.079 inch | - | SURFACE MOUNT | - | 500VAC V | 4.2418 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | - | BLACK | - | - | Headers | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 87759-5015 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | 1.965 inch | - | NOT SPECIFIED | Tin | 450 | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | 87759-5015 | - | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0877595015 | Active | - | - | 5.77 | Details | Yes | Headers & Wire Housings MGrid Hdr SMT DR W/O W/OCap .76AuLF 50Ckt | Milli-Grid | 0.031500 oz | 125 V | Tube | 87759 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 50 Position | - | - | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | Black | 0.059 inch | 2 A | - | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 4.2418 mm | 100 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | BLACK | 3.8 mm | - | Headers | Straight | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 59112-G40-21-155 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | Thermoplastic (TP) | - | - | - | 59112 | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | Minitek | - | 200 V | Bulk | Minitek | - | - | Solder | - | - | Stacking Header | 42 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.10 mm | 2.5 mm | Headers | Straight | - | - | - | - | - | - | - | - | 0.610 (15.494mm) | 0.831 (21.100mm) | 0.122 (3.099mm) | 30.0µin (0.76µm) | 0.098 (2.50mm) | - | ||
![]() 71973-0321 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 2.095 inch | - | NOT SPECIFIED | Tin | 480 | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 71973-0321 | 71973 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730321 | Active | - | Active | 5.75 | Details | Yes | - | C-Grid | 0.145928 oz | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 42 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | Socket (Female) | 94V-0 | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | - | BLACK | - | 3.05 mm | Headers | Right Angle | - | - | - | - | 0.12 inch | 94V-0 | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-43-3082 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | TIN (100) | - | 3000 | - | - | MOLEX LLC | - | 22-43-3082 | 42219 | - | - | - | - | - | 1 | - | - | - | ROHS COMPLIANT | 0022433082 22433082 | Obsolete | - | - | 5.76 | Details | - | - | SPOX | - | - | - | 42219 | e3 | - | - | - | BOARD CONNECTOR | Receptacle Housing | - | - | - | - | - | SPOX, SHROUDED, POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90121-0145 Molex | In Stock | - | - | Tin | BOARD | Polyester | - | - | - | - | 2.5 inch | - | TIN (160) OVER NICKEL | Tin | 1200 | - | - | MOLEX LLC | GLASS FILLED POLYESTER | 90121-0145 | - | + 125 C | - | - 55 C | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | - | - | 0901210145 | Active | - | Active | 5.77 | Details | Yes | - | C-Grid | 0.051712 oz | 350 V | Tray | 90121 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 25 Position | - | Signal | 1 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.143 inch | MALE | 94V-0 | Black | 0.167 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | 350VDC V | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3.0024 N | .1946 N | - | - | BLACK | - | - | Headers | Right Angle | - | - | - | - | 0.114 inch | 94V-0 | - | 160u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-8100 Molex | In Stock | - | - | Tin | BOARD | Thermoplastic | LOCKING | - | - | - | 1 inch | - | TIN (100) OVER NICKEL | Tin | 750 | - | - | MOLEX LLC | GLASS FILLED NYLON | 22-28-8100 | - | + 80 C | - | - 40 C | Through Hole | ONE | 1 | - | - | - | ROHS COMPLIANT | 22288100 A-42377-0010 0022288100 | Active | - | - | 1.07 | Details | Yes | Headers & Wire Housings RA SMT B/A HDR 10P | KK | 0.026032 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | Signal, Board-to-Board, Wire-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | compliant | 4 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 0.16 inch | - | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL | RECTANGULAR | 4.8928 N | .556 N | - | - | BLACK | - | - | Headers | Right Angle | - | - | - | - | 0.12 inch | - | - | 100u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1223 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | 350 | - | - | - | - | - | - | + 120 C | - | - 40 C | Kinked Pin | - | - | - | - | - | - | 0702871223 | - | - | Active | - | Details | - | - | C-Grid | 0.155664 oz | 250 VDC | - | 70287 | - | - | - | - | - | Breakaway | 58 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.18 mm | Headers | Straight | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 50-65-0214 Molex | In Stock | - | - | - | PANEL | Polyester | LATCH | - | LOCKING | - | - | Panel Mount | NOT SPECIFIED | NOT SPECIFIED | 300 | - | - | MOLEX LLC | GLASS FILLED POLYESTER | 50-65-0214 | - | - | - | - | - | - | 1 | - | - | - | - | 0050650214 | Active | - | - | 5.41 | Details | Yes | - | C-Grid, SL | 0.167728 oz | - | Bulk | 70018 | - | Yes | - | EAR99 | BOARD CONNECTOR ADAPTER | - | 14 Position | - | - | - | - | POLARIZED | 8536.69.80.00 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | - | - | FEMALE-MALE | 94V-0 | Black | 1.045 inch | - | - | - | - | - | - | - | 0.1 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | - | - | - | Modular Branch | - | RECTANGULAR | - | - | - | - | BLACK | - | - | Wire Housings | - | - | YES | 14 | 14 | - | 94V-0 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-2021 Molex | In Stock | - | - | Gold | BOARD | Polyester | - | - | - | - | 0.31 inch | - | NOT SPECIFIED | Brass | 8000 | - | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-48-2021 | - | + 80 C | - | - 40 C | Through Hole | ONE | 1 | 75 °C | - | - | - | 26482021 A-41661-A02A501 0026482021 | Active | - | - | 5.48 | Details | Yes | Headers & Wire Housings 156 Bkwy 2 CKT | KK | 0.019859 oz | 250 V | Bulk | 41661 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 2 Position | - | Power, Wire-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 2 | - | 3.96 mm | compliant | 4.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | 0.128 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | 11.43 mm | 4.37 mm | Headers | Straight | - | - | - | - | 0.172 inch | - | - | 20u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87758-0008 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | - | - | NOT SPECIFIED | Tin | 6000 | - | - | MOLEX LLC | - | 87758-0008 | - | + 105 C | - | - 55 C | Through Hole | - | 2 | - | - | - | - | 0877580008 | Active | - | - | 5.77 | Details | Yes | - | Milli-Grid | 0.011182 oz | 125 V | Tray | 87758 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 8 | - | 2 mm | compliant | 2 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | 2 mm | - | - | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 10 mm | 2.6 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() M80-5S21042MC Harwin | In Stock | - | - | Gold | BOARD | Polyphenylene Sulfide (PPS) | LOCKING | - | JACKSCREW | - | 0.787 inch | - | NOT SPECIFIED | Brass | 13 | - | - | HARWIN PLC | GLASS FILLED POLYPHENYLENE SULPHIDE | M80-5S21042MC | - | + 125 C | - | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | 5.47 | Details | Yes | - | Datamate | - | - | - | J-Tek | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | 10 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 2 mm | 10 | - | 2.0066 mm | compliant | 3 A | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.238 inch | Pin (Male) | - | Black | 0.397 inch | - | - | RND PIN-SKT | 25 mΩ | 100000000 Ω | - | - | 0.079 inch | - | SURFACE MOUNT | - | - | - | 500 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.0016 N | - | - | - | BLACK | - | - | - | Straight | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | UL 94V-0 | ||
![]() 26-50-3129 Molex | In Stock | - | - | Tin | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | 300 | - | - | MOLEX LLC | - | 26-50-3129 | - | - | - | - | - | - | 1 | - | - | - | - | 26503129 A-41661-A12A102-2 0026503129 | Active | - | - | 5.77 | Details | Yes | - | KK | 0.113547 oz | 250 V | Bulk | 41661 | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 11 Position | - | - | 1 Row | - | KK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | - | 3.96 mm | unknown | 4.5 A | - | Solder Pin | - | - | - | - | NO | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 75102-0015 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 1.59 inch | - | NOT SPECIFIED | Tin | 525 | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 75102-0015 | - | + 105 C | - | - 40 C | Kinked Pin | ONE | 2 | 105 °C | -40 °C | - | - | 0751020015 | Active | - | - | 5.77 | Details | Yes | - | C-Grid | 0.081271 oz | 250 V | Bulk | 75102 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 32 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | Black | 0.09 inch | 3 A | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | PRESS FIT | - | 1500VAC V | 2.54 mm | 25 Cycles | - | - | RECTANGULAR | 6.672 N | 8.896 N | 0.1 inch | - | BLACK | 6.1 mm | 4.75 mm | Headers | Straight | - | - | - | - | 0.187 inch | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1061 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | - | - | 0.955 inch | - | GOLD (30) OVER NICKEL | Tin | 3520 | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-1061 | 79109 | + 105 C | - | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | - | 0791091061 | Active | - | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.022258 oz | 125 V | Tube | 79109 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 24 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | - | BLACK | - | - | Headers | Straight | - | - | - | - | - | 94V-0 | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-2070 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2400 | - | - | MOLEX LLC | - | 26-48-2070 | - | - | - | - | - | - | 1 | - | - | - | - | 26482070 A-41661-A07AE501 0026482070 | Active | - | - | 5.77 | Details | Yes | - | KK | 0.081836 oz | 250 V | Bulk | 41661 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 7 Position | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | unknown | 4.5 A | - | Solder Pin | - | - | - | - | NO | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-0128 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | 1890 | - | - | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 0015910128 | - | - | - | - | Details | - | - | C-Grid | 0.103035 oz | 250 V | Tube | 71308 | - | - | - | - | - | Breakaway | 12 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-1603 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | 2.99 inch | - | NOT SPECIFIED | Tin | 378 | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-1603 | 71308 | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | - | 15911603 A-71308-4260N 0015911603 | Active | - | Active | 5.73 | Details | Yes | - | C-Grid | 0.122224 oz | 250 V | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 60 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | - | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | Headers | Straight | - | - | - | - | - | 94V-0 | - | 30u inch | - | - | - | - | - | UL 94 V-0 |