- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87368-1825 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | - | 0.717 inch | GOLD (30) OVER NICKEL | Tin | 2320 | - | MOLEX LLC | NYLON | 87368-1825 | 87368 | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | - | 0873681825 | Active | Active | 5.65 | Details | Yes | Milli-Grid | 0.021059 oz | 125 V | Tube | 87368 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 18 Position | - | Board-to-Board | 2 Row | - | SIDE ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 18 | Right Angle | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.193 inch | Socket (Female) | 94V-0 | Black | - | 0.197 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | Right Angle | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1222 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | 1.824 inch | GOLD (15) OVER NICKEL | Tin | 1760 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-1222 | 79109 | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 125 °C | -55 °C | - | - | 0791091222 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.044339 oz | 125 V | Tube | 79109 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 46 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 46 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 90151-2160 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | - | - | - | - | - | 3 inch | TIN (40) OVER NICKEL | Tin | 875 | - | MOLEX LLC | GLASS FILLED POLYESTER | 90151-2160 | - | + 125 C | - | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | - | 0901512160 | Active | Active | 5.43 | Details | Yes | C-Grid | 0.177393 oz | 350 V | Tube | 90151 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 60 Position | - | Board-to-Board | 2 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | Vertical | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Socket (Female) | 94V-0 | Black | - | 0.335 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | SOLDER | - | 350VDC V | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | BLACK | - | 2.9 mm | - | Headers | Straight | 0.114 inch | - | 160u inch | - | - | - | - | - | - | ||
![]() 10065491-006TRLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | - | Polyester (PCT) | - | - | - | - | 10065491 | - | - | Phosphor Bronze | 400 | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Minitek | - | 200 V | Reel | Minitek | - | - | Solder | - | - | Stacking Header | 30 Position | Natural | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Beige | - | - | - | Gold | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.50 mm | - | - | Headers | Straight | - | - | - | - | - | 0.138 (3.500mm) | 30.0µin (0.76µm) | - | - | ||
![]() 59202-G38-19-142LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | - | Thermoplastic (TP) | - | - | - | - | 59202 | - | - | Copper Alloy | 100 | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | Minitek | - | 200 V | Bulk | Minitek | - | - | Solder | - | - | Unshrouded | 38 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | Gold | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.20 mm | - | - | Headers | Straight | - | - | - | 0.559 (14.200mm) | 0.685 (17.400mm) | 0.126 (3.200mm) | 30.0µin (0.76µm) | - | - | ||
![]() 22-28-9222 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | 375 | - | MOLEX LLC | GLASS FILLED NYLON | 22-28-9222 | - | - | - | - | - | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 42377-0232 0022289222 | Active | - | 5.77 | Details | Yes | KK | 0.064481 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | - | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | 0.135 inch | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-9133 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | - | - | - | 1.3 inch | GOLD (15) OVER NICKEL | Brass | 750 | - | MOLEX LLC | GLASS FILLED NYLON | 22-28-9133 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 42377-0258 0022289133 | Active | - | 5.77 | Details | Yes | KK | 0.039119 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 13 Position | - | - | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | - | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.16 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 8.23 mm | 3.43 mm | - | Headers | Right Angle | 0.135 inch | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 71308-1200 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | - | - | GOLD (15)/TIN (75) OVER NICKEL | Tin | 216 | - | MOLEX LLC | - | 71308-1200 | 71308 | + 105 C | - | - 40 C | - | - | 2 | - | - | - | - | 0713081200 | Active | - | 5.74 | Details | Yes | C-Grid | 0.239052 oz | 250 V | Tube | 71308 | e4/e3 | Yes | - | - | BOARD CONNECTOR | Breakaway | 100 Position | - | - | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 100 | - | 2.54 mm | compliant | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD (15)/TIN (75) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44474-1011 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE66 | Nylon | LOCKING MECH | COMPLIANT BOARDLOCK | - | - | - | 1.181 inch | TIN (100) OVER NICKEL | Tin | 440 | - | MOLEX LLC | NYLON | 44474-1011 | - | + 105 C | - | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444741011 | Not Recommended | - | 5.78 | Details | Yes | Mini-Fit HCS | 0.093159 oz | 600 V | Tray | 44474 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 10 Position | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-2 | Natural | NO | 0.55 inch | 10 A | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.138 inch | - | 100u inch | - | - | - | - | - | UL 94 V-2 | ||
![]() 44067-1402 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | LOCKING | - | LATCH | - | - | - | NOT SPECIFIED | Tin | 936 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 44067-1402 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | - | 0440671402 | Active | Active | 5.77 | Details | Yes | Micro-Fit 3.0 | 0.069560 oz | 250 V | Tray | 44067 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | - | Power | 2 Row | - | POLARIZATION AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 14 | Vertical | 3 mm | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.291 inch | MALE | 94V-0 | Black | - | 0.39 inch | - | - | - | - | - | 3 mm | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | 5.7824 N | - | - | BLACK | - | - | S0P14 | Headers | Straight | 0.158 inch | - | 15u inch | - | - | - | - | - | - | ||
![]() 44428-1405 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic | - | - | - | - | - | 1.102 inch | NOT SPECIFIED | Tin | 462 | - | MOLEX LLC | GLASS FILLED NYLON | 44428-1405 | 44428 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444281405 | Active | Active | 5.75 | Details | Yes | Micro-Fit 3.0 | 0.107480 oz | 600 V | Tray | 44428 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 14 Position | - | Board-to-Board | 2 Row | - | WITH TRAY PACKAGING | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 14 | Right Angle | 2.9972 mm | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.469 inch | MALE | 94V-0 | Black | NO | 0.686 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | - | - | Headers | Right Angle | 0.138 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 45219-0001 Molex | In Stock | - | - | - | CABLE | PBT-POLYESTER | Polyester | GUIDE SLOT | - | LOCKING | - | - | 0.772 inch | NOT SPECIFIED | NOT SPECIFIED | 8000 | - | MOLEX LLC | POLYESTER | 45219-0001 | - | - | - | - | - | - | 1 | - | - | - | - | 0452190001 452190001 | Active | - | 5.77 | Details | Yes | - | - | - | - | 45219 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Receptacle Housing | 6 Position | - | - | 1 Row | - | ROHS AND ELV COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 6 | - | - | compliant | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.252 inch | FEMALE | 94V-0 | Black | NO | 0.722 inch | - | - | SQ PIN-SKT | - | - | - | 0.118 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 44441-1005 Molex | 365 |
| - | - | - | POLYAMIDE | Nylon | - | - | - | No | - | - | NOT SPECIFIED | NOT SPECIFIED | 750 | - | MOLEX LLC | - | 44441-1005 | 44441 | + 75 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 0444411005 | Active | - | 1.77 | Details | Yes | Sabre | 0.139262 oz | - | Bulk | 44441 | - | Yes | - | - | RECTANGULAR POWER CONNECTOR | Receptacle Housing | 5 Position | Black | Power, Wire-to-Board, Wire-to-Wire | 1 Row | Receptacle | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.5 mm | 5 | - | - | compliant | 18 A | - | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-2 | Natural | NO | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 44472-1450 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE66 | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | - | TIN (100) OVER NICKEL | Tin | 540 | - | MOLEX LLC | NYLON | 44472-1450 | - | + 105 C | - | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444721450 | Not Recommended | - | 5.31 | Details | Yes | Mini-Fit HCS | 0.103282 oz | 600 V | Tray | 44472 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 14 Position | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.14 inch | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 45280-2052 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | LOCKING | HOLE .055-.063 | - | - | - | 1.457 inch | AU ON NI | Tin | 336 | - | MOLEX LLC | GLASS FILLED NYLON | 452802052 | 45280 | + 105 C | - | - 40 C | Mounting Peg | ONE | 2 | - | - | - | - | 0452802052 | Active | Active | 5.75 | Details | Yes | Micro-Fit 3.0 | 0.120637 oz | 600 V | Tray | 45280 | - | - | - | EAR99 | BOARD CONNECTOR | Power | 20 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3 mm | 20 | Vertical | 2.9972 mm | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.469 inch | Pin (Male) | - | Black | - | 0.457 inch | - | - | SQ PIN-SKT | - | - | 3 mm | 0.118 inch | - | PRESS FIT | - | - | 2.9972 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.118 inch | BLACK | - | 4.9 mm | - | Headers | Straight | 0.19 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 44914-7203 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | LOCKING | - | - | - | - | - | AU ON NI | Tin | 576 | - | MOLEX LLC | GLASS FILLED POLYESTER | 44914-7203 | 44914 | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | - | 0449147203 | Active | - | 5.76 | Details | Yes | Micro-Fit 3.0 | 0.102118 oz | 600 V | Tray | 44914 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 22 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3 mm | 22 | - | 2.9972 mm | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.29 inch | - | - | Black | - | 0.39 inch | - | - | - | - | - | 3 mm | 0.118 inch | - | PRESS FIT | POLARIZED HOUSING | - | 2.9972 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.118 inch | BLACK | - | - | - | Headers | Straight | 0.125 inch | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 46007-1104 Molex | In Stock | - | - | Tin | BOARD | GLASS FILLED POLYAMIDE46 | Nylon | - | - | - | - | - | - | TIN (35) | Tin | 250 | - | MOLEX LLC | - | 46007-1104 | 46007 | + 75 C | - | - 40 C | Through Hole | - | - | - | - | - | - | 0460071104 | Active | Active | 5.77 | Details | Yes | Sabre | 0.190021 oz | 600 V | Tray | 46007 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Power | 4 Position | - | Power | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.5 mm | 4 | Right Angle | - | compliant | 18 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (35) | - | - | - | - | - | - | 3.81 mm | - | Headers | Right Angle | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 46007-1303 Molex | In Stock | - | - | Tin | BOARD | GLASS FILLED POLYAMIDE46 | Nylon | - | - | - | - | - | - | TIN (35) | Tin | 385 | - | MOLEX LLC | - | 46007-1303 | 46007 | + 75 C | - | - 40 C | Through Hole | - | - | - | - | - | - | 0460071303 | Active | Active | 5.77 | Details | Yes | Sabre | 0.150479 oz | 600 V | - | 46007 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Power | 3 Position | - | Power | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.5 mm | 3 | Right Angle | - | compliant | 18 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (35) | - | - | - | - | - | - | 5.33 mm | - | Headers | Right Angle | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44769-1803 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED POLYAMIDE | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | 1.299 inch | NOT SPECIFIED | Tin | 900 | - | MOLEX LLC | GLASS FILLED NYLON | 44769-1803 | - | + 105 C | - | - 40 C | Press Fit | ONE | 2 | 105 °C | -40 °C | - | - | 0447691803 | Active | Active | 5.24 | Details | Yes | Micro-Fit 3.0 | 0.115205 oz | 250 V | Tray | 44769 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 18 Position | - | Board-to-Board | 2 Row | - | ROHS AND ELV COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 18 | Vertical | 2.9972 mm | compliant | 8.5 A | CSA,TUV,UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.331 inch | Socket (Female) | 94V-0 | Black | NO | 0.535 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | - | - | Headers | Straight | 0.134 inch | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 46007-1305 Molex | In Stock | - | - | Tin | BOARD | GLASS FILLED POLYAMIDE46 | Nylon | - | - | - | - | - | - | TIN (35) | Tin | 245 | - | MOLEX LLC | - | 46007-1305 | 46007 | + 75 C | - | - 40 C | Through Hole | - | - | - | - | - | - | 0460071305 | Active | Active | 5.77 | Details | Yes | Sabre | 0.229739 oz | 600 V | - | 46007 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | 5 Position | - | Power, Wire-to-Board | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.5 mm | 5 | Right Angle | - | unknown | 18 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (35) | - | - | - | - | - | - | 3.81 mm | - | Headers | Right Angle | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 |