- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Mounting Option 2 | Approvals | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Rated Current | Termination Post Length | Current Rating (Max) | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Contact Arrangement | Source Url Status Check Date | Product | Mounting Angle | Cross Section Area | Terminal Length | Contact Mating Length | Flammability | Product Length (mm) | Diameter | Height | Length | Width | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59202-G38-15P144LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Gold | - | Surface Mount | - | Thermoplastic (TP) | - | - | - | - | - | 59202 | - | - | - | Copper Alloy | - | - | 15 | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | Minitek | - | - | 200 V | Tube | Minitek | - | - | Solder | - | - | Unshrouded | - | 30 Position | - | - | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | 0.567 (14.401mm) | 0.685 (17.400mm) | 0.118 (3.000mm) | 30.0µin (0.76µm) | - | - | - | - | ||
![]() 71973-0326 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | - | 2.595 inch | - | NOT SPECIFIED | Tin | - | - | 384 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71973-0326 | 71973 | + 105 C | - | - 40 C | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730326 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | C-Grid | 0.180673 oz | - | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | - | 52 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 52 | Right Angle | - | 2.54 mm | - | - | compliant | 2 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | Socket (Female) | 94V-0 | - | - | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | 3.05 mm | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.12 inch | - | 94V-0 | - | - | - | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 44130-0003 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | DETENT | - | SPLIT BOARD LOCK | LOCKING | - | - | 0.709 inch | - | NOT SPECIFIED | Brass | - | - | 2720 | - | MOLEX LLC | NYLON | - | - | 44130-0003 | - | - | - | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0441300003 441300003 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | Mini-Fit Jr. | - | - | 600 V | - | 44130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | - | 8 Position | - | - | - | - | 2 Row | - | FIRST MAKE LAST BREAK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 8 | - | - | 4.2 mm | - | - | compliant | - | - | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | - | 5557 | 0.396 inch | Pin (Male) | 94V-0 | Black | - | - | 0.76 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 5.5 mm | - | RECEPTACLE | - | SOLDER | - | - | - | 2200VAC V | - | 75 Cycles | - | - | - | - | 15.1232 N | .5004 N | - | BLACK | - | - | - | - | - | - | - | - | S0P8 | - | Headers | Right Angle | - | 0.14 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 71308-0584 Molex | In Stock | - | - | - | - | Gold | Surface Mount | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | GOLD (15)/TIN (75) OVER NICKEL | Phosphor Bronze | - | - | 270 | - | MOLEX LLC | - | - | - | 71308-0584 | 71308 | - | - | - | - | - | - | 2 | - | - | - | - | - | 0713080584 713080584 | Active | - | - | - | - | 5.74 | Details | - | - | - | C-Grid | - | - | 250 V | Reel | 71308 | e4/e3 | - | Solder | - | Male Pin | Breakaway | - | 84 | - | - | Black | - | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 84 | - | - | 2.54 mm | - | - | unknown | 3 A | - | - | Solder | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | GOLD (15)/TIN (75) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 6.096 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43915-1411 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | MX | 784 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 439151411 0439151411 | - | - | - | - | Active | - | Details | - | - | - | Mini-Fit Sr. | 0.512742 oz | - | 600 V | - | 43915 | - | - | - | - | - | - | - | 6 Position | - | - | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Vertical | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 26-63-4032 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | LOCKING | - | - | FRICTION LOCK | - | - | 0.462 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 7200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 26-63-4032 | - | - | - | - | Through Hole | ONE | - | 1 | - | 75 °C | - | - | ROHS COMPLIANT | 0026634032 26634032 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 41791 | - | Yes | - | EAR99 | BOARD CONNECTOR | Locking | - | 3 Position | - | - | - | - | 1 Row | - | FRICTION LOCK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 3 | - | - | 3.96 mm | - | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.394 inch | Pin (Male) | 94V-0 | - | - | - | 0.446 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | 25 Cycles | - | - | - | RECTANGULAR | - | - | - | WHITE | 11.43 mm | - | 3.56 mm | - | - | - | - | - | - | - | Headers | Straight | - | 0.14 inch | - | - | - | - | - | - | - | 20u inch | - | - | - | - | - | - | - | - | ||
![]() 22-28-4151 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | Nylon | - | - | - | - | - | - | 1.5 inch | Straight | NOT SPECIFIED | Tin | 10(mohm) | US | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | Unlatched | ACTIVE (Last Updated: 2 years ago) | 22-28-4151 | 42375 | - | Molex | - | Through Hole | ONE | 1 | 1 | -40C to 80C | 75 °C | - | Box | - | 22284151 A-42375-0120 0022284151 | Active | 2.54(mm) | - | 2.49(mm) | Active | 0.87 | Details | Yes | - | Solder | KK | 0.037990 oz | 500V | 500 V | Bulk | 42375 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | - | 15 Position | 75 °C | 0 °C | Black | - | 1 Row | HDR | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 15 | Vertical | - | 2.54 mm | - | - | compliant | 4 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | 15(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 3.05 mm | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | 15 | SOLDER | Tin | - | - | 1500VAC V | - | 25 Cycles | - | - | 250.25 kV | RECTANGULAR | - | - | - | - | 8.13 mm | - | 3.05 mm | 4/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | 0.12 inch | 8.128 mm | - | 38.1(mm) | - | 2.29 mm | 38.1 mm | 2.49 mm | - | - | - | - | - | - | 10.42(mm) | UL 94 V-0 | Lead Free | ||
![]() 78787-0654 Molex | In Stock | - | - | 13 Weeks | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | MOLEX LLC | - | - | - | 78787-0654 | - | + 105 C | - | 0 C | Through Hole | - | - | - | - | - | - | - | - | 787870654 0787870654 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.006102 oz | - | 125 VAC/DC | - | 78787 | - | - | - | - | - | Receptacle | - | 6 Position | - | - | - | Board-to-Board, Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | - | - | compliant | 1 A | - | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-1288 Molex | In Stock | - | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 810 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015911288 15911288 | - | - | - | - | - | - | Details | - | - | - | C-Grid | - | - | - | Reel | 71308 | - | - | Solder | - | Male Pin | Breakaway | - | 28 | - | - | Black | - | 2 | Male | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | 6.096 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71973-1108 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | - | 1.058 inch | - | GOLD (30) OVER NICKEL (50) | Tin | - | - | 960 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 71973-1108 | 71973 | + 105 C | - | - 40 C | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731108 | Active | - | - | - | Active | 5.74 | Details | Yes | - | - | C-Grid | 0.069349 oz | - | 250 V | Tube | 71973 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | - | 16 Position | - | - | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | Right Angle | - | 2.54 mm | - | - | compliant | 2 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | Black | - | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | TIN (75) OVER NICKEL (50) | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | 3.05 mm | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.12 inch | - | 94V-0 | - | - | - | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 51353-3401 Molex | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | - | 1.472 inch | - | - | - | - | - | 100 | - | MOLEX LLC | NYLON | - | - | 51353-3401 | 51353 | - | - | - | - | - | - | 2 | - | 85 °C | -25 °C | - | - | 0513533401 513533401 | Active | - | - | - | - | 5.75 | Details | Yes | - | - | MicroClasp | - | - | - | - | 51353 | - | - | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | - | - | - | - | - | Wire-to-Board | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | compliant | - | - | UL | - | COMMERCIAL | - | - | - | - | 0.402 inch | FEMALE | - | - | - | - | 0.429 inch | - | - | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.197 inch | - | - | - | - | - | - | - | - | - | - | 2012-07-27 00:00:00 | Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90120-0932 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | 1.2 inch | - | NOT SPECIFIED | Brass | - | - | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90120-0932 | - | + 125 C | - | - 55 C | Through Hole | ONE | - | 1 | - | 125 °C | -55 °C | - | LEAD FREE | 0901200932 | Active | - | - | - | - | 5.74 | Details | Yes | - | - | C-Grid | 0.024339 oz | - | 350 VAC/DC | Tray | 90120 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | - | 12 Position | - | - | - | - | 1 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | - | - | 2.54 mm | - | - | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | Pin (Male) | 94V-0 | Black | - | - | 0.098 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 350VDC V | - | - | - | Gold (Au) | - | RECTANGULAR | .973 N | .1946 N | - | BLACK | 6.75 mm | - | 2.9 mm | - | - | - | - | - | - | - | Headers | Straight | - | 0.114 inch | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-1660 Molex | In Stock | - | - | - | - | Gold | Surface Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Tin | - | US | 324 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0015911660 | - | - | - | - | - | - | Details | - | - | - | C-Grid | 0.567417 oz | - | 250 V | Reel | 71308 | - | - | Solder | - | Male Pin | Breakaway | - | 66 Position | - | - | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | 3 A | - | - | Solder | - | - | 66 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | 66 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 8.128 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 43045-1622 Molex | In Stock | - | - | - | - | Gold | - | BOARD | LIQUID CRYSTAL POLYMER | Thermoplastic | - | - | SOLDERABLE RETENTION CLIPS | - | - | - | 1.088 inch | - | AU ON NI | Tin | - | - | 792 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-1622 | - | + 105 C | - | - 40 C | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0430451622 | Active | - | 3mm | - | Active | 1.58 | Details | Yes | Micro-Fit 3.0 Vertical Header, 3.00mm Pitch, Dual Row, Circuits, with PCB Polarizing Peg, Tin, Glow-Wire Capable, Black | - | Micro-Fit 3.0 | 0.091642 oz | - | 600 V | Tray | 43045 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | - | 16 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 16 | Right Angle | - | 2.9972 mm | - | - | compliant | 8.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | Pin (Male) | 94V-0 | Black | - | NO | 0.48 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 11.5648 N | 3.0024 N | 0.118 inch | BLACK | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.125 inch | - | 94V-0 | - | - | - | - | - | 15u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 87833-0441 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | GUIDE SLOT | - | - | LOCKING | - | - | 0.262 inch | - | NOT SPECIFIED | Tin | - | - | 2400 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87833-0441 | 87833 | + 105 C | - | - 55 C | Through Hole | ONE | - | 2 | - | 105 °C | -55 °C | - | - | 0878330441 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.009171 oz | - | 125 V | Tube | 87833 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | - | 4 Position | - | - | - | Signal | 2 Row | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 4 | Right Angle | - | 2 mm | - | - | compliant | 2 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | Pin (Male) | 94V-0 | Black | - | - | 0.331 inch | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | CTR W/GUIDE SLOTS | 1400VAC V | 2.0066 mm | 100 Cycles | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.6 mm | - | 2.16 mm | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.085 inch | - | 94V-0 | - | - | - | - | - | 15u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 26-48-2120 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Polyester | - | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | PR | 300 | - | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 26-48-2120 | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | - | 26482120 A-41661-A12AE501 0026482120 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.134676 oz | - | 250 V | Bulk | 41661 | - | Yes | Solder | - | Male Pin | Breakaway | - | 12 Position | 50 °C | 0 °C | Black | - | 1 Row | Male | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | Vertical | - | 3.96 mm | 7.62 mm | - | unknown | 4.5 A | - | - | Solder Pin | - | - | 12 | - | NO | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | 10 mΩ | - | - | - | - | - | 12 | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.99 mm | - | 4.37 mm | - | - | - | - | - | - | - | Headers | Straight | - | - | 14.986 mm | - | - | - | - | 47.5 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 71308-8010 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | TIN (150) OVER NICKEL | Tin | - | - | 2268 | - | MOLEX LLC | - | - | - | 713088010 | 71308 | + 105 C | - | - 40 C | - | - | - | 2 | - | - | - | - | - | 0713088010 | Active | - | - | - | - | 5.74 | Details | Yes | - | - | C-Grid | 0.024268 oz | - | 250 V | Tube | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | - | 10 Position | - | - | - | - | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | - | 2.54 mm | - | - | compliant | 3 A | - | - | Solder | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (150) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 43693-0024 Molex | In Stock | - | - | - | - | Gold | - | BOARD | POLYAMIDE66 | Nylon | LOCKING | - | - | - | - | - | 1.087 inch | - | NOT SPECIFIED | Brass | - | - | 440 | - | MOLEX LLC | NYLON | - | - | 43693-0024 | - | - | - | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0436930024 436930024 | Active | - | - | - | - | 5.78 | Details | Yes | - | - | Mini-Fit BMI | - | - | - | - | 43693 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | - | 10 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | - | - | 4.191 mm | - | - | compliant | - | - | CSA,TUV,UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | MALE | 94V-0 | Natural | - | NO | 0.551 inch | 7 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | - | SOLDER | - | - | POLARIZED HOUSING | 1500VAC V | 4.191 mm | 30 Cycles | - | - | - | RECTANGULAR | 15.1232 N | 1.0008 N | 0.165 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 0.321 inch | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | 8520126 2878-B-A(P909)B 0008520126 08-52-0126 | - | - | - | - | - | - | Details | - | - | - | KK | 0.005820 oz | - | 250 V | Reel | 2878 | - | - | - | - | - | Terminals | - | - | - | - | - | Power, Signal | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43045-1437 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | COPPER | - | - | MIL | - | - | - | NOT SPECIFIED | Brass | - | - | 1400 | - | HABIA CABLE AB | HFI140 | - | - | 43045-1437 | - | - | - | - | - | - | - | 2 | - | 120 °C | -30 °C | - | HALOGEN FREE | 0430451437 430451437 | Active | - | - | - | - | 5.57 | Details | Yes | - | - | Micro-Fit 3.0 | - | - | 600 V | Reel | 43045 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 0.011 Ω | 14 Position | - | - | - | SEAGUARD PRODUCT, DEFENCE, HABIATRON AND RAILGUARD | 2 Row | - | FLAME RESISTANT, LOW SMOKE GENERATION, STANDARD: DEF STAN 61-12 PART 18 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 14 | - | NO | 3 mm | - | STRANDED | compliant | 5 A | 1 | - | Solder | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 14 AWG | - | 3 mm | - | - | - | SURFACE MOUNT | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | 600 V | 37X0.250 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | Headers | Straight | 2 mm2 | - | - | - | - | 2.25 mm | - | - | - | - | - | - | - | - | - | - | - | - |