- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Torque-Screw | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Row Spacing | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Mating Post Length | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Termination Post Length | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53261-7003 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | 532617003 0532617003 | 1.25mm | Active | Details | - | PicoBlade | 0.004894 oz | - | - | 125 VAC/DC | - | Cut Tape | 53261 | - | - | Shrouded | 3 Position | - | Signal, Wire-to-Board | 1 Row | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1 A | - | - | Solder | - | - | - | 3 | - | Pin (Male) | Natural | - | 100 MOhms | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 171974-0110 Molex | 7 |
| - | Gold | Through Hole, Right Angle | Circular | Thermoplastic (TP) | 171974 | Gold | 0.240 (6.10mm) | Phosphor Bronze | - | - | 19 | - | Liquid Crystal Polymer (LCP) | - | - | + 105 C | Molex | - 40 C | - | Bulk | - | - | Active | Details | - | SL | - | - | - | 250 V | -40°C ~ 105°C | Tube | 171974 | Solder | Header | - | 10 Position | - | Wire-to-Board | 1 Row | Latch Holder | Male Pin | 3A | 2.54 mm | Right Angle | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 3 A | 0.100 (2.54mm) | Black | Solder Pin | - | 0.130 (3.30mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | - | Right Angle | Polarizing Key | - | 15.0µin (0.38µm) | 78.7µin (2.00µm) | UL94 V-0 | - | ||
![]() 53261-7006 Molex | In Stock |
| - | Gold | - | - | Polyamide (PA) | - | - | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 532617006 0532617006 | 1.25mm | Active | Details | - | PicoBlade | 0.007009 oz | - | - | 125 VAC/DC | - | Cut Tape | 53261 | - | - | Shrouded | 6 Position | - | Signal, Wire-to-Board | 1 Row | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1 A | - | - | Solder | - | - | - | - | - | Pin (Male) | Natural | - | 100 MOhms | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 1112640 Phoenix Contact | 49 |
| - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 16A | 16 A | 50 | - | - | - | - | + 100 C | Phoenix Contact | - 40 C | Through Hole | Bulk | - | - | Active | Details | - | - | - | 320 V | 300 V | - | -40°C ~ 105°C | - | COMBICON ICC | - | - | Unshrouded | 4 Position | Yellow | - | - | - | - | - | 3.5 mm | - | - | 0.882 (22.40mm) | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 0.138 (3.50mm) | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | - | ||
![]() 213226-1170 Molex | 32 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261170 02132261170 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 11 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0330 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260330 02132260330 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 3 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0830 Molex | 12 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260830 02132260830 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 V | - | Reel | 213226 | - | - | Receptacle | 8 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1311 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261311 02132261311 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 13 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0871 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260871 02132260871 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 8 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0430 Molex | 12 |
| - | Gold | Surface Mount, Right Angle | - | Polyamide (PA) | 213226 | Gold | - | Copper Alloy | - | - | 1000 | - | Polyamide (PA), Nylon | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260430 02132260430 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | -40°C ~ 105°C | Cut Tape | 213226 | Solder | Receptacle | Receptacle | 4 Position | - | Signal, Wire-to-Board | 1 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | - | 0.252 (6.40mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | - | - | Tin | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Pick and Place, Solder Retention | - | 15.0µin (0.38µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213226-1270 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261270 02132261270 | - | Active | - | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 12 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1070 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261070 02132261070 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 10 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0631 Molex | 32 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260631 02132260631 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 6 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1211 Molex | 41 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261211 02132261211 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 V | - | Reel | 213226 | - | - | Receptacle | 12 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1071 Molex | 32 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261071 02132261071 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 V | - | Reel | 213226 | - | - | Receptacle | 10 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0970 Molex | 41 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260970 02132260970 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 9 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-0971 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132260971 02132260971 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 9 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1011 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261011 02132261011 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 10 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 93849-3612 Molex | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | 72 | Female | - | - | - | - | - | - | Panel Mount | - | 938493612 0938493612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 36 Position | - | - | 6 Row | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | UL 94 HB | ||
![]() 213226-1171 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | - | - | 1000 | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261171 02132261171 | - | Active | Details | - | CLIK-Mate | - | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 11 Position | - | - | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 |