- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Row Spacing | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213226-1470 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213226 | - | - | Copper Alloy | 1000 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132261470 02132261470 | - | Active | Details | CLIK-Mate | 100 VAC/DC | - | Reel | 213226 | - | - | Receptacle | 14 Position | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | Socket (Female) | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 53398-1167 Molex | In Stock | - | - | Tin | - | - | Nylon | - | - | - | Tin | 1000 | - | Male | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 533981167 0533981167 | - | - | Details | - | 125 V | - | Reel | - | - | - | - | 11 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | 1 A | - | - | Solder | - | - | - | - | Pin (Male) | Natural | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 500798025 0500798025 50079-8025 | - | - | Details | PicoBlade | - | - | Reel | 50079 | - | - | Terminals | - | Signal, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | 28 AWG to 26 AWG | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 501876-2044 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | Tin | 75 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | Active | - | iGrid | 250 VAC/DC | - | Tray | 501876 | - | - | - | 20 Position | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501876-4042 Molex | 12 |
| - | - | - | - | - | 501876 | - | - | Tin | 40 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | Active | - | iGrid | 250 VAC/DC | - | Tray | 501876 | - | - | - | 40 Position | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501876-4041 Molex | 49 |
| - | - | - | - | - | 501876 | - | - | Tin | 40 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | Active | Details | iGrid | 250 VAC/DC | - | Tray | 501876 | - | - | - | 40 Position | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-2002 Molex | 31600 | - | - | - | - | - | - | 501646 | - | - | - | 200 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | Active | Details | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 160013-6603 Molex | In Stock | - | - | - | - | - | - | 160013 | - | - | Tin | 675 | - | - | - | - | - | + 85 C | Molex | - 40 C | - | Tube | - | - | Active | - | stAK50h | 500 VDC | - | Tube | 160013 | - | - | - | 28 Position | - | 5 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 160013-6601 Molex | 365 |
| - | - | Through Hole, Right Angle | Rectangular | - | 160013 | Tin | - | Tin | 675 | - | - | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | + 85 C | Molex | - 40 C | - | Tube | - | - | Active | - | stAK50h | 500 VDC | -40°C ~ 85°C | - | 160013 | Solder | Header | Shrouded | 28 Position | Automotive | 5 Row | - | Latch Holder | Male Blade | - | - | - | 0.902 (22.90mm) | Board to Cable/Wire | All | - | - | Gray | - | - | 0.098 (2.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | - | - | - | UL94 HB | - | ||
![]() 501646-4006 Molex | In Stock | - | - | - | - | - | - | 501646 | - | - | - | 2400 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | Active | Details | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501876-4046 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | Tin | 40 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | Discontinued at Digi-Key | - | iGrid | 250 VAC/DC | - | Tray | 501876 | - | - | - | 40 Position | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 160013-6602 Molex | 2025 |
| - | - | - | - | - | 160013 | - | - | Tin | 675 | - | - | - | - | - | + 85 C | Molex | - 40 C | - | Tube | - | - | Active | - | stAK50h | 500 VDC | - | Tube | 160013 | - | - | - | 28 Position | - | 5 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 501876-2846 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | Tin | 50 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | Discontinued at Digi-Key | - | iGrid | 250 VAC/DC | - | Tray | 501876 | - | - | - | 28 Position | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 503159-1501 Molex | 49 |
| - | - | - | - | - | 503159 | - | - | - | 90 | - | - | - | - | - | - | Molex | - | - | Tray | 5031591501 05031591501 | - | Active | Details | CLIK-Mate | - | - | Tray | 503159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501646-2801 Molex | In Stock | - | - | - | - | - | - | 501646 | - | - | - | 200 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | Active | Details | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-2006 Molex | 32 |
| - | - | - | - | - | 501646 | - | - | - | 200 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | Active | Details | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-2367198-1 TE Connectivity | 13489 |
| - | - | - | - | Thermoplastic (TP) | - | - | - | - | 25600 | AMP 2367199-1 Wire to Board Pin Contact | Female | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | 1mm | - | - | - | - | - | - | - | - | - | Receptacle Housing | 11 Position | Wire-to-Board | 1 Row | Plug, Receptacle | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2367196-4 TE Connectivity | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 2100 | - | - | - | Unlatched | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded | 14 Position | Wire-to-Board | 1 Row | - | - | - | - | 1 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | Headers | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 5-2367196-2 TE Connectivity | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 2100 | - | - | - | Unlatched | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | Shrouded | 12 Position | Wire-to-Board | 1 Row | - | - | - | - | 1 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | Headers | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 5-2367196-1 TE Connectivity | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 2100 | - | - | - | Unlatched | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | Shrouded | 11 Position | Wire-to-Board | 1 Row | - | - | - | - | 1 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | Headers | - | - | - | - | - | - | UL 94 V-0 |