- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Packaging | Series | Type | Number of Positions | Applications | Number of Rows | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Insulation Resistance | Row Spacing | Accessory Type | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | Cable Exit Angle | Connector Shell Size | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-S08-08ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 36 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 16 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 4 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-17LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 34 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 207584-0121 Molex | 43 |
| - | - | Polybutylene Terephthalate (PBT) | 207584 | - | 720 | - | - | Receptacle | - | Molex | - | PCB Mount | Bulk | 2075840121 32075840121 | Active | Details | Mini50 | - | - | 207584 | MINI50 Connector Assembly | 12 Position | - | 2 Row | - | - | Solder | - | Black | - | - | - | - | - | Wire Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-20LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 40 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 46 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 4 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-07ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 41 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 14 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-11LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 22 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-15LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 30 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-24ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 48 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 46 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-22ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 13 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 44 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-02LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 500 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 4 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-17LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 34 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 46 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-07LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 200 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | - | - | Unshrouded | 14 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-24ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 48 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 77313-495A06LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | Thermoplastic (TP) | - | Phosphor Bronze | 6120 | - | - | - | + 130 C | - | - 65 C | Through Hole | - | - | - | Details | - | - | Reel | - | Unshrouded Header | 6 Position | Board-to-Board | 2 Row | 2.54 mm | 3 A | Solder Pin | - | Black | - | 2.54 mm | - | 8.9 mm | 3.6 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-15ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | - | Copper Alloy | 19 | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | 200 V | Tube | - | Unshrouded | 30 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() G125-9712002 Harwin | 53 | - | - | - | - | - | - | 1 | Harwin Gecko-SL G125 Series G125-MH12005M4P R/A Plug Housing Connectors | Gecko Series | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | - | Active | Details | Gecko-SL | - | Bulk | G125 | Backshells | 20 | - | 2 Row | 1.25 mm | - | - | Pin (Male) | - | - | - | Backshell | - | - | Wire Housings | - | - | 90° | - | - | ||
![]() 1-2381626-0 TE Connectivity | In Stock | - | - | Tin | Liquid Crystal Polymer (LCP) | - | Brass | 900 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 10 Position | Wire-to-Board | 1 Row | 1.5 mm | - | Solder Pin | Pin (Male) | Natural | - | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 |