- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Board contact surface | Body Length | Body Orientation | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Flammability | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70541-0004 Molex | 7899 | - | - | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | LOCKING MECH | SPLIT BOARD LOCK | - | Tin | 0.788 inch | Straight | High temperature resistant thermoplastic | Soldering | Tin | TIN (150) OVER NICKEL (50) | Tin | 15(mohm) | 1pc(s) | - | 2.54mm | Black | 1 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 705410004 | 70541-0004 | 70541 | - | +105°C | + 105 C | Molex | -40°C | - 40 C | Through Hole | 1 | 3A | 3A | 250V | ONE | 1 | 1 | -40C to 105C | 105 °C | -40 °C | Tube | ROHS COMPLIANT | Tube | 0705410004 | Active | 2.54(mm) | 6.6(mm) | Active | 1.15 | Details | Yes | Headers & Wire Housings SL Vrt Latch Hdr /Sp r /Split Pg Tin 5Ckt | - | Solder | 5 | SL | 0.037496 oz | 250V | 250 V | - | Tube | 70541 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 5 Position | - | Signal, Wire-to-Board | 1 Row | HDR | TIN | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 5 | Vertical | - | 2.54 mm | - | - | - | compliant | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 1 | 5(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Pin (Male) | 94V-0 | Black | 0.465 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 600VAC V | - | 25 Cycles | - | TIN (150) OVER NICKEL (50) | RECTANGULAR | 2.0016 N | .3058 N | - | BLACK | - | 3.3 mm | 3/Contact(A) | Headers | Straight | + locking mechanism | 0.13 inch | - | 94V-0 | - | 150u inch | - | - | 11.43(mm) | - | UL 94 V-0 | ||
![]() 26-50-3209 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | - | Polyester | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | PR | - | - | 300 | - | MOLEX LLC | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | 26-50-3209 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 26503209 A-41661-A20A102-2 0026503209 | Active | - | - | - | 5.77 | Details | Yes | - | - | - | - | KK | 0.206847 oz | - | 250 V | - | Bulk | 41661 | - | Yes | Solder | - | Male Pin | Breakaway | 19 Position | Black | - | 1 Row | Male | KK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 20 | Vertical | - | 3.96 mm | - | - | 19 | unknown | 4.5 A | - | - | - | Solder Pin | - | - | - | - | 19 | - | - | NO | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | 19 | SOLDER | Tin | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | 4.37 mm | - | Headers | Straight | - | - | 11.43 mm | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8500183 7258-(P909) 0008500183 08-50-0183 | - | - | - | - | - | Details | - | - | - | - | - | KK | 0.062788 oz | - | 250 V | - | Reel | 7258 | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 26 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90152-2334 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | 1.7 inch | - | - | - | - | - | Tin | - | - | - | - | - | 936 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 90152-2334 | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | ONE | - | 2 | - | - | - | - | - | - | 0901522334 | Active | - | - | Active | 5.73 | Details | Yes | - | - | - | - | C-Grid | 0.122260 oz | - | 350 V | - | Tube | 90152 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 34 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 34 | Right Angle | - | 2.54 mm | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | 2 | - | - | RECTANGULAR | - | 0.23 inch | Socket (Female) | - | Black | - | - | SQ PIN-SKT | - | - | - | 2.54 mm | .100 inch | - | - | SOLDER | - | - | - | 7.62 mm | - | - | - | RECTANGULAR | - | - | - | BLACK | - | 2.9 mm | - | Headers | Right Angle | - | 0.114 inch | - | - | - | 40u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | 0503978000 50397-8000 | - | - | - | - | - | Details | - | - | - | - | - | CP-3.3 CP-2.5 | 0.003161 oz | - | 250 V | - | Reel | 50397 | - | - | - | - | - | Terminals | - | - | Signal, Wire-to-Wire | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | 1721601803 172160-1803 | - | - | - | - | - | Details | - | - | - | - | - | KK | 0.005079 oz | - | - | - | Bulk | 172160 | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-6104 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | - | - | - | 6000 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 22-28-6104 | - | - | - | - | - | - | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | - | 22286104 42376-0080 0022286104 | Active | - | - | Active | 5.77 | Details | Yes | - | - | - | - | KK | 0.027443 oz | - | 500 V | - | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Right Angle | - | 2.54 mm | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-1760 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | US | - | - | 270 | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015911760 | - | - | - | - | - | Details | - | - | - | - | - | C-Grid | 0.653239 oz | - | 250 V | - | Reel | 71308 | - | - | Solder | - | Male Pin | Breakaway | 76 Position | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | 76 | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | 76 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 8.128 mm | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90814-0724 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Nylon | LOCKING | PEG | - | - | - | - | - | - | - | TIN (120) | Brass | - | - | - | - | - | 1200 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | - | 90814-0724 | 90814 | - | - | + 105 C | - | - | - 40 C | SMD/SMT | - | - | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | - | 0908140724 | Active | - | - | - | 5.45 | Details | Yes | - | - | - | - | Picoflex | 0.039860 oz | - | 250 VAC/DC | - | Reel | 90814 | - | Yes | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 24 Position | - | - | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 24 | - | - | 1.27 mm | - | - | - | compliant | 2.4 A | - | - | UL | Solder | COMMERCIAL | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BEIGE | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-7142 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | - | - | - | - | - | 6000 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 22-28-7142 | - | - | - | - | - | - | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | - | 22287142 42376-0259 0022287142 | Active | - | - | Active | 5.77 | Details | Yes | - | - | - | - | KK | 0.039718 oz | - | 500 V | - | Bulk | 42376 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 14 | Right Angle | - | 2.54 mm | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | 94V-0 | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 71973-1105 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | 0.758 inch | - | - | - | - | NOT SPECIFIED | Tin | - | - | - | - | - | 1344 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 71973-1105 | 71973 | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | - | 0719731105 | Active | - | - | Active | 5.76 | Details | Yes | - | - | - | - | C-Grid | 0.065786 oz | - | 250 V | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 10 Position | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Right Angle | - | 2.54 mm | - | - | - | compliant | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.12 inch | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 09-48-2033 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | FRICTION LOCK | - | 0.464 inch | Straight | - | - | - | TIN (100) | Brass | 6(mohm) | - | - | - | - | 2079 | - | MOLEX LLC | - | POLYESTER | - | - | - | 09-48-2033 | - | - | - | + 80 C | Molex | - | - 40 C | Through Hole | - | - | - | - | ONE | 1 | 1 | 0C to 50C | 75 °C | - | Bulk | - | - | 9482033 | Active | 3.96(mm) | 11.92(mm) | Active | 1.75 | Details | Yes | - | - | Solder | - | KK | 0.002074 oz | 250VDC/250VAC | - | - | Tray | 41815 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle | 3 Position | - | - | 1 Row | RCP | KK, TOP ENTRY, STACKED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 3 | - | - | 3.96 mm | - | - | - | compliant | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | 3(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | Socket (Female) | 94V-0 | White | 0.449 inch | 5 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 3.175 mm | 25 Cycles | - | Bright Tin (Sn) | RECTANGULAR | 9.7856 N | 3.753 N | - | NATURAL | - | 3.05 mm | 5/Contact(A) | Headers | Straight | - | 0.12 inch | - | - | 11.79(mm) | - | - | - | 11.4(mm) | - | - | ||
![]() 42820-5214 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | MX | - | - | 200 | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 428205214 0428205214 | - | - | - | Active | - | Details | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040, 8536695050, 8536695050/8536694040 | - | - | Mini-Fit Sr. | 0.539939 oz | - | 600 V | - | - | 42820 | - | - | - | - | - | Shrouded | 5 Position | - | Power, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Right Angle | - | - | - | - | - | - | 50 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 41791-0894 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 3600 | - | MOLEX LLC | - | - | - | - | - | 41791-0894 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | - | - | - | ROHS COMPLIANT | - | 0417910894 417910894 | Active | - | - | - | 5.77 | Details | Yes | - | - | - | - | KK | - | - | - | - | - | 41791 | e3 | - | - | - | BOARD CONNECTOR | Pin Strip | 4 Position | - | - | 1 Row | - | FRICTION LOCK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2 mm | 4 | - | - | 3.96 mm | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71973-1121 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | 2.358 inch | - | - | - | - | NOT SPECIFIED | Tin | - | - | - | - | - | 432 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 71973-1121 | 71973 | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | - | 0719731121 | Active | - | - | Active | 5.75 | Details | Yes | - | - | - | - | C-Grid | 0.174677 oz | - | 250 V | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 42 Position | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 42 | Right Angle | - | 2.54 mm | - | - | - | compliant | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.12 inch | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-2102 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | 1.558 inch | - | - | - | - | GOLD | Brass | - | - | - | - | - | 200 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 26-48-2102 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | - | 26482102 41662-A10A501 0026482102 | Active | - | - | Active | 2.35 | Details | Yes | Headers & Wire Housings R/A B/A HDR 10 GOLD SQUARE PIN | - | - | - | KK | 0.135029 oz | - | 250 V | - | Bulk | 41662 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 10 | Right Angle | - | 3.96 mm | - | - | - | compliant | 7 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | Pin (Male) | 94V-0 | Black | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 14.55 mm | 4.67 mm | - | Headers | Right Angle | - | 0.184 inch | - | 94V-0 | - | 20u inch | - | - | - | - | UL 94 V-0 | ||
![]() 87381-2273 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | Tin | - | - | - | - | - | 24 | - | MOLEX LLC | - | - | - | - | - | 87381-2273 | 87381 | - | - | + 105 C | - | - | - 55 C | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 0873812273 | Active | - | - | Active | 5.64 | Details | Yes | - | - | - | - | Milli-Grid | 0.020529 oz | - | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket Assembly | 22 Position | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 22 | Vertical | - | 2 mm | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87891-0607 Molex | In Stock | - | - | - | - | Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0878910607 878910607 | - | - | - | - | - | Details | - | - | - | - | - | KK | - | - | - | - | - | 87891 | - | - | Solder | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87368-4225 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | Nylon | LOCKING | PEG | - | - | 1.661 inch | - | - | - | - | GOLD (30) OVER NICKEL | Tin | - | - | - | - | - | 960 | - | MOLEX LLC | - | NYLON | - | - | - | 87368-4225 | 87368 | - | - | + 105 C | - | - | - 55 C | Mounting Peg | - | - | - | - | ONE | - | 2 | - | 105 °C | -55 °C | - | - | - | 0873684225 | Active | - | - | Active | 5.65 | Details | Yes | - | - | - | - | Milli-Grid | 0.048572 oz | - | 125 V | - | Tube | 87368 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 42 Position | - | Board-to-Board | 2 Row | - | SIDE ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 42 | Right Angle | - | 2 mm | - | - | - | compliant | 1 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.193 inch | Socket (Female) | 94V-0 | Black | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() B5741-106-F-T-0 Harwin | In Stock | - | - | - | Gold | - | Through Hole | - | Circular | - | - | - | - | - | - | - | - | - | - | Gold | Beryllium Copper | - | - | - | - | - | 16 | - | HARWIN PLC | Polyester, Glass Filled | - | - | - | - | B5741-106-F-T-0 | - | - | - | - | Harwin Inc. | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | - | - | M80-8970601 | Active | - | - | Active | 5.85 | N | No | - | - | - | - | Datamate | 0.015450 oz | - | 800VAC/DC | -55°C ~ 125°C | - | Trio-Tek | e0 | No | Solder | - | Receptacle | Socket Assembly | 6 Position | - | Automotive, General Purpose, Military | 1 Row | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.2A | 2 mm | 6 | - | - | - | 0.202 (5.14mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | 0.118 (3.00mm) | - | - | Tin-Lead | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | 12.0µin (0.30µm) | 137.8µin (3.50µm) | - | UL94 V-0 | - |