- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Number of Terminals | Panel Mount | Base Product Number | Base/Housing Material | Body Orientation | Component Type | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Shrouded | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Number of Ports | Accessory Type | Contact Termination | Termination Post Length | Current Rating (Max) | Pin or Socket | Stackable | Product | Mounting Angle | Features | Product Length | Product Length (mm) | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213225-0971 Molex | 26 |
| - | Gold | - | - | - | - | - | 213225 | - | - | - | - | - | - | - | 900 | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | 2132250971 02132250971 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 9 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 213225-0270 Molex | 3161 |
| - | Gold | Surface Mount | - | - | - | - | 213225 | - | - | - | Gold | - | Copper Alloy | - | 900 | - | - | Polyamide (PA), Nylon | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2132250270 02132250270 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | CLIK-Mate 213225 | Solder | Receptacle | - | 2 Position | - | - | 1 Row | - | Latch Holder | Forked | Varies by Wire Gauge | 1.5 mm | - | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Pick and Place, Solder Retention | - | - | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | - | UL94 V-0 | - | ||
![]() 213028-1100 Molex | 60000 |
| - | Gold | - | - | - | - | - | 213028 | - | - | - | - | - | Gold | - | 1000 | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | 2130281100 02130281100 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Bulk | CLIK-Mate 213028 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | Gold | Crimp | - | - | - | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | Crimp | - | - | Socket | - | - | - | - | - | - | 4.00µin (0.100µm) | - | - | - | - | - | ||
![]() 213225-0830 Molex | 35 |
| - | Gold | Surface Mount | - | - | - | - | 213225 | - | - | - | Gold | - | Copper Alloy | - | 900 | - | - | Polyamide (PA), Nylon | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Bulk | 2132250830 02132250830 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Cut Tape | CLIK-Mate 213225 | Solder | Receptacle | Receptacle | 8 Position | - | Signal, Wire-to-Board | 1 Row | - | Latch Holder | Forked | Varies by Wire Gauge | 1.5 mm | - | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | - | Solder | - | - | - | - | Tin | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | 15.0µin (0.38µm) | 39.4µin (1.00µm) | - | UL94 V-0 | - | ||
![]() 213225-0871 Molex | In Stock | - | - | Gold | - | - | - | - | - | 213225 | - | - | - | - | - | - | - | 900 | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | 2132250871 02132250871 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 8 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 213225-0771 Molex | 19 |
| - | Gold | - | - | - | - | - | 213225 | - | - | - | - | - | - | - | 900 | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | 2132250771 02132250771 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 7 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 213225-0371 Molex | In Stock | - | - | Gold | - | - | - | - | - | 213225 | - | - | - | - | - | - | - | 900 | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | 2132250371 02132250371 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 3 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 213225-1470 Molex | In Stock | - | - | Gold | - | - | - | - | - | 213225 | - | - | - | - | - | - | - | 900 | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | 2132251470 02132251470 | - | - | - | - | Active | Details | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 14 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 2238016-1 (CUT STRIP) TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 105 C | - | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | 2238016-1 | - | - | - | - | - | Details | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() PRT-16763 SparkFun | In Stock | - | - | Gold | Through Hole | Square | Polyamide | - | - | - | - | - | - | Gold | - | Brass | - | 1 | - | - | Polyamide (PA6T), Nylon 6T | - | + 105 C | - | SparkFun Electronics | - 40 C | - | Through Hole | - | - | Bulk | - | - | - | - | - | Active | N | - | - | - | - | - | -40°C ~ 105°C | - | - | Solder | Header, Elevated | - | 40 Position | - | - | 2 Row | - | Push-Pull | Forked | 3A | 2.54 mm | - | - | 0.630 (16.00mm) | Board to Board | All | - | 0.100 (2.54mm) | Black | - | Solder Pin | 0.100 (2.54mm) | 0.287 (7.29mm) | - | - | Gold | Socket (Female) | - | - | - | 1000 MOhms | 2.54 mm | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | Flash | Flash | - | UL94 V-0 | UL 94 V-0 | ||
![]() 212528-1600 Molex | 158 |
| - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | - | - | Tin | - | Copper Alloy | - | 78 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Board Lock | - | - | Tray | 2125281600 02125281600 | - | - | - | - | Active | Details | Yes | - | Micro-Fit+ | - | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | - | 16 Position | - | - | 2 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | - | - | - | Headers | Right Angle | Board Lock | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 212528-0600 Molex | 1000 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | Right Angle | - | Tin | - | Copper Alloy | 10(mohm) | 198 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Board Lock | 2 | -40C to 105C | Tray | 2125280600 02125280600 | 3(mm) | 3mm | 12.18(mm) | - | Active | Details | Yes | Solder | Micro-Fit+ | 600VDC/600VAC | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | Wire to Board | 6 Position | - | - | 2 Row | HDR | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | 6(POS) | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | 12.5/Contact(A) | - | - | Headers | Right Angle | Board Lock | - | 9.85(mm) | - | - | - | 8.8(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 212528-0801 Molex | 3761 |
| - | Gold | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | - | - | Gold | - | Copper Alloy | - | 150 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Board Lock | - | - | Tray | 2125280801 02125280801 | - | - | - | - | Active | Details | Yes | - | Micro-Fit+ | - | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | - | 8 Position | - | - | 2 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | - | - | - | Headers | Right Angle | Board Lock | - | - | - | 15.0µin (0.38µm) | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 212528-0200 Molex | 33138 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | Right Angle | - | Tin | - | Copper Alloy | 10(mohm) | 492 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Through Hole | 2 | -40C to 105C | Tray | 2125280200 02125280200 | 3(mm) | 3mm | 12.18(mm) | - | Active | Details | Yes | Solder | Micro-Fit+ | 600VDC/600VAC | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | Shrouded | 2 Position | - | Power, Wire-to-Board | 2 Row | HDR | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | - | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | 2(POS) | Tin | Pin (Male) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | 12.5/Contact(A) | - | - | Headers | Right Angle | Board Lock | - | 3.85(mm) | - | - | - | 8.8(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 212528-2200 Molex | 107 |
| - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | - | - | Tin | - | Copper Alloy | - | 54 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Board Lock | - | - | Tray | 2125282200 02125282200 | - | - | - | - | Active | Details | Yes | - | Micro-Fit+ | - | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | - | 22 Position | - | - | 2 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | - | - | - | Headers | Right Angle | Board Lock | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 209209-0004 Molex | 33 | - | - | - | Free Hanging (In-Line) | - | Polyamide 6/6 | - | No | 209209 | - | Straight | - | - | - | - | - | 4100 | Molex L1NK 300 2063960001 Series Socket Contact and L1NK 300 TPA Retainer 2093250004 | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2092090004 02092090004 | 3(mm) | 3mm | - | - | Active | Details | - | - | L1NK 300 | 250VDC/250VAC | - | - | Bulk | 209209 | - | Receptacle | Receptacle Housing | 4 Position | Black | Power, Wire-to-Board | 1 Row | Receptacle | Latch Lock | Female Socket | - | 3 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 4(POS) | - | Socket (Female) | Black | - | 18-20(AWG) | - | - | Contacts Not Included | - | - | Crimp | - | - | - | No | Wire Housings | - | Glow Wire Compliant | - | - | - | - | - | 9.37(mm) | - | - | ||
![]() 212528-0400 Molex | 133 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | 212528 | - | Right Angle | - | Tin | - | Copper Alloy | 10(mohm) | 282 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | - | Board Lock | 2 | -40C to 105C | Tray | 2125280400 02125280400 | 3(mm) | 3mm | 12.18(mm) | - | Active | Details | Yes | Solder | Micro-Fit+ | 600VDC/600VAC | 600 VAC, 600 VDC | -40°C ~ 105°C | Tray | 212528 | Solder | Header | Wire to Board | 4 Position | - | - | 2 Row | HDR | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | 4(POS) | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | - | - | - | 3.18 mm | 12.5/Contact(A) | - | - | Headers | Right Angle | Board Lock | - | 6.85(mm) | - | - | - | 8.8(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 209208-0002 Molex | 1729 |
| - | Tin | Through Hole | Square | - | - | - | 209208 | - | Straight | - | Tin | - | Copper Alloy | 10(mohm) | 216 | - | - | Liquid Crystal Polymer (LCP) | - | + 105 C | 250V AC (RMS)/DC | Molex | - 40 C | - | Through Hole | 1 | -40C to 105C | Tray | 2092080002 02092080002 | 3(mm) | 3mm | 7.48(mm) | - | Active | Details | - | Solder | L1NK 300 | 250VDC/250VAC | 250VAC/DC | -40°C ~ 105°C | Tray | 209208 | Solder | Header | Shrouded | 2 Position | Black | Power, Wire-to-Board | 1 Row | HDR | Latch Holder | Male Pin | Varies by Wire Gauge | 3 mm | Vertical | - | 0.278 (7.06mm) | Board to Cable/Wire | All | - | 0.118 (3.00mm) | Black | - | Solder Pin | - | 0.124 (3.15mm) | Shrouded - 4 Wall | 2(POS) | Tin | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | 11/Contact(A) | - | No | Headers | Straight | Board Guide | - | 8.92(mm) | - | - | - | 7.07(mm) | UL94 V-0 | - | ||
![]() 209325-0003 Molex | 15949 |
| - | - | - | - | - | - | - | 209325 | - | Straight | Terminal Position Assurance | - | - | - | - | 16200 | Molex L1NK 300 Series 2092090003 Receptacle Housing | L1NK 300 Series | - | - | - | - | Molex | - | - | - | - | -40C to 105C | Bulk | 2093250003 02093250003 | - | - | 7(mm) | Not Required(mm) | Active | Details | - | - | L1NK 300 | - | - | - | Bulk | 209325 | - | - | Terminal Position Assurance | 3 Position | Black | - | 1 | Receptacle | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | TPA Retainer | - | - | - | - | - | Accessories | - | - | - | 11.47(mm) | - | - | - | 3.32(mm) | - | - | ||
![]() 212528-1200 Molex | 1306 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | 12 | - | 212528 | Glass Filled LCP (Liquid Crystal Polymer) | Right Angle | - | Tin | - | Copper Alloy | 10(mohm) | 102 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | + 85 C | - | Molex | - 40 C | Through Hole | Board Lock | 2 | -40C to 105C | Tray | 2125281200 02125281200 | 3(mm) | 3mm | 12.18(mm) | - | Active | Details | Yes | Solder | Micro-Fit+ | 600VDC/600VAC | 600 VAC, 600 VDC | -40 to 105 °C | Tray | 212528 | Solder | Header | Micro-Fit Power | 12 Position | - | - | 2 Row | Header | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | Right Angle | - | 0.291 (7.40mm) | Board to Cable/Wire | All | 12.5 A | 0.118 (3.00mm) | Black | - | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | 12 | Tin | Socket (Female) | Black | - | - | - | 3 mm | - | 1 | - | - | 3.18 mm | 12.5/Contact(A) | - | - | Headers | Right Angle | Board Lock | 18.85 mm | 18.85(mm) | - | - | - | 8.8(mm) | UL94 V-0 | UL 94 V-0 |