- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Latching Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pitch Spacing | RoHS | Termination Method | Wire Size | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Row Spacing | Termination Post Length | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-2367197-1 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 11 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367197-3 TE Connectivity | 1300 | - | - | Gold Flash Plated Contacts | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | 1mm | Details | - | - | - | Shrouded | 3 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 4-2367197-8 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | - | - | - | - | Shrouded | 8 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 4-2367196-6 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | - | - | - | - | - | Shrouded | 6 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2367196-4 TE Connectivity | In Stock | - | - | Tin Plated Contacts | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | 1mm | - | - | - | - | Shrouded | 4 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 5-2367197-3 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 13 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 1-2367198-4 TE Connectivity | 8617 | - | - | - | Thermoplastic (TP) | - | - | 20800 | AMP 2367199-1 Wire to Board Pin Contact | Female | - | - | - | - | Cable Mount / Free Hanging | 1mm | - | - | - | - | Receptacle Housing | 14 Position | Wire-to-Board | 1 Row | Plug, Receptacle | - | 1 mm | - | - | - | - | - | - | - | Wire Housings | Straight | - | UL 94 V-0 | ||
![]() 3-2367197-2 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 12 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 4-2367196-5 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | - | - | - | - | - | Shrouded | 5 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 3-2367197-5 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 15 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2367199-1 TE Connectivity | 64866 | - | - | Gold | - | Straight | Copper Alloy | 15000 | Wire to Board Housing Connectors | - | Unlatched | - | - | - | Cable Mount / Free Hanging | - | Details | Crimp | 28 AWG | Connector Wire to Board | Terminals | - | Wire-to-Board | - | Pin | - | - | - | Crimp | - | Socket (Female) | - | - | - | Contacts | - | - | UL 94 V-0 | ||
![]() 2367196-3 TE Connectivity | 17844 | - | - | Tin | Thermoplastic (TP) | Right Angle | Copper Alloy | 2100 | - | - | Unlatched | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1mm | Details | Solder | - | - | Shrouded | 3 Position | Wire-to-Board | 1 Row | Header | - | 1 mm | - | Solder | 3 | Pin (Male) | Black | - | - | Headers | Right Angle | - | UL 94 V-0 | ||
![]() 2-2367197-8 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 8 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367197-6 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 6 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367196-9 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 9 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 4-2367197-7 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | - | - | - | - | Shrouded | 7 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367196-7 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 7 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367197-9 TE Connectivity | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | 1400 | - | - | Unlatched | - | - | - | SMD/SMT | - | Details | - | - | - | Shrouded | 9 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 | ||
![]() 2-2367198-3 TE Connectivity | 36800 | - | - | - | Thermoplastic (TP) | - | - | 38400 | AMP 2367199-1 Wire to Board Pin Contact | Female | - | - | - | - | Cable Mount / Free Hanging | 1mm | - | - | - | - | Receptacle Housing | 3 Position | Wire-to-Board | 1 Row | Plug, Receptacle | - | 1 mm | - | - | - | - | - | - | - | Wire Housings | Straight | - | UL 94 V-0 | ||
![]() 2367196-7 TE Connectivity | In Stock | - | - | Tin Plated Contacts | Thermoplastic (TP) | - | Copper Alloy | 2100 | - | - | Unlatched | - | - | - | SMD/SMT | 1mm | - | - | - | - | Shrouded | 7 Position | Wire-to-Board | 1 Row | - | - | 1 mm | - | Solder | - | Pin (Male) | Black | - | - | Headers | - | - | UL 94 V-0 |