- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Rated Current | Termination Post Length | Current Rating (Max) | Rated Voltage | Stackable | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Length | Flammability | IP Rating | Product Length (mm) | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 205979-2071 Molex | 772 |
| - | - | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | No | 205979 | - | - | Straight | - | - | - | - | 500 | Molex Micro-One 56134 Series Socket Contacts | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Cable Mount / Free Hanging | - | 1 | - | -40C to 105C | - | - | Bag | - | 2059792071 02059792071 | - | 2(mm) | 2mm | 14.48(mm) | Active | - | Details | - | - | - | Micro-One | - | 250VDC/250VAC | - | - | Bulk | 205979 | - | - | - | - | Receptacle | Receptacle Housing | 7 Position | - | - | Black | Power, Wire-to-Board | 1 Row | Female | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 7(POS) | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 22-28(AWG) | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | 3/Contact(A) | - | No | - | Wire Housings | - | Independent Secondary Lock (ISL) | - | - | - | - | - | 17.9(mm) | - | - | - | - | 13.85(mm) | - | - | ||
![]() 2336491-4 TE Connectivity | 1487 | - | - | - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 50 | - | Male | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | Details | - | - | - | - | - | - | 300 VAC | - | - | Dynamic 2000 | - | - | - | - | - | Header Assembly | 4 Position | - | - | - | Power and Signal | 1 Row | Header | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | Solder Pin | - | - | - | - | - | 4 | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 300V | - | - | Headers | Right Angle | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2336494-4 TE Connectivity | 1487 | - | - | - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 50 | - | Male | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | Details | - | - | - | - | - | - | 300 VAC | - | - | Dynamic 2000 | - | - | - | - | - | Header Assembly | 4 Position | - | - | - | Power and Signal | 1 Row | Header | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | Solder Pin | - | - | - | - | - | 4 | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 300V | - | - | Headers | Straight | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10150098-3200RLF AMPHENOL FCI ASIA PTE LTD | 935 | - | - | - | - | Gold | - | Surface Mount | Square | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 10150098 | Glass Filled LCP (Liquid Crystal Polymer) | - | Straight | Gold | 0.114 (2.90mm) | Copper Alloy | - | 1200 | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | Amphenol ICC (FCI) | - 55 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 1mm | - | Active | - | Details | - | - | Solder | Minitek | 0.033510 oz | - | 100VAC | -55 to 125 °C | Cut Tape | MicroSpeed | - | - | Solder | - | Header | Minitek Board to Board Connector | 32 Position | - | - | - | Board-to-Board | 2 Row | Plug | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A per Contact | 1 mm | - | - | - | - | - | 0.226 (5.74mm) | Board to Cable/Wire | All | - | - | 0.039 (1.00mm) | Black | - | Solder | - | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | 32 | Tin | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Board Guide, Pick and Place, Solder Retention | - | - | 19.95 mm | - | - | - | - | - | 3.94µin (0.100µm) | 78.7µin (2.00µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 87381-2894 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 19 | - | - | MOLEX LLC | - | - | - | 87381-2894 | - | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | 0873812894 873812894 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 28 | - | - | 2 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43020-1211 Molex | In Stock | - | - | 11 Weeks | - | - | - | CABLE | - | - | Nylon | LOCKING | - | - | No | - | - | 0.742 inch | - | - | - | - | - | 3000 | - | Male | MOLEX LLC | - | NYLON | - | 43020-1211 | 43020 | - | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | ONE | - | - | - | 105 °C | -40 °C | - | - | 430201211 0430201211 | Active | - | - | - | - | 5.46 | Details | Yes | - | - | Micro-Fit 3.0 | 0.047232 oz | - | - | - | - | 43020 | - | - | - | EAR99 | BOARD CONNECTOR | Plug Housing | 12 Position | - | - | Gray | Power, Wire-to-Wire | 2 Row | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | Pin (Male) | YES | - | - | 3 mm | 12 | - | - | - | - | - | - | - | compliant | - | - | - | UL | Crimp | COMMERCIAL | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | 0.665 inch | 2.5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | 8.0064 N | 3.5584 N | - | - | BLACK | - | - | - | - | - | - | S0P12 | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 41671-0032 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Polyester | LOCKING | - | FRICTION LOCK | - | - | - | 1.515 inch | - | GOLD (30) | - | Tin | - | 1600 | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | 41671-0032 | - | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | 0416710032 | Active | - | - | - | - | 5.39 | Details | Yes | - | - | KK | 0.122683 oz | - | 250 V | - | Bulk | 41671 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | - | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 10 | - | - | 3.96 mm | - | - | - | - | compliant | 7 A | - | - | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | NO | 0.355 inch | MALE | 94V-0 | Black | - | 0.128 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | 100 Cycles | - | Gold (Au) | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | Headers | Straight | - | 0.172 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 70280-0370 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702800370 0702800370 A-70280-0370 | - | - | - | - | - | - | Details | - | - | - | C-Grid | - | - | - | - | - | 70280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43650-0805 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND CABLE | - | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | - | - | - | AU ON NI | - | Tin | - | 1309 | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-0805 | 43650 | - | + 105 C | - | - 40 C | - | Press Fit | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 0436500805 | Active | - | - | - | Active | 5.25 | Details | Yes | - | - | Micro-Fit 3.0 | 0.054710 oz | - | 600 V | - | Tray | 43650 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 8 Position | - | - | - | Power | 1 Row | - | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 8 | Right Angle | - | 2.9972 mm | - | - | - | - | compliant | 8.5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | - | - | 43645 | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | - | RECEPTACLE | - | SOLDER | - | - | 1000VAC V | - | 30 Cycles | - | TIN/LEAD OVER NICKEL | - | 11.5648 N | - | - | - | BLACK | - | - | 3.18 mm | - | - | - | S0P8 | Headers | Right Angle | - | 0.125 inch | - | - | 94V-0 | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 26-60-6032 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | PEG | - | - | - | - | - | - | GOLD | - | Brass | - | 900 | - | - | MOLEX LLC | - | POLYESTER | - | 26-60-6032 | - | - | - | - | - | - | Through Hole | ONE | - | 1 | - | 80 °C | -40 °C | - | - | 26606032 42891-0020 0026606032 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.040036 oz | - | 250 V | - | Bulk | 42891 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 3 Position | - | - | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 3 | - | - | 3.96 mm | - | - | - | - | compliant | 7 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | MALE | 94V-0 | - | - | 0.446 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | - | RECEPTACLE | - | SOLDER | - | - | 1000VAC V | - | 25 Cycles | - | Gold (Au) | - | - | - | - | - | WHITE | - | - | - | - | - | - | S0P3 | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-4061 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | - | Polyester | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | Tin | PR | 3200 | - | - | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 26-48-4061 | - | - | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | - | 26484061 A-41661-A06F102 0026484061 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.081730 oz | - | 250 V | - | Bulk | 41661 | - | Yes | Solder | - | Male Pin | Breakaway | 6 Position | - | - | Black | - | 1 Row | Male | KK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 6 | Vertical | - | 3.96 mm | - | - | - | - | unknown | 4.5 A | - | - | - | Solder Pin | - | - | - | - | - | 6 | - | - | NO | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | SOLDER | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 21.08 mm | - | 4.37 mm | - | - | - | - | Headers | Straight | - | - | 21.082 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43650-0342 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2880 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0436500342 436500342 | - | - | - | - | - | - | Details | - | - | - | Micro-Fit 3.0 | - | - | - | - | Reel | 43650 | - | - | - | - | - | Shrouded | 3 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70280-0722 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | - | 1.4 inch | - | NOT SPECIFIED | - | Copper Alloy | - | 750 | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0722 | - | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0702800722 702800722 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | C-Grid | - | - | 250 V | - | - | 70280 | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | - | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 28 | - | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | Headers | - | - | 0.185 inch | - | - | - | - | - | - | 150u inch | - | - | - | - | - | ||
![]() 70287-1273 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Tin | - | 350 | - | - | MOLEX LLC | - | - | - | 70287-1273 | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 0702871273 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.175559 oz | - | 250 VDC | - | - | 70287 | - | - | - | - | - | Breakaway | 60 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43915-1106 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | - | - | 1.217 inch | - | NOT SPECIFIED | - | Tin | US | 196 | - | - | MOLEX LLC | - | GLASS FILLED NYLON | ACTIVE (Last Updated: 2 years ago) | 43915-1106 | - | - | + 105 C | - | - 40 C | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0439151106 | Active | - | - | - | - | 5.3 | Details | Yes | - | - | Mini-Fit Sr. | 0.510626 oz | - | 600 V | - | - | 43915 | - | Yes | Solder | EAR99 | Male Pin | Shrouded | 6 Position | 105 °C | -40 °C | Black | - | 2 Row | - | POLARISED | 8536.69.40.30 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 mm | 6 | Vertical | - | 10.0076 mm | 19.16 mm | - | - | - | compliant | 50 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | - | 4 | 6 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.754 inch | MALE | 94V-0 | Black | NO | 0.827 inch | 50 A | - | BLADE PIN-SKT | 1.5 mΩ | - | 1000000000 Ω | - | - | 0.394 inch | RECEPTACLE | 6 | SOLDER | Tin | POLARIZED HOUSING | 1500VAC V | 4.3688 mm | 30 Cycles | - | - | RECTANGULAR | 9.7856 N | 4.8928 N | - | - | BLACK | - | - | - | - | - | - | - | Headers | Straight | - | 0.201 inch | - | - | - | - | - | 31.41 mm | 100u inch | - | - | - | - | UL 94 V-0 | ||
![]() 42820-2212 Molex | 500 | - | - | - | - | Tin | - | BOARD | - | GLASS FILLED POLYAMIDE | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | - | - | 0.823 inch | - | NOT SPECIFIED | - | Tin | - | 552 | - | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 42820-2212 | - | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 1 | - | - | - | - | - | 0428202212 | Active | - | 10mm | - | - | 0.67 | Details | Yes | Molex MINI-FIT SR. 42820, 2 Way, 1 Row, Right Angle PCB Header | - | Mini-Fit Sr. | 0.242297 oz | - | 600 V | - | - | 42820 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 2 Position | - | - | - | Power, Wire-to-Board | 1 Row | - | MINI-FIT SR | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 mm | 2 | - | - | 10.0076 mm | - | - | - | - | compliant | 50 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.421 inch | Pin (Male) | 94V-0 | Black | NO | 0.827 inch | - | - | BLADE PIN-SKT | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | 9.7856 N | - | - | - | BLACK | - | - | 3.5 mm | - | - | - | S0P2 | Headers | Right Angle | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | UL 94 V-0 | ||
![]() 71973-0224 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | - | 2.395 inch | - | NOT SPECIFIED | - | Tin | - | 384 | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 71973-0224 | 71973 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730224 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | C-Grid | 0.166775 oz | - | 250 V | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 48 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 48 | Right Angle | - | 2.54 mm | - | - | - | - | compliant | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | - | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | - | BLACK | - | - | 3.05 mm | - | - | - | - | Headers | Right Angle | - | 0.12 inch | - | - | 94V-0 | - | - | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 22-18-2131 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Nylon | - | PCB EDGE LOCKING HOOK | - | - | - | - | 1.296 inch | - | NOT SPECIFIED | - | Tin | - | 1458 | - | - | MOLEX LLC | - | NYLON | - | 22-18-2131 | - | - | - | - | - | - | Through Hole | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 22182131 A-4455-CZ13A(208) 0022182131 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.047973 oz | - | 500 V | - | Tray | 4455 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 13 Position | - | - | - | Board-to-Board | 1 Row | - | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 13 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 2.5 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.318 inch | Socket (Female) | 94V-0 | White | - | 0.31 inch | 2.5 A | - | BELLOWED TYPE | 20 mΩ | - | 500000000000 Ω | - | - | 0.1 inch | PLUG | - | SOLDER | - | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | - | - | 3.35 mm | - | - | - | - | Headers | Straight | - | 0.133 inch | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-4132 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 1.3 inch | - | NOT SPECIFIED | - | Tin | - | 6000 | - | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 22-28-4132 | 42375 | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | 22284132 42375-0223 0022284132 | Active | - | - | - | Active | 5.22 | Details | Yes | - | - | KK | 0.033616 oz | - | 500 V | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 13 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 13 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 0.12 inch | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90814-3620 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Nylon | LOCKING | PEG | - | - | - | - | - | - | NOT SPECIFIED | - | Brass | - | 18 | - | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 90814-3620 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0908143620 | Obsolete | - | - | - | - | 5.73 | Details | Yes | - | - | Picoflex | 0.029277 oz | - | 250 VAC/DC | - | Tube | 90814 | - | Yes | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 20 Position | - | - | - | - | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 20 | - | - | 1.27 mm | - | - | - | - | compliant | 2.4 A | - | - | UL | Solder | COMMERCIAL | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural | - | - | 1.2 A | - | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | BEIGE | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |