- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Contact Pitch | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Terminal Gender | Contact Arrangement | Contact Voltage Rating (AC) | Product | Contact Voltage Rating (DC) | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Height | Length | Width | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87263-1625 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | PEG | - | - | 0.63 inch | GOLD (30) OVER NICKEL | Tin | - | - | 4620 | - | MOLEX LLC | THERMOPLASTIC | - | 87263-1625 | - | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | - | 0872631625 | Active | - | Active | 5.67 | Details | Yes | - | Milli-Grid | 0.010794 oz | 125 V | - | - | Tube | 87263 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket | 16 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Bottom Entry | 2 mm | - | compliant | 1 A | UL | Solder | COMMERCIAL | 4 | - | - | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.11 inch | 1 A | - | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | 1000VAC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | - | - | - | Headers | - | Bottom Entry | - | - | 94V-0 | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 90814-3706 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | PEG | - | - | - | NOT SPECIFIED | Brass | - | - | 1800 | - | MOLEX LLC | GLASS FILLED NYLON | - | 90814-3706 | 90814 | + 105 C | - | - 40 C | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | - | 0908143706 | Active | - | - | 5.64 | Details | Yes | - | Picoflex | 0.017355 oz | 250 VAC/DC | - | - | Reel | 90814 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 6 Position | - | - | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 6 | - | 2.54 mm | - | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | BEIGE | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1903112-2 (Loose Piece) TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 105 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 1903112-2 | - | - | - | - | Details | - | - | DYNAMIC SERIES | - | - | - | - | Bulk | D-1000 | - | - | - | - | - | - | Terminals | - | - | Component-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 90131-0156 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | 3.6 inch | TIN (160) OVER NICKEL | Tin | - | - | 400 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90131-0156 | 90131 | + 125 C | - | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | - | 0901310156 | Active | - | - | 5.74 | Details | Yes | - | C-Grid | 0.161273 oz | 350 V | - | - | Tray | 90131 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 72 Position | - | - | 2 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 72 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 350VDC V | 2.54 mm | - | - | TIN OVER NICKEL | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | - | BLACK | 6.75 mm | - | 2.9 mm | - | - | - | Headers | - | Straight | 0.114 inch | - | - | - | - | - | 160u inch | - | ||
![]() 50-57-8905 Molex | In Stock | - | - | - | - | Free Hanging | CABLE | - | Polyester | LATCH | - | LOCKING | - | 0.499 inch | NOT SPECIFIED | - | - | - | 500 | Female | MOLEX LLC | GLASS FILLED POLYESTER | - | 50-57-8905 | 70066 | - | - | - | - | - | 1 | 105 °C | -40 °C | - | - | 0050578905 50578905 | Obsolete | - | - | 5.74 | Details | Yes | - | C-Grid, SL | - | 250 V | 22 AWG | 28 AWG | Bulk | 70066 | - | Yes | - | Crimp | EAR99 | Receptacle, Socket | - | 40 Position | Black | Signal, Wire-to-Board | 1 Row | Female | POLARISED | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Straight | 2.54 mm | 15.24 mm | compliant | 3 A | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.249 inch | - | 94V-0 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | - | CRIMP | - | POLARIZED HOUSING | 1500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | - | STAMPED, STRIP | - | - | - | - | Wire Housings | - | - | - | - | - | - | 12.67 mm | - | - | UL 94 V-0 | ||
![]() 43178-2001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 5000 | - | MOLEX LLC | - | - | 43178-2001 | 43178 | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 0431782001 | Active | - | - | 1.75 | Details | Yes | - | Sabre | 0.071783 oz | 600 V | - | - | Reel | 43178 | - | Yes | - | - | EAR99 | - | Terminals | - | - | Power, Wire-to-Wire | - | - | - | 8536.90.40.00 | - | - | - | - | - | Male | - | - | - | - | - | - | - | compliant | 18 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | - | MALE | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 70287-1234 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | Tin | - | - | 250 | - | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | 0702871234 | - | - | Active | - | Details | - | - | C-Grid | 0.188257 oz | 250 VDC | - | - | Bulk | 70287 | - | - | - | - | - | - | Breakaway | 80 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8520124 7258-A(P909) 0008520124 08-52-0124 | - | - | - | - | Details | - | - | KK | 0.005609 oz | 250 V | - | - | Reel | 7258 | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 7 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 26 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 71349-1076 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | LOCKING | - | 1.28 inch | GOLD (30) OVER NICKEL | Tin | - | - | 384 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 71349-1076 | - | + 105 C | - | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | - | 0713491076 | Active | - | Active | 5.44 | Details | Yes | - | C-Grid | 0.127092 oz | 250 V | - | - | Tube | 71349 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 20 Position | - | Signal | 2 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Vertical | 2.54 mm | - | compliant | 3 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | Pin (Male) | 94V-0 | Black | - | 0.475 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 600VAC V | 5.0038 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLACK | 8 mm | - | - | - | - | - | Headers | - | Straight | - | - | 94V-0 | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 22-28-7101 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | 1 inch | TIN (150) OVER NICKEL | Brass | - | - | 3000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-7101 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | - | 42376-0325 0022287101 | Active | - | - | 5.77 | Details | Yes | - | KK | 0.032734 oz | 500 V | - | - | Bulk | 42376 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | - | unknown | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | - | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 10.29 mm | - | 3.43 mm | - | - | - | Headers | - | Right Angle | 0.135 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() DF57J-2P-1.2V(21) Hirose | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | - | - | DF57 | - | - | - | 1.2 mm | - | 200 | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 666-0035-6-21 | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | Reel | DF57 | - | - | Active | - | - | Header | - | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | Straight | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 50 V | - | - | - | - | 1.4 mm | 4.1 mm | 4.35 mm | - | - | ||
![]() 15-91-1524 Molex | In Stock | - | - | - | Tin | Surface Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Tin | - | US | 432 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0015911524 | - | - | - | - | Details | - | - | C-Grid | 0.449038 oz | 250 V | - | - | Reel | 71308 | - | - | - | Solder | - | Male Pin | Breakaway | 52 Position | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder | - | - | 52 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 52 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | 8.128 mm | - | - | - | - | - | UL 94 V-0 | ||
![]() 90816-0224 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | LATCH | PEG | LOCKING | - | 1.428 inch | NOT SPECIFIED | Brass | - | - | 1200 | - | MOLEX LLC | GLASS FILLED POLYPHTHALAMIDE | - | 908160224 | - | + 105 C | - | - 40 C | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | - | 0908160224 | Active | - | Active | 5.72 | Details | Yes | - | Picoflex | 0.046950 oz | 250 V | - | - | MouseReel | 90816 | e3 | - | - | - | - | BOARD CONNECTOR | Ribbon Cable | 24 Position | - | Signal, Wire-to-Board | 1 Row | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 24 | Vertical | 1.27 mm | - | compliant | 1.2 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | Pin (Male) | - | - | - | 0.333 inch | 1.2 A | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.6958 N | .2502 N | - | - | BLACK | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | 23u inch | - | ||
![]() 87381-4084 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 13 | - | MOLEX LLC | - | - | 87381-4084 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | 0873814084 873814084 | Active | - | - | 5.77 | Details | Yes | - | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | ||
![]() 87381-3618 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | 1.417 inch | GOLD (15) OVER NICKEL | Tin | - | - | 15 | - | MOLEX LLC | - | - | 87381-3618 | - | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0873813618 | Active | - | Active | 5.67 | Details | Yes | - | Milli-Grid | 0.031253 oz | 125 V | - | - | Tube | 87381 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket | 36 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 36 | Vertical | 2 mm | - | compliant | 1.9 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | - | 0.157 inch | 1.9 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | PLUG | - | SURFACE MOUNT | - | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | 94V-0 | - | - | - | 15u inch | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 1 | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 433751001 43375-1001 | - | - | - | - | Details | - | - | Sabre | 0.012699 oz | 600 V | - | - | Bulk | 43375 | - | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 16 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 87368-5025 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | PEG | - | - | 1.976 inch | GOLD (30) OVER NICKEL | Tin | - | - | 800 | - | MOLEX LLC | NYLON | - | 87368-5025 | 87368 | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | - | 0873685025 | Active | - | Active | 5.65 | Details | Yes | - | Milli-Grid | 0.057743 oz | 125 V | - | - | Tube | 87368 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket | 50 Position | - | Board-to-Board | 2 Row | - | SIDE ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | Right Angle | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.193 inch | Socket (Female) | 94V-0 | Black | - | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | - | 94V-0 | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 42820-6243 Molex | 14 | - | - | - | Gold | - | BOARD | GLASS FILLED POLYAMIDE46 | Thermoplastic | LOCKING | SPLIT BOARD LOCK | - | - | 2.39 inch | GOLD | Tin | - | - | 160 | - | MOLEX LLC | GLASS FILLED NYLON | - | 42820-6243 | 42820 | + 105 C | - | - 40 C | Board Lock | ONE | - | - | - | - | - | 0428206243 | Active | - | Active | 5.75 | Details | Yes | - | Mini-Fit Sr. | 0.687278 oz | 600 V | - | - | Tube | 42820 | e3 | Yes | - | - | - | RECTANGULAR POWER CONNECTOR | Power | 6 Position | - | Power | 1 Row | - | MINI-FIT SR, SHROUDED, POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 6 | Right Angle | - | - | compliant | 50 A | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.421 inch | Pin (Male) | 94V-0 | Black | NO | 0.827 inch | - | BLADE PIN-SKT | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN | - | - | - | - | - | BLACK | - | - | - | - | S0P6 | - | Headers | - | Right Angle | - | - | 94V-0 | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 71764-0020 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1 inch | TIN (150) OVER NICKEL | Tin | - | - | 840 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-0020 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | LEAD FREE | 0717640020 | Active | - | Active | 1.7 | Details | Yes | Headers & Wire Housings RA BRKWY HEADER 20 PIN TIN | C-Grid | 0.058908 oz | 250 V | - | - | Tube | 71764 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | Board-to-Board | 2 Row | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Right Angle | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | Pin (Male) | 94V-0 | - | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VDC V | 2.54 mm | 25 Cycles | - | TIN (150) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | BLACK | 6.1 mm | - | 2.79 mm | - | - | - | Headers | - | Right Angle | 0.11 inch | - | 94V-0 | - | - | - | 150u inch | UL 94 V-0 | ||
![]() 46015-2003 Molex | 851 | - | - | - | Tin | - | BOARD | - | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | - | TIN (100) | Tin | - | - | 360 | - | MOLEX LLC | NYLON | - | 46015-2003 | - | + 105 C | - | - 40 C | Board Lock | ONE | - | 105 °C | -40 °C | - | - | 0460152003 | Active | 4.2mm | Active | 2.36 | Details | Yes | - | Mini-Fit HCS | 0.152384 oz | 600 V | - | - | Tray | 46015 | e3 | Yes | - | - | - | RECTANGULAR POWER CONNECTOR | Power | 20 Position | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | YES | - | 4.2 mm | 20 | Vertical | - | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | - | - | SOLDER | - | - | 1500VAC V | - | 100 Cycles | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | S0P20 | - | Headers | - | Straight | 0.14 inch | - | 94V-0 | - | - | - | - | UL 94 V-0 |