- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Source Url Status Check Date | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91330-0014 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | - | Thermoplastic | - | - | - | - | - | 0.849 inch | NOT SPECIFIED | - | Brass | IE | 1800 | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 91330-0014 | - | - | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0913300014 | Obsolete | - | 5.84 | Details | Yes | - | Picoflex | 0.040741 oz | 250 V | - | Reel | 91330 | - | Yes | Solder | - | Blade Pin | Pin Strip | 14 Position | 105 °C | -40 °C | Natural | - | 1 Row | - | ROHS COMPLIANT | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 14 | Vertical | - | 1.27 mm | 12.75 mm | - | - | - | compliant | 1.2 A | - | - | UL | Solder | COMMERCIAL | - | - | - | 2 | 14 | - | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | Natural | - | 0.257 inch | 1.2 A | - | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | 14 | - | SURFACE MOUNT | - | - | 750VAC V | - | 30 Cycles | - | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | Headers | Straight | - | - | 2.1082 mm | - | 21.56 mm | - | - | - | - | No | - | ||
![]() M80-7543445 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole | Circular | - | Polyamide (PA) | - | - | - | - | M80-754 | - | Gold | - | Phosphor Bronze | - | 6 | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Unlatched | - | - | - | 7.23mm, 7.85mm, 10.2mm, 13.51mm | + 125 C | Harwin Inc. | - 55 C | Through Hole | - | - | - | - | Tube | - | - | Active | - | Details | - | - | Datamate | - | 120 V | -55°C ~ 125°C | - | L-Tek | - | - | Solder | - | Header | Shrouded | 34 Position | - | - | - | - | 2 Row | - | - | - | Latch Holder | - | - | - | - | - | - | - | 2.2A per Contact | 2 mm | - | - | - | - | - | 0.219 (5.56mm) | Board to Board or Cable | All | - | 3 A | 0.079 (2.00mm) | Black | - | Solder Pin | - | 0.079 (2.00mm) | 0.177 (4.50mm) | Shrouded - 4 Wall | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 1 GOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | Headers | Straight | - | - | - | - | - | - | 29.5µin (0.75µm) | - | UL94 V-0 | - | UL 94 V-0 | ||
![]() 89400-1320 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Nylon | - | - | - | - | - | - | TIN OVER COPPER | - | Tin | - | 500 | - | MOLEX LLC | - | - | - | - | 89400-1320 | - | - | + 85 C | - | - 25 C | Kinked Pin | - | 1 | - | - | - | 0894001320 | Obsolete | - | 5.84 | Details | Yes | - | - | 0.020071 oz | 250 V | - | Bulk | 89400 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 13 Position | - | - | - | - | 1 Row | - | LATCHED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 13 | - | - | 2 mm | - | - | - | - | compliant | 4 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | 3.4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-1180 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Tin | - | 1242 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Mounting Peg | - | - | - | - | - | 0015911180 | - | - | - | Details | - | - | C-Grid | 0.044445 oz | 250 V | - | Tube | 71308 | - | - | - | - | - | Breakaway | 18 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-5019 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | LOCATING POSTS | - | - | - | 1.969 inch | NOT SPECIFIED | - | Tin | - | 1000 | - | MOLEX LLC | - | NYLON | - | - | 87381-5019 | 87381 | - | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | 0873815019 | Active | Active | 5.74 | Details | Yes | - | Milli-Grid | 0.045151 oz | 125 V | - | Tube | 87381 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 50 Position | - | - | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 50 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.157 inch | 1.9 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 43810-0056 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | POLYAMIDE46 | Thermoplastic | - | SOLDERABLE RETENTION CLIPS | - | - | - | 0.74 inch | GOLD (30) OVER NICKEL | - | Tin | - | 384 | - | MOLEX LLC | - | NYLON | - | - | 43810-0056 | 43810 | - | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0438100056 | Active | Active | 5.75 | Details | Yes | - | Mini-Fit SMC | 0.123847 oz | 600 VAC/DC | - | Tray | 43810 | e4 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 4 Position | - | - | - | Board-to-Board | 2 Row | - | MINI-FIT SMC, BMI | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2 mm | 4 | Right Angle | - | 4.191 mm | - | - | - | - | compliant | 13 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | MALE | 94V-0 | Black | NO | 0.815 inch | 8 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 5.5 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | GOLD (30) OVER NICKEL | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.143 inch | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 35301-0340 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Nylon | LOCKING | - | FRICTION LOCK | - | - | 0.39 inch | TIN COPPER | - | Brass | - | 50 | - | MOLEX LLC | - | NYLON | - | - | 35301-0340 | - | - | + 105 C | - | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 0353010340 353010340 | Active | - | 4.89 | Details | Yes | - | SPOX | 0.012769 oz | - | - | - | 35301 | e2 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 3 Position | - | - | - | - | 1 Row | - | TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5 mm | 3 | - | - | 2.5 mm | - | - | - | - | compliant | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.193 inch | Pin (Male) | 94V-0 | - | - | 0.232 inch | 3 A | - | RND PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | SOLDER | - | ENDS | 1000VAC V | - | 30 Cycles | - | Tin/Copper (Sn/Cu) | RECTANGULAR | - | - | - | WHITE | 3.5 mm | 3.5 mm | - | Headers | Straight | - | 0.138 inch | - | - | - | - | - | - | - | - | - | ||
![]() M80-5L11405MD Harwin | In Stock | - | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 11 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | Datamate | - | - | - | - | J-Tek | - | - | - | - | - | Shrouded | 12 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 100 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() 22-04-5108 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Nylon | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | 4000 | - | MOLEX LLC | - | - | - | - | 22-04-5108 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | 0022045108 22045108 | Active | - | 5.77 | Details | - | - | KK | - | - | - | - | 6373 | e3 | - | - | - | BOARD CONNECTOR | Locking | 10 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | - | - | 2.54 mm | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | - | - | 7.49 mm | 3.56 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5741-103-F-T-0 Harwin | 34 |
| - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | - | - | Gold | - | Beryllium Copper | - | 26 | - | HARWIN PLC | Polyester, Glass Filled | - | - | - | B5741-103-F-T-0 | - | - | + 125 C | Harwin Inc. | - 55 C | Through Hole | - | 1 | - | - | Tube | M80-8970301 | Active | Active | 5.85 | N | No | - | Datamate | 0.008078 oz | 800VAC/DC | -55°C ~ 125°C | - | Trio-Tek | e0 | No | Solder | - | Receptacle | Receptacle | 3 Position | - | - | - | Automotive, General Purpose, Military | 1 Row | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.2A | 2 mm | 3 | - | - | - | - | 0.202 (5.14mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | 0.118 (3.00mm) | - | - | - | Tin-Lead | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | 12.0µin (0.30µm) | 137.8µin (3.50µm) | UL94 V-0 | - | - | ||
![]() 26-60-5128 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 800 | - | MOLEX LLC | - | - | - | - | 26-60-5128 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | 0026605128 26605128 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | 41792 | e3 | - | - | - | BOARD CONNECTOR | Locking | 12 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 12 | - | - | 3.96 mm | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 11.43 mm | 3.96 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87381-2863 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | Tin | - | 19 | - | MOLEX LLC | - | - | - | - | 87381-2863 | 87381 | - | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | 0873812863 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.028431 oz | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 28 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 28 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43045-2221 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | - | SOLDERABLE RETENTION CLIPS | - | - | - | 1.443 inch | SN-PB ON NI | - | Tin | - | 576 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-2221 | - | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0430452221 | Active | Active | 5.49 | Details | Yes | - | Micro-Fit 3.0 | 0.122542 oz | 600 V | - | Tray | 43045 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 22 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 22 | Right Angle | - | 2.9972 mm | - | - | - | - | compliant | 8.5 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | 43025 | 0.345 inch | Pin (Male) | 94V-0 | Black | NO | 0.48 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | 11.5648 N | 3.0024 N | 0.118 inch | BLACK | - | 3.18 mm | - | Headers | Right Angle | - | 0.125 inch | - | 94V-0 | - | 100u inch | - | - | - | - | UL 94 V-0 | ||
![]() 26-03-4211 Molex | In Stock | - | - | - | - | - | - | CABLE | - | - | Nylon | LOCKING | - | - | No | - | 3.308 inch | NOT SPECIFIED | - | - | - | 500 | Female | MOLEX LLC | - | NYLON | - | - | 26-03-4211 | - | - | + 80 C | - | - 40 C | Cable Mount / Free Hanging | ONE | 1 | - | - | - | 26034211 6442-R21-Z 0026034211 | Active | - | 4.9 | Details | Yes | - | KK | 0.195136 oz | - | - | Bulk | 6442 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 21 Position | - | - | Black | Power, Wire-to-Board | 1 Row | Plug | POLARISED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 21 | - | - | - | - | - | - | - | compliant | - | - | - | UL | Crimp | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Socket (Female) | 94V-2 | Natural | - | 0.67 inch | - | - | COMPRESSION | 6 mΩ | - | 50000000000 Ω | - | .156 inch | PLUG | - | - | CRIMP | - | - | 1000VAC V | - | 25 Cycles | - | - | RECTANGULAR | 9.7856 N | - | - | NATURAL | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 87381-4063 Molex | 225 | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | Tin | - | 13 | - | MOLEX LLC | - | - | - | - | 87381-4063 | 87381 | - | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | 0873814063 | Active | Active | 5.29 | Details | Yes | Headers & Wire Housings 2mm Mgrid Rec Top/E W/Cvr .76AuLF 40Ckt | Milli-Grid | 0.039260 oz | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Receptacle | 40 Position | - | - | - | Board-to-Board, Signal | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 40 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90148-1309 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Polybutylene | - | - | - | - | - | 0.9 inch | NOT SPECIFIED | - | Tin | SG | 700 | - | MOLEX LLC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | ACTIVE (Last Updated: 2 years ago) | 90148-1309 | - | - | + 125 C | - | - 55 C | RIGHT ANGLE | - | 1 | - | - | - | 0901481309 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.033651 oz | 350 VAC/DC | - | Tube | 90148 | - | Yes | Solder | - | Receptacle, Socket | Socket Assembly | 9 Position | 125 °C | -55 °C | Black | Board-to-Board | 1 Row | - | C-GRID III | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 9 | Right Angle | - | 2.54 mm | 8.5 mm | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | - | 2 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.13 inch | FEMALE | 94V-0 | Black | - | 0.335 inch | - | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | RECEPTACLE | 9 | 350 V | SOLDER | Tin | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | 22.86 mm | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0444781121 444781121 44478-1121 | - | - | - | Details | - | - | Mini-Fit HCS | - | 600 V | - | Reel | 44478 | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-89-7360 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 1.79 inch | GOLD (30) OVER NICKEL | - | Tin | - | 525 | - | MOLEX LLC | - | THERMOPLASTIC | - | - | 10-89-7360 | 70280 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0010897360 | Active | Active | 5.36 | Details | Yes | - | C-Grid | - | 250 V | - | - | 70280 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 36 | Vertical | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 600VDC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | 6.1 mm | 2.72 mm | 2012-07-27 00:00:00 | Headers | Straight | - | 0.11 inch | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 1903113-2 (Cut Strip) TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | 1903113-2 | - | - | - | Details | - | - | DYNAMIC SERIES | - | 150 V | - | Cut Tape | D-1000 | - | - | - | - | - | Terminals | - | - | - | - | Component-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-4244 Molex | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | - | - | Nylon | - | - | - | - | - | 2.4 inch | NOT SPECIFIED | - | NOT SPECIFIED | - | 3000 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | 22-28-4244 | 42375 | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 42375-0164 0022284244 | Active | Active | 4.61 | Details | Yes | - | KK | 0.065610 oz | 500 V | - | - | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 24 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 8.13 mm | 3.05 mm | - | Headers | Straight | - | 0.12 inch | - | 94V-0 | - | 15u inch | - | - | - | - | UL 94 V-0 |