- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502584-1266 Molex | 40 |
| - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841266 05025841266 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-0666 Molex | 40 |
| - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025840666 05025840666 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 6 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502578-1202 Molex | 33 |
| - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 502578 | - | - | - | - | - | 500 | Plug | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | Bag | - | 5025781202, 05025781202 | - | Active | - | Details | - | CLIK-Mate | - | - | Bulk | 502578 | - | - | - | CLIK-Mate Plug Crimp Housing | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Pin (Male) | - | Red | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | ||
![]() 502578-0801 Molex | 18418 | - | - | Production (Last Updated: 2 years ago) | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 502578 | 0.642 inch | - | - | - | JP | 500 | Plug | MOLEX LLC | - | POLYBUTYLENE TEREPHTHALATE | ACTIVE (Last Updated: 2 years ago) | 502578-0801 | 502578 | - | + 105 C | Molex | - 40 C | - | 1 | Bag | - | 5025780801, 05025780801 | Active | Active | 5.75 | Details | Yes | CLIK-Mate | - | - | Bulk | 502578 | - | - | BOARD CONNECTOR | CLIK-Mate Plug Crimp Housing | 8 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | 8 | - | - | - | - | - | compliant | - | - | - | UL | Crimp | COMMERCIAL | - | - | - | - | - | 0.24 inch | Pin (Male) | - | Black | 0.339 inch | - | 0.059 inch | PLUG | - | - | RECTANGULAR | BLACK | - | Wire Housings | - | - | - | - | - | - | ||
![]() 502584-1466 Molex | 40 |
| - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841466 05025841466 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 14 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-0764 Molex | 33 |
| - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025840764 05025840764 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 7 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-0761 Molex | 3600 | - | - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025840761 05025840761 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 7 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-1566 Molex | In Stock | - | - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841566 05025841566 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 15 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-1264 Molex | 40 |
| - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841264 05025841264 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-1364 Molex | In Stock | - | - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841364 05025841364 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 13 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502584-1562 Molex | In Stock | - | - | - | Tin | - | - | Polyamide (PA) | - | 502584 | - | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | 5025841562 05025841562 | - | Active | - | Details | - | CLIK-Mate | 100 V | - | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 15 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 502585-0772 Molex | 40 |
| - | - | Tin | BOARD | - | - | - | 502585 | - | NOT SPECIFIED | - | Copper Alloy | - | 1000 | - | MOLEX LLC | - | - | - | 502585-0772 | - | - | + 105 C | Molex | - 40 C | SMD/SMT | 1 | Tape & Reel (TR) | ROHS COMPLIANT | 5025850772 05025850772 | Active | Active | 5.77 | Details | Yes | CLIK-Mate | 100 V | - | Reel | 502585 | e3 | - | BOARD CONNECTOR | CLIK-Mate PCB Receptacle | 7 Position | - | 1 Row | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.5 mm | 7 | - | 1.5 mm | - | - | - | compliant | 2 A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | Red | - | - | - | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | - | - | 6.4 mm | Wire Housings | Right Angle | - | - | - | - | - | ||
![]() 172316-3208 Molex | 394 |
| - | - | Tin | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 90 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Tray | - | 1723163208 01723163208 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | PCB Receptacles | 8 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | 15.0µin (0.38µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-4206 Molex | 33 |
| - | - | Gold | - | - | - | - | 172316 | - | - | - | Copper Alloy | - | 115 | Receptacle | - | - | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Bulk | - | 1723164206 01723164206 | - | Active | - | Details | - | Ultra-Fit | - | - | Tray | 172316 | - | - | - | Wire to Board | 16 Position | Wire-to-Board, Power | 2 Row | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Socket (Female) | - | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | ||
![]() 172316-3216 Molex | 68 |
| - | - | - | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 50 | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Molex | - | - | - | Tray | - | 1723163216 01723163216 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | - | 16 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | - | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | - | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 15.0µin (0.38µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-3314 Molex | 193 |
| - | - | Gold | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 55 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Tray | - | 1723163314 01723163314 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | Wire to Board | 14 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | 30.0µin (0.76µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-3204 Molex | 44 |
| - | - | Tin | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 155 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 105 C | Molex | - 40 C | Through Hole | - | Tray | - | 1723163204 01723163204 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | PCB Receptacles | 4 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | 15.0µin (0.38µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-4204 Molex | In Stock | - | - | - | Gold | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 155 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Bulk | - | 1723164204 01723164204 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | Wire to Board | 4 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Natural | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | 15.0µin (0.38µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-3310 Molex | 1251 |
| - | - | Gold | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 75 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Tray | - | 1723163310 01723163310 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | Wire to Board | 10 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | 30.0µin (0.76µm) | 60.0µin (1.52µm) | UL94 V-0 | - | ||
![]() 172316-3210 Molex | 121 |
| - | - | Tin | Through Hole, Right Angle | Square | - | - | 172316 | - | Gold | - | Copper Alloy | - | 75 | Receptacle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | + 120 C | Molex | - 40 C | Through Hole | - | Tray | - | 1723163210 01723163210 | - | Active | - | Details | - | Ultra-Fit | 600VAC/DC | -40°C ~ 105°C | Tray | 172316 | - | Solder | Header | PCB Receptacles | 10 | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 3.5 mm | - | - | - | 0.534 (13.56mm) | Board to Cable/Wire | All | - | - | 0.138 (3.50mm) | Black | - | Solder | - | 0.181 (4.60mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide | 15.0µin (0.38µm) | 60.0µin (1.52µm) | UL94 V-0 | - |