- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70551-0039 Molex | 2112 | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | - | - | - | 0.523 inch | - | GOLD | Tin | - | 32 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 70551-0039 | 70551 | + 105 C | - | - 40 C | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | - | 0705510039 | Active | Active | 1.69 | Details | Yes | Headers & Wire Housings SL R/A Latch Hdr /Sp Split Pg 15 SAu 5Ckt | - | SL | 0.042964 oz | 250 V | - | - | - | Tube | 70551 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 5 Position | - | Signal, Wire-to-Board | 1 Row | - | SL, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.535 inch | 3 A | - | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 800VAC V | - | - | - | GOLD | RECTANGULAR | 2.0016 N | - | - | BLACK | 6.1 mm | 3.3 mm | - | Headers | Right Angle | 0.13 inch | - | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 1456968-2 (Mouser Reel) TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | - | 1456968-2 | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | Generation Y 0.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87758-3017 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | - | - | - | - | - | 1.177 inch | - | GOLD (30) OVER NICKEL | Tin | - | 1000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87758-3017 | 87758 | + 105 C | - | - 55 C | - | Through Hole | ONE | 2 | 125 °C | -55 °C | - | - | 0877583017 | Active | Active | 4.88 | Details | Yes | - | - | Milli-Grid | 0.023069 oz | 125 V | - | - | - | Tray | 87758 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 30 Position | - | Board-to-Board, Signal | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 30 | Vertical | 2 mm | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | Black | - | 0.059 inch | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4 mm | 2.6 mm | - | Headers | Straight | 0.102 inch | - | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 42819-2232 Molex | In Stock | - | - | - | Tin | - | BOARD | NYLON | Thermoplastic (TP) | POLARIZED LCK | SPLIT BOARD LOCK | LOCKING | - | - | Nylon 46 | 0.937 inch | Straight | NOT SPECIFIED | Tin | - | 504 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 42819-2232 | - | + 105 C | - | - 40 C | Through Hole | - | ONE | 1 | 105 °C | -40 °C | - | - | 0428192232 | Active | - | 1.66 | Details | Yes | Headers & Wire Housings 10mm MiniFit Sr Hdr SR VRT 2CKT Tin | Solder | Mini-Fit Sr. | 0.195312 oz | 600 V | - | - | -40 to 105 °C | - | 42819 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 2 Position | - | - | 1 Row | Header | MINI-FIT SR, POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 2 | - | 10.0076 mm | compliant | 50 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.555 inch | MALE | 94V-0 | Black | NO | 0.827 inch | 48 A | - | SQ PIN-SKT | 1.5 mΩ | - | 1000000000 Ω | - | 0.394 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 2200VAC V | 4.3688 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 9.7856 N | 4.8928 N | - | BLACK | - | - | - | Headers | Straight | 0.2 inch | - | 23.82 mm | - | 100u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87568-2494 Molex | In Stock | - | - | - | Gold | - | CABLE | - | Polyester | FRICTION RAMP | - | LOCKING | No | - | - | 1.207 inch | - | GOLD (30) OVER NICKEL | Beryllium Copper | - | 1400 | - | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 87568-2494 | 87568 | + 85 C | - | - 20 C | - | - | - | 2 | 85 °C | -25 °C | - | - | 0875682494 | Active | Active | 5.65 | Details | Yes | - | - | Milli-Grid | 0.049348 oz | 125 V | 28 AWG | 28 AWG | - | Tray | 87568 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 24 Position | - | - | 2 Row | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | - | - | compliant | 1 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Socket (Female) | 94V-0 | Black | - | 0.449 inch | 1 A | - | SQ PIN-SKT | 30 mΩ | 28 AWG | 5000000000 Ω | - | 0.079 inch | RECEPTACLE | - | IDC | - | CENTER | 500VAC V | - | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 1.946 N | .3892 N | 0.079 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 91717-4001 Molex | In Stock | - | - | - | Tin | - | CABLE | - | Nylon | - | - | - | No | - | - | - | - | TIN (40) | Tin | - | 2400 | - | MOLEX LLC | - | - | - | 91717-4001 | - | + 120 C | - | - 20 C | - | RIGHT ANGLE | - | 1 | - | - | - | - | 0917174001 | Active | Active | 5.77 | Details | Yes | - | - | RAST 2.5 | 0.081412 oz | 250 VAC | - | - | - | Tray | 91717 | e3 | Yes | - | - | BOARD CONNECTOR | - | 6 Position | - | - | 1 Row | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 6 | - | 5 mm | compliant | 2 A | - | IDC | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90816-0210 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | LATCH | PEG | LOCKING | - | - | Nylon | 0.728 inch | Straight | NOT SPECIFIED | Brass | - | 1800 | - | MOLEX LLC | GLASS FILLED POLYPHTHALAMIDE | - | - | 908160210 | - | + 105 C | - | - 40 C | Surface Mount | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | - | 0908160210 | Active | Active | 5.76 | Details | Yes | - | Solder | Picoflex | 0.022752 oz | 250 V | - | - | -40 to 105 °C | MouseReel | 90816 | e3 | - | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 10 Position | - | Signal | 1 Row | Header | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 10 | Vertical | 1.27 mm | compliant | 1.2 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | Pin (Male) | - | Black | - | 0.333 inch | 1.2 A | - | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.6958 N | .2502 N | - | BLACK | - | - | - | Headers | Straight | - | - | 18.48 mm | - | 23u inch | - | - | - | - | - | - | ||
![]() 44474-2421 Molex | In Stock | - | - | - | Tin | - | BOARD | POLYAMIDE66 | Nylon | LOCKING MECH | COMPLIANT BOARDLOCK | - | - | - | - | 2.339 inch | - | TIN (100) OVER NICKEL | Tin | - | 200 | - | MOLEX LLC | NYLON | - | - | 44474-2421 | - | + 105 C | - | - 40 C | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444742421 | Not Recommended | - | 8.58 | Details | Yes | - | - | Mini-Fit HCS | 0.193548 oz | 600 V | - | - | - | Tray | 44474 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 24 Position | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-0 | Natural | NO | 0.55 inch | 9 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.138 inch | - | - | - | 100u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1086 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Tin | - | 250 | - | MOLEX LLC | - | - | - | 70287-1086 | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | 0702871086 | Active | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.210056 oz | 250 VDC | - | - | - | Bulk | 70287 | - | - | - | - | - | Breakaway | 78 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87340-1685 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 3300 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 87340-1685 | 87340 | + 105 C | - | - 55 C | - | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0873401685 | Active | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.006949 oz | 125 V | - | - | - | Tube | 87340 | - | Yes | - | - | BOARD CONNECTOR | Socket | 16 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | compliant | 1 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.085 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1000VAC V | 5.7404 mm | 25 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 10065491-007TRNLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Surface Mount | - | Polyester (PCT) | - | - | - | - | 10065491 | - | - | - | - | Phosphor Bronze | - | 750 | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | Mounting Peg | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | Minitek | - | 200 V | - | - | - | Reel | Minitek | - | - | Solder | - | - | Stacking Header | 6 Position | Natural | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Beige | - | - | - | Gold | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.70 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | 0.146 (3.700mm) | 30.0µin (0.76µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0433752001 43375-2001 | - | - | - | Details | - | - | - | Sabre | 0.011288 oz | 600 V | - | - | - | Reel | 43375 | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 18 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-5093 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Nylon | - | - | - | - | - | - | 0.9 inch | - | NOT SPECIFIED | Tin | US | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | - | ACTIVE (Last Updated: 2 years ago) | 22-28-5093 | 42375 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | - | 22285093 42375-0359 0022285093 | Active | Active | 5.22 | Details | Yes | - | - | KK | 0.019683 oz | 500 V | - | - | - | - | 42375 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 9 Position | Black | Board-to-Board | 1 Row | Male | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | Vertical | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 9 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | 9 | SOLDER | Tin | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 6.09 mm | 3.43 mm | - | Headers | Straight | 0.135 inch | 6.096 mm | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-62-4050 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | LOCKING | - | FRICTION LOCK | - | - | - | 0.774 inch | - | TIN OVER COPPER | Tin | - | 3200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 26-62-4050 | - | - | - | - | - | Through Hole | ONE | 1 | - | - | - | - | 26624050 41791-0039 0026624050 | Active | - | 5.76 | Details | Yes | - | - | KK | 0.059331 oz | 250 V | - | - | - | Bulk | 41791 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Locking | 5 Position | - | - | 1 Row | - | POLARIZED, FRICTION LOCK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 5 | - | 3.96 mm | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | Natural | - | 0.446 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | 25 Cycles | - | Tin (Sn) | - | 10.6752 N | 3.9198 N | - | WHITE | 11.43 mm | 3.56 mm | S0P5 | Headers | Straight | 0.14 inch | - | - | - | 60u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-47-7742 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | - | - | 2.38 inch | - | NOT SPECIFIED | Tin | - | 192 | - | MOLEX LLC | THERMOPLASTIC | - | - | 15-47-7742 | - | + 105 C | - | - 55 C | - | - | ONE | 2 | 105 °C | -40 °C | - | - | 15477742 A-70568-0087 0015477742 | Active | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.262015 oz | 250 V | - | - | - | - | 70568 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 42 Position | - | Signal | 2 Row | - | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | - | 0.475 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | CTR W/GUIDE SLOTS | 600VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | - | - | - | Headers | Straight | 0.13 inch | - | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 74164-0022 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 405 | - | MOLEX LLC | - | - | - | 74164-0022 | 74164 | + 105 C | - | - 40 C | - | Mounting Peg | - | 2 | - | - | - | LOW HALOGEN, ROHS AND REACH COMPLIANT | 0741640022 | Active | Active | 5.75 | Details | Yes | - | - | C-Grid | 0.187446 oz | 250 V | - | - | - | Tube | 74164 | - | - | - | - | BOARD CONNECTOR | Shrouded | 22 Position | - | Board-to-Board, Signal | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Right Angle | 2.54 mm | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | 2.54 mm | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70551-0052 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | - | - | - | 1.823 inch | - | GOLD (15) OVER NICKEL | Tin | - | 10 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 70551-0052 | 70551 | + 105 C | - | - 40 C | - | Board Lock | ONE | 1 | 105 °C | -40 °C | - | - | 0705510052 | Active | Active | 5.75 | Details | Yes | - | - | SL | - | 250 V | - | - | - | Tube | 70551 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 18 Position | - | Signal | 1 Row | - | SL, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.535 inch | 3 A | - | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 800VAC V | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | - | - | BLACK | 6.1 mm | 3.3 mm | - | Headers | Right Angle | 0.13 inch | - | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87759-4615 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | - | - | 1.807 inch | - | NOT SPECIFIED | Tin | - | 495 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | - | 87759-4615 | - | + 105 C | - | - 55 C | - | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0877594615 | Active | - | 5.77 | Details | Yes | - | - | Milli-Grid | 0.035098 oz | 125 V | - | - | - | Tube | 87759 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 46 Position | - | - | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 46 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | - | - | 0.059 inch | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | 500VAC V | 4.2418 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.8 mm | - | - | Headers | Straight | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87891-4001 Molex | In Stock | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 1200 | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 0878914001 | - | - | - | Details | - | - | - | KK | 0.034216 oz | 250 V | - | - | - | Bulk | 87891 | - | - | - | - | - | Breakaway | 40 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | 2.97 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-6183 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | - | - | 1.8 inch | - | NOT SPECIFIED | Tin | - | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 22-28-6183 | - | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | - | 22286183 42376-0158 0022286183 | Active | Active | 5.77 | Details | Yes | - | - | KK | 0.055874 oz | 500 V | - | - | - | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 18 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 10.29 mm | 3.05 mm | - | Headers | Right Angle | 0.12 inch | - | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 |