- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-28-4211 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | 2.1 inch | NOT SPECIFIED | Tin | - | 3000 | - | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-4211 | 42375 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | - | 22284211 42375-0126 0022284211 | Active | Active | 5.22 | Details | Yes | - | KK | 0.060424 oz | 500 V | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 21 Position | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 21 | Vertical | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 8.13 mm | 3.05 mm | - | Headers | Straight | 0.12 inch | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 22-65-1060 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 8000 | - | - | MOLEX LLC | - | - | - | 22-65-1060 | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022651060 22651060 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | 4030 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 6 Position | - | - | 1 Row | - | KK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 5.79 mm | 2.84 mm | - | Headers | Straight | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 428171044 0428171044 42817-1044 | - | - | - | Details | - | - | Mini-Fit Sr. | 0.048537 oz | - | Cut Tape | 42817 | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 16 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 43045-6020 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | FRICTION RAMP | FITTING NAIL | LOCKING | 0.892 inch | NOT SPECIFIED | Brass | - | 1400 | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-6020 | - | - | - | - | SMD/SMT | ONE | - | 105 °C | -40 °C | - | - | 0430456020 430456020 | Active | - | 5.78 | Details | Yes | - | Micro-Fit 3.0 | - | 600 V | Reel | 43045 | e3 | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 10 Position | - | - | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | - | YES | - | 3 mm | 10 | - | - | compliant | 5 A | CSA,TUV,UL | Solder | COMMERCIAL | - | - | - | 0.345 inch | Pin (Male) | - | Black | - | 0.39 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | - | - | SURFACE MOUNT | - | - | 1000VAC V | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.0064 N | 3.6974 N | - | BLACK | - | - | S0P10 | Headers | Straight | - | - | - | - | 30u inch | - | ||
![]() 43810-0338 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | 1.898 inch | TIN (100) OVER NICKEL | Tin | - | 144 | - | - | MOLEX LLC | NYLON | - | - | 43810-0338 | - | + 105 C | - | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | - | - | 0438100338 | Active | Active | 5.77 | Details | Yes | - | Mini-Fit SMC | 0.348436 oz | 600 VAC/DC | Tray | 43810 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Power | 18 Position | - | Board-to-Board | 2 Row | - | MINI-FIT SMC | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 18 | Right Angle | 4.2 mm | compliant | 13 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Black | - | 0.815 inch | 6 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | BLACK | - | 5.08 mm | - | Headers | Right Angle | 0.2 inch | - | 94V-0 | - | 100u inch | UL 94 V-0 | ||
![]() 10-89-7482 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | 2.39 inch | GOLD (15) OVER NICKEL | Tin | - | 375 | - | - | MOLEX LLC | THERMOPLASTIC | - | - | 10-89-7482 | 70280 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 10897482 70280-0064 0010897482 | Active | Active | 5.41 | Details | Yes | - | C-Grid | 0.102612 oz | 250 V | - | 70280 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 48 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 48 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 600VDC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | 6.1 mm | 2.72 mm | - | Headers | Straight | 0.11 inch | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 44068-0044 Molex | In Stock | - | - | - | Gold | - | BOARD | PA46 | Thermoplastic (TP) | - | - | - | 2.394 inch | GOLD (30) OVER NICKEL | Gold | - | 200 | - | - | MOLEX LLC | NYLON | - | - | 44068-0044 | - | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | - | 0440680044 | Active | Active | 5.78 | Details | Yes | - | Mini-Fit SMC | 0.353304 oz | 600 V | Tray | 44068 | e4 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 24 Position | - | Board-to-Board | 2 Row | - | MINI-FIT SMC | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | Vertical | 4.191 mm | compliant | 13 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | MALE | 94V-0 | Black | NO | 0.587 inch | 6 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 4.191 mm | 30 Cycles | - | GOLD (30) OVER NICKEL | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | BLACK | - | - | - | Headers | Straight | 0.13 inch | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 75101-0014 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | High Performance Alloy (HPA) | - | 288 | - | - | MOLEX LLC | - | - | - | 75101-0014 | - | + 75 C | - | 0 C | - | - | 2 | - | - | - | - | 0751010014 | Active | - | 5.85 | Details | No | - | C-Grid | 0.169421 oz | 250 V | Tube | 75101 | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 32 Position | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | - | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 1053001100 01053001100 105300-1100 | - | - | - | Details | - | - | Nano-Fit | 0.003527 oz | 250 VAC | - | 105300 | - | - | - | - | - | Nano-Fit Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Copper | - | 100 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 1053001100 01053001100 105300-1100 | - | - | - | Details | - | - | Nano-Fit | 0.003527 oz | 250 VAC | Cut Tape | 105300 | - | - | - | - | - | Nano-Fit Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Copper | - | 100 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 1053002100 01053002100 105300-2100 | - | - | - | Details | - | - | Nano-Fit | 0.003527 oz | 250 VAC | Cut Tape | 105300 | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 78788-1212 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | 750 | - | - | - | - | Unlatched | - | - | - | + 105 C | - | 0 C | Mounting Peg | - | - | - | - | - | - | 787881212 0787881212 | - | - | - | Details | - | - | Milli-Grid | - | 125 V | Reel | 78788 | - | - | - | - | - | Socket | 12 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 1 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 87831-2410 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 878312410 0878312410 | - | - | - | Details | - | - | Milli-Grid | - | - | - | 87831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70246-0804 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1440 | - | - | - | - | Unlatched | - | - | - | + 120 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 702460804 0702460804 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded | 8 Position | - | Signal, Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.43 mm | - | Headers | Straight | - | - | - | - | - | - | ||
![]() 46999-0674 Molex | In Stock | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | Brass | - | 792 | - | - | - | - | Latched | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | 469990674 0469990674 5566-06A3MS | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded | 6 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | Pin (Male) | - | - | 4.2 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-2 | ||
![]() 70543-0144 Molex | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | - | 1680 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 705430144 0705430144 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded | 5 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 2.54 mm | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 50597-8010 Molex | In Stock |
| - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | - | 3000 | 151207 CP-6.5 Receptacle Housing | - | - | - | - | - | - | - | +105°C | Molex | -40°C | Cable Mount / Free Hanging | - | - | - | - | Box | - | 505978010 0505978010 | - | Active | - | Details | - | Compression, Crimp | CP-6.5 | 0.009531 oz | 600 VAC/DC | Cut Tape | 50597 | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Wire | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 20 AWG to 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 71231-0209 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | GLASS FILLED POLYESTER | Thermoplastic | POLARIZED LCK | - | LOCKING | 1.185 inch | NOT SPECIFIED | Tin | US | 616 | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 71231-0209 | - | + 105 C | - | - 40 C | - | ONE | 1 | 105 °C | -40 °C | - | - | 0712310209 | Obsolete | - | 8.62 | Details | Yes | - | Mini-Fit | 0.079684 oz | 600 V | Tray | 71231 | - | Yes | Solder | EAR99 | Male Pin | Shrouded | 6 Position | White | - | 1 Row | - | MINI-FIT, POLARIZED, POSITIVE LATCH | 8536.69.40.30 | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 6 | Vertical | 4.191 mm | compliant | 13 A | CSA, UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.358 inch | MALE | 94V-0 | Natural | NO | 0.578 inch | 6 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.165 inch | RECEPTACLE | 6 | SOLDER | Tin | POLARIZED HOUSING | 2200VAC V | - | 30 Cycles | - | - | RECTANGULAR | 6.672 N | 3.9198 N | - | - | - | - | - | Headers | Straight | 0.126 inch | 5.3086 mm | - | - | 150u inch | UL 94 V-0 | ||
![]() 90120-0147 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | 2.7 inch | NOT SPECIFIED | Tin | - | 480 | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90120-0147 | - | + 125 C | - | - 55 C | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | LEAD FREE | 0901200147 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.042505 oz | 350 VAC/DC | Tray | 90120 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 27 Position | - | - | 1 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 350VDC V | - | - | - | Gold (Au) | RECTANGULAR | 3.0024 N | .1946 N | - | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | - | - | 160u inch | UL 94 V-0 | ||
![]() 22-28-9073 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | 0.7 inch | GOLD (15) OVER NICKEL | Brass | - | 1500 | - | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-9073 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 22289073 42377-0252 0022289073 | Active | Active | 5.39 | Details | Yes | - | KK | 0.019401 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 7 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 8.23 mm | 3.43 mm | - | Headers | Right Angle | 0.135 inch | - | 94V-0 | - | 15u inch | UL 94 V-0 |