- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Panel Mount | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Current Rating (Max) | Pin or Socket | Stackable | Product | Mounting Angle | Features | Product Length (mm) | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140-512-415-001 EDAC Inc. | In Stock | - | - | Tin | Through Hole | Square | Polyamide (PA) | - | 140-512 | - | Tin | - | Brass | 1 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | + 105 C | EDAC Inc. | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | Details | - | - | - | 100 V | -40°C ~ 105°C | - | 140 | Kinked Pin, Solder | Header | Vertical PCB Mount Header | 12 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.240 (6.10mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | - | Solder Pin | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Natural | - | - | 1000 MOhms | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 140-510-417-060 EDAC Inc. | 8 |
| - | Tin | Surface Mount, Right Angle | Square | Nylon | - | 140-510 | - | Tin | - | Brass | 1 | - | - | Polyamide (PA9T), Nylon 9T | - | - | + 85 C | EDAC Inc. | - 25 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 100 V | -25°C ~ 85°C | - | 140 | Solder | Header | SMT Header | 10 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.217 (5.51mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | - | Solder Pin | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Natural | - | - | 1000 MOhms | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 140-508-415-101 EDAC Inc. | In Stock | - | - | Tin | Through Hole | Square | Polyamide (PA) | - | 140-508 | - | Tin | - | Brass | 1 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | + 105 C | EDAC Inc. | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | Details | - | - | - | 100 V | -40°C ~ 105°C | - | 140 | Solder | Header | Vertical PCB Mount Header | 8 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.240 (6.10mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | - | Solder Pin | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Natural | - | - | 1000 MOhms | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 140-509-415-000 EDAC Inc. | In Stock | - | - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | - | 140-509 | - | Tin | - | Brass | 1 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | + 105 C | EDAC Inc. | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | Details | - | - | - | 100 V | -40°C ~ 105°C | - | 140 | Kinked Pin, Solder | Header | Right Angle PCB Mount Header | 9 Position | - | Wire-to-Board | 1 Row | - | Detent Lock | Male Pin | 2A | 2 mm | - | - | 0.197 (5.00mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Natural | - | Solder Pin | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Natural | - | - | 1000 MOhms | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL94 V-0 | UL94V-0 | ||
![]() 46207-4002 Molex | 575 | - | - | - | - | - | - | - | - | - | - | - | - | 805 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | 462074002 0462074002 | - | - | - | - | Details | Mini-Fit RTC | 0.033969 oz | - | 600 V | - | - | 46207 | - | - | - | 2 Position | - | - | 2 Row | - | - | - | - | 4.2 mm | - | - | - | - | - | 13 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 204017-5021 Molex | 200 |
| - | Gold | - | - | - | - | 204017 | - | - | - | Copper Alloy | 52000 | - | Receptacle | - | - | - | - | Molex | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | 2040175021 02040175021 | - | - | - | Active | Details | Pico-EZmate Plus | - | - | 50 VAC | - | Cut Tape | 204017 | - | - | Pico-EZmate Plus Female Crimp Terminal | 1 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.8 A | - | - | Gold | Crimp | - | - | - | - | - | - | - | - | 30 AWG to 28 AWG | - | - | - | Crimp | - | Socket | - | Contacts | Straight | - | - | 4.00µin (0.100µm) | - | - | - | - | - | ||
![]() 1713398 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 18 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713391 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 14 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713394 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 16 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713384 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 16 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713380 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 13 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713382 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 15 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713381 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 14 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713399 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MCV | - | - | - | 19 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201647-2034 Molex | 7 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | No | 201647 | - | - | - | - | 500 | - | Receptacle | - | Unlatched | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | Bulk | 2016472034 02016472034 | - | - | - | Active | Details | Spot-On | - | - | - | - | Bulk | 201647 | - | - | Receptacle Housing | 3 Position | Yellow | Signal, Wire-to-Board | 1 Row | Receptacle | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | Blue | - | - | 500 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 212415-0300 Molex | 3762 |
| - | - | Through Hole, Right Angle | - | Polyamide (PA) | No | 212415 | Right Angle | - | - | - | 60000 | Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals | Female | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2124150300 02124150300 | 2.5(mm) | 2.5mm | 5.9(mm) | Active | Details | - | 0.003034 oz | 125VDC/125VAC | - | - | Bag | 212415 | - | Board-In | Housing | 3 Position | Natural | Signal, Wire-to-Board | 1 Row | Female | - | Non-Gendered | - | 2.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 3(POS) | - | - | Natural | - | 22-24(AWG) | - | - | Contacts Not Included | Solder, PCB | 3/Contact(A) | - | No | Wire Housings | Right Angle | - | 8.5(mm) | - | - | - | 2.95(mm) | - | UL 94 V-0 | ||
![]() 212415-0500 Molex | 879 | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | No | 212415 | Right Angle | - | - | - | 40000 | Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals | Female | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2124150500 02124150500 | 2.5(mm) | 2.5mm | 5.9(mm) | Active | Details | - | 0.004762 oz | 125VDC/125VAC | - | - | Bag | 212415 | - | Board-In | Housing | 5 Position | Natural | Signal, Wire-to-Board | 1 Row | Female | - | Non-Gendered | - | 2.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 5(POS) | - | - | Natural | - | 22-24(AWG) | - | - | Contacts Not Included | Solder, PCB | 3/Contact(A) | - | No | Wire Housings | Right Angle | - | 13.5(mm) | - | - | - | 2.95(mm) | - | UL 94 V-0 | ||
![]() 212415-0200 Molex | 6192 | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | No | 212415 | Right Angle | - | - | - | 70000 | Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals | Female | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2124150200 02124150200 | 2.5(mm) | 2.5mm | 5.9(mm) | Active | Details | - | 0.002187 oz | 125VDC/125VAC | - | - | Bag | 212415 | - | Board-In | Housing | 2 Position | Natural | Signal, Wire-to-Board | 1 Row | Female | - | Non-Gendered | - | 2.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 2(POS) | - | - | Natural | - | 22-24(AWG) | - | - | Contacts Not Included | Solder, PCB | 3/Contact(A) | - | No | Wire Housings | Right Angle | - | 6(mm) | - | - | - | 2.95(mm) | - | UL 94 V-0 | ||
![]() 212415-0400 Molex | 17231 | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | No | 212415 | Right Angle | - | - | - | 50000 | Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals | Female | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2124150400 02124150400 | 2.5(mm) | 2.5mm | 5.9(mm) | Active | Details | - | 0.003986 oz | 125VDC/125VAC | - | - | Bag | 212415 | - | Board-In | Housing | 4 Position | Natural | Signal, Wire-to-Board | 1 Row | Female | - | Non-Gendered | - | 2.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 4(POS) | - | - | Natural | - | 22-24(AWG) | - | - | Contacts Not Included | Solder, PCB | 3/Contact(A) | - | No | Wire Housings | Right Angle | - | 11(mm) | - | - | - | 2.95(mm) | - | UL 94 V-0 | ||
![]() 502352-0803 Molex | 1589 | - | - | Tin | - | - | Polyamide (PA) | - | 502352 | - | - | - | Copper Alloy | 2800 | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | 2mm | - | Active | Details | DuraClik | 0.033334 oz | - | 125 V | - | - | 502352 | - | - | Shrouded | 8 Position | - | Signal | 1 Row | - | - | - | - | 2 mm | Right Angle | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | - | Pin (Male) | Beige | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - |