- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Tradename | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Termination Post Length | Product | Mounting Angle | Features | Product Length | IP Rating | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208659-4070 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 40 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086594070 02086594070 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 40 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-2460 Molex | 60000 | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 60 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086592460 02086592460 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 24 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156614-0400LF AMPHENOL FCI ASIA PTE LTD | 99000 |
| - | - | Through Hole | - | Polyamide (PA) | 10156614 | Polyamide 66 | Straight | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | Bag | - | - | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | Board-In | Receptacle Housing | 4 Position | Natural | Wire-to-Board | 1 Row | Header | - | Male Pin | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 4 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | - | 9.2 mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3641 Molex | 60000 | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 40 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086593641 02086593641 | - | - | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 36 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156616-0400LF AMPHENOL FCI ASIA PTE LTD | 970 |
| - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156616 | Polyamide 66 | Right Angle | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | Bag | - | - | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 4 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 4 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Right Angle | - | 11.5 mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156612-0900LF AMPHENOL FCI ASIA PTE LTD | 49 |
| - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156612 | Polyamide 66 | Right Angle | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | Bag | - | - | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | Board-In | Receptacle Housing | 9 Position | Natural | Wire-to-Board | 1 Row | Header | - | Male Pin | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 9 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Right Angle | - | 19.2 mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1270 Molex | 60000 | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 120 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086591270 02086591270 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 12 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1870 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 80 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086591870 02086591870 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 18 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3070 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 50 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086593070 02086593070 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 30 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156612-0300LF AMPHENOL FCI ASIA PTE LTD | 1124 |
| - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156612 | Polyamide 66 | Right Angle | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | Bag | - | - | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | Board-In | Receptacle Housing | 3 Position | Natural | Wire-to-Board | 1 Row | Header | - | Male Pin | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 3 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Right Angle | - | 7.2 mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3640 Molex | 60000 |
| - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 40 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086593640 02086593640 | - | - | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 36 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1671 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 90 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086591671 02086591671 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 16 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-4041 Molex | 12 |
| - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 40 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086594041 02086594041 | - | - | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 40 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1861 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 80 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086591861 02086591861 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 18 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156612-0500LF AMPHENOL FCI ASIA PTE LTD | 494 |
| - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156612 | Polyamide 66 | Right Angle | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | Bag | - | - | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | Board-In | Receptacle Housing | 5 Position | Natural | Wire-to-Board | 1 Row | Header | - | Male Pin | - | 2 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 5 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Right Angle | - | 11.2 mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1470 Molex | In Stock | - | - | Gold | Through Hole, Right Angle | Square | Polyamide (PA) | 208659 | - | - | Gold | - | Brass | 100 | - | - | Polyamide (PA), Nylon, Glass Filled | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086591470 02086591470 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | -40°C ~ 105°C | Tray | 208659 | Solder | Plug | Shrouded | 14 Position | - | - | 2 Row | - | Latch Lock | - | Varies by Wire Gauge | 2 mm | - | 0.327 (8.30mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Beige | Solder Pin | 0.079 (2.00mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 208659-2861 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 50 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | Tray | 2086592861 02086592861 | - | - | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 28 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213815-0105 Molex | 554 | - | - | Gold | Free Hanging (In-Line) | - | Nylon | 213815 | - | Straight | - | - | Copper | 300 | Molex Mega-Fit 105417, 105418 Series Crimp Contacts | Plug | - | - | - | + 120 C | Molex | - 40 C | - | Cable Mount / Free Hanging | 1 | -40C to 120C | Bag | 2138150105 02138150105 | 5.7(mm) | 5.7mm | 10.61(mm) | Active | Details | Mega-Fit | 600VDC/600VAC | 600 V | - | - | Bulk | 213815 | - | Plug | Crimp Housing | 5 Position | Black | Power, Wire-to-Wire | 1 Row | PL | Latch Holder | Male Pin | - | 5.7 mm | - | - | - | - | 26 A | - | - | Crimp | - | - | - | 5(POS) | - | - | Black | - | 12-16(AWG) | 1000 MOhms | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | Glow Wire Compliant | - | - | 31.15(mm) | - | - | 32.4(mm) | - | UL 94 V-0 | ||
![]() 213815-0108 Molex | 354 | - | - | Gold | Free Hanging (In-Line) | - | Nylon | 213815 | - | Straight | - | - | Copper | 200 | Molex Mega-Fit 105417, 105418 Series Crimp Contacts | Plug | - | - | - | + 120 C | Molex | - 40 C | - | Cable Mount / Free Hanging | 1 | -40C to 120C | Bag | 2138150108 02138150108 | 5.7(mm) | 5.7mm | 10.61(mm) | Active | Details | Mega-Fit | 600VDC/600VAC | 600 V | - | - | Bulk | 213815 | - | Plug | Plug Housing | 8 Position | Black | Power, Wire-to-Wire | 1 Row | PL | Latch Holder | Male Pin | - | 5.7 mm | - | - | - | - | 26 A | - | - | Crimp | - | - | - | 8(POS) | - | Pin (Male) | Black | - | 12-16(AWG) | 1000 MOhms | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | Glow Wire Compliant | - | - | 48.25(mm) | - | - | 32.4(mm) | - | UL 94 V-0 | ||
![]() 213815-0103 Molex | 547 |
| - | Gold | Free Hanging (In-Line) | - | Nylon | 213815 | - | Straight | - | - | Copper | 500 | Molex Mega-Fit 105417, 105418 Series Crimp Contacts | Plug | - | - | - | + 120 C | Molex | - 40 C | - | Cable Mount / Free Hanging | 1 | -40C to 120C | Bag | 2138150103 02138150103 | 5.7(mm) | 5.7mm | 10.61(mm) | Active | Details | Mega-Fit | 600VDC/600VAC | 600 V | - | - | Bulk | 213815 | - | Plug | Crimp Housing | 3 Position | Black | Power, Wire-to-Wire | 1 Row | PL | Latch Holder | Male Pin | - | 5.7 mm | - | - | - | - | 26 A | - | - | Crimp | - | - | - | 3(POS) | - | - | Black | - | 12-16(AWG) | 1000 MOhms | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | Glow Wire Compliant | - | - | 19.75(mm) | - | - | 32.4(mm) | - | UL 94 V-0 |