- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Pattern | Contact Termination | Insulator Color | Product | Mounting Angle | Features | Flammability | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213815-0107 Molex | 407 | - | - | Gold | Free Hanging (In-Line) | Nylon | - | 213815 | - | Straight | - | Copper | 225 | Molex Mega-Fit 105417, 105418 Series Crimp Contacts | Plug | - | - | - | - | + 120 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | - | -40C to 120C | - | - | Box | 2138150107 02138150107 | - | 5.7(mm) | 5.7mm | 10.61(mm) | Active | - | Details | - | Mega-Fit | - | 600VDC/600VAC | 600 V | -40°C | Bulk | 213815 | Plug | Crimp Housing | 7 Position | Black | Power, Wire-to-Wire | 1 Row | PL | Latch Holder | Male Pin | 5.7 mm | - | - | - | 26 A | - | Crimp | - | 7(POS) | - | - | Black | - | - | 12-16(AWG) | 1000 MOhms | - | Contacts Not Included | - | - | - | - | Crimp | - | Wire Housings | Straight | Glow Wire Compliant | - | 42.55(mm) | 32.4(mm) | UL 94 V-0 | ||
![]() 213815-0102 Molex | 427 | - | - | Gold | Free Hanging (In-Line) | Nylon | - | 213815 | - | Straight | - | Copper | 700 | Molex Mega-Fit 105417, 105418 Series Crimp Contacts | Plug | - | - | - | - | + 120 C | Molex | - 40 C | Cable Mount / Free Hanging | 1 | - | -40C to 120C | - | - | Bulk | 2138150102 02138150102 | - | 5.7(mm) | 5.7mm | 10.61(mm) | Active | - | Details | - | Mega-Fit | - | 600V | 600 V | - | Bulk | 213815 | Plug | Plug Housing | 2 Position | Black | Power, Wire-to-Wire | 1 Row | PL | Latch Holder | Male Pin | 5.7 mm | - | - | - | 26 A | - | Crimp | - | 2(POS) | - | Pin (Male) | Black | - | - | 12-16(AWG) | 1000 MOhms | - | Contacts Not Included | - | - | - | - | Crimp | - | Wire Housings | Straight | Glow Wire Compliant | - | 14.05(mm) | 32.4(mm) | UL 94 V-0 | ||
![]() M80-5614405 Harwin | 29 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M80-5C14405M1-00-000-00-000 | - | - | - | - | - | - | Details | - | Datamate | - | - | - | - | - | 101Lok | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 28 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2350655-2 TE Connectivity | 70188 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 VAC/DC | - | - | - | - | Terminal Position Assurance | 2 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2350655-3 TE Connectivity | 14088 |
| - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 VAC/DC | - | - | - | - | Terminal Position Assurance | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | UL 94 V-0 | ||
![]() 151064-1005 Molex | 38 |
| - | - | - | - | - | 151064 | - | - | - | Tin | 44 | - | - | - | - | - | - | + 70 C | Molex | - 40 C | - | - | - | - | - | - | Tube | 1510641005 01510641005 | - | - | - | - | Active | - | Details | - | Milli-Grid | 0.020177 oz | - | 125 VAC | - | Tube | 151064 | - | - | 5 Position | - | - | 1 Row | - | - | - | 2 mm | - | Right Angle | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 151062-1004 Molex | 47 |
| - | - | - | - | - | 151062 | - | - | NOT SPECIFIED | Tin | 37 | - | - | MOLEX LLC | - | 1510621004 | - | + 70 C | Molex | - 40 C | - | - | - | - | - | - | Tube | 1510621004 01510621004 | Active | - | - | - | Active | 5.77 | Details | Yes | Milli-Grid | 0.016212 oz | - | 125 VAC | - | Tube | 151062 | BOARD CONNECTOR | - | 4 Position | - | Signal | 1 Row | - | - | - | 2 mm | - | Vertical | compliant | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 505567-0886 Molex | 47 |
| - | Gold | - | Polyamide (PA) | - | 505567 | - | - | - | Brass | 7200 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 5055670886 05055670886 | - | - | - | - | Active | - | Details | - | Micro-Lock Plus | 0.008995 oz | - | 50 V | - | - | 505567 | - | Shrouded | 8 Position | - | - | 1 Row | - | - | - | 1.25 mm | - | - | - | 1.5 A | - | Solder | - | - | - | Pin (Male) | Green | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 203565-3017 Molex | 38 |
| - | Gold | - | - | - | 203565 | - | - | - | Gold | 1100 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Bulk | 2035653017 02035653017 | - | - | - | - | Active | - | Details | - | Pico-Clasp | - | - | 50 VAC/DC | - | Reel | 203565 | - | - | 30 Position | - | Signal | 2 Row | - | - | - | 1 mm | - | Vertical | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | ||
![]() 500593-0201 Molex | In Stock | - | - | - | - | - | - | 500593 | - | - | - | - | 1000 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bag | 5005930201 05005930201 | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 500593 | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87760-8015 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 877608015 0877608015 | - | - | - | - | - | - | Details | - | Milli-Grid | - | - | - | - | - | 87760 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87831-0845 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 878310845 0878310845 | - | - | - | - | - | - | Details | - | Milli-Grid | - | - | - | - | - | 87831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500592-0201 Molex | 38 |
| - | - | - | - | LOCKING | 500592 | 0.32 inch | - | - | - | 1000 | - | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | 500592-0201 | 500592 | - | Molex | - | - | - | 1 | - | 85 °C | -40 °C | Bag | 5005920201 05005920201 | Active | - | - | - | Active | 5.76 | Details | Yes | - | - | - | - | - | - | 500592 | BOARD CONNECTOR | - | - | - | Wire-to-Wire | 1 Row | - | - | - | - | 2 | - | compliant | - | UL | - | COMMERCIAL | - | 0.358 inch | FEMALE | - | 0.591 inch | 20 mΩ | - | 1000000000 Ω | - | - | 0.098 inch | RECEPTACLE | - | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | ||
![]() 500593-0202 Molex | 47 |
| - | - | CABLE | - | LOCKING | 500593 | 0.319 inch | - | - | - | 1000 | - | - | MOLEX LLC | - | 500593-0202 | 500593 | - | Molex | - | - | - | 1 | - | 85 °C | -40 °C | Bag | 5005930202 05005930202 | Active | - | - | - | Active | 5.75 | Details | - | - | - | - | - | - | - | 500593 | BOARD CONNECTOR | - | - | - | Wire-to-Wire | 1 Row | - | - | - | - | 2 | - | compliant | - | UL | - | COMMERCIAL | - | 0.37 inch | - | - | 0.898 inch | 20 mΩ | - | 1000000000 Ω | - | - | 0.098 inch | PLUG | CRIMP | RECTANGULAR | - | - | - | - | - | - | - | - | - | ||
![]() 505575-0670 Molex | 8 |
| - | - | - | - | - | 505575 | - | - | - | - | 600 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Tape & Reel (TR) | 5055750670 05055750670 | - | - | - | - | Active | - | Details | - | Micro-Lock Plus | - | - | - | - | - | 505575 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 560020-0521 Molex | 47 |
| - | - | - | - | - | 560020 | - | - | - | - | 650 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Tape & Reel (TR) | 5600200521 05600200521 | - | - | - | - | Active | - | Details | - | DuraClik | - | - | - | - | Reel | 560020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 560020-1121 Molex | In Stock | - | - | - | - | - | - | 560020 | - | - | - | - | 650 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | 5600201121 05600201121 | - | - | - | - | Active | - | Details | - | DuraClik | - | - | - | - | Reel | 560020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500593-0204 Molex | In Stock | - | - | - | - | - | - | 500593 | - | - | - | - | 1000 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bag | 5005930204 05005930204 | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 500593 | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 560020-1221 Molex | 8 |
| - | - | - | - | - | 560020 | - | - | - | - | 650 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | 5600201221 05600201221 | - | - | - | - | Active | - | Details | - | DuraClik | - | - | - | - | Reel | 560020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172298-7106 Molex | 8 |
| - | - | - | - | - | 172298 | - | - | - | - | 500 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | 1722987106 01722987106 | - | - | - | - | Active | - | Details | - | Ultra-Fit | - | - | - | - | - | 172298 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |