- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Material | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Component Type | Contact Finish Mating | Contact Length-Mating | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Rail mounting possible | Risk Rank | RoHS | Rohs Code | Shrouded | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Shielded | Pin or Socket | Stackable | Product | Mounting Angle | Features | Product Length | Height | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505567-0431 Molex | 7200 |
| - | - | Gold | - | - | - | - | 505567 | - | - | - | - | - | - | - | 7200 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505567 | - | - | - | - | 4 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 505568-1331 Molex | 11 |
| - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | - | - | 4800 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505568 | - | - | - | - | 13 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 505568-0431 Molex | In Stock |
| - | - | Gold | Surface Mount | Square | - | - | 505568 | - | - | - | Gold | - | Brass | - | 7200 | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | -40°C ~ 105°C | - | 505568 | - | Solder | Header | Shrouded | 4 Position | - | Signal, Wire-to-Board | 1 Row | - | Push-Pull | Male Pin | Varies by Wire Gauge | 1.25 mm | - | - | - | 0.165 (4.20mm) | Board to Cable/Wire | All | - | 1.5 A | 0.049 (1.25mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | - | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 505568-0451 Molex | 24 |
| - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | - | - | 7200 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505568 | - | - | - | - | 4 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 505568-0351 Molex | In Stock | - | - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | - | - | 9600 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | Cut Tape | 505568 | - | - | - | - | 3 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 505568-0531 Molex | 8112 |
| - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | - | - | 7200 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505568 | - | - | - | - | 5 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 505567-1651 Molex | In Stock | - | - | - | Gold | - | - | - | - | 505567 | - | - | - | - | - | - | - | 3600 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505567 | - | - | - | - | 16 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 505568-1251 Molex | In Stock | - | - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | - | - | 4800 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505568 | - | - | - | - | 12 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 505448-2651 Molex | 24 |
| - | - | Gold | - | - | - | - | 505448 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505448 | - | - | - | - | 26 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 505448-4091 Molex | In Stock | - | - | - | Gold | - | - | - | - | 505448 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505448 | - | - | - | - | 40 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 505448-1231 Molex | 11 |
| - | - | Gold | - | - | - | - | 505448 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505448 | - | - | - | - | 12 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 505433-2241 Molex | 24 |
| - | - | Gold | - | - | - | - | 505433 | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | 22 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 1079492 Phoenix Contact | 199 |
| - | - | - | - | - | Plastic, Polyamide | - | - | - | - | - | - | - | - | IP20 | 10 | - | - | - | - | - | - | - | + 100 C | Phoenix Contact | - 40 C | - | Through Hole | - | Bulk | - | - | - | Active | Yes | - | Details | - | - | - | - | - | - | - | - | - | ICS25 | 1.768 L x 0.984 W x 0.285 H (44.90mm x 25.00mm x 7.25mm) | - | - | Shrouded | - | Light Gray | - | - | - | - | - | - | - | - | - | 44.9 | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | 7.25 | 25 | - | - | - | - | - | ||
![]() 500638-0707 Molex | 500 |
| - | 12 Weeks | - | - | - | - | Polyester | 500638 | - | Right Angle | Terminal Position Assurance | - | - | - | - | 500 | - | - | - | MOLEX LLC | - | 500638-0707 | - | + 85 C | Molex | - 25 C | - | - | -40C to 105C | Box | 5006380707 05006380707 | Active | - | Active | - | 1.66 | - | Yes | - | - | - | - | - | - | - | Bulk | * | - | - | - | Terminal Position Assurance | 7 Position | - | Wire-to-Board | 1 Row | - | - | - | - | 2 mm | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() M80-5322005 Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M80-5S22005M1-00-000-00-000 | - | - | - | - | - | Details | - | - | - | Datamate | 0.056227 oz | - | - | - | - | 101Lok | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2238016-1 (CUT STRIP) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | 2238016-1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 10157554-00621LF AMPHENOL FCI ASIA PTE LTD | 245000 |
| - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic (TP) | 10157554 | Thermoplastic | Straight | - | - | - | - | - | 500 | Amphenol Minitek Multipitch 10157551 Series Socket Contacts | - | Receptacle | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | SMD/SMT | - | Bag | - | - | 1.25mm | Active | - | - | Details | - | - | - | - | - | 50 VAC/DC | 28 to 26 AWG | -40 to 105 °C | Bulk | Minitek | - | - | Receptacle | Minitek Wire to Board Connector | 6 Position | Natural | - | 1 Row | Receptacle | Latch Lock | Female Socket | - | 1.25 mm | - | - | - | - | - | - | - | 1 A | - | - | - | Solder | - | - | - | 6 | - | - | Natural | - | - | 100 MOhms | - | Contacts Not Included | Crimp | - | - | - | Wire Housings | Right Angle | Terminal Position Lock (TPA) | 10.95 mm | - | - | - | - | - | - | - | ||
![]() 10157551-0P10LF AMPHENOL FCI ASIA PTE LTD | 21706 |
| - | - | Tin | - | - | - | Thermoplastic (TP) | 10157551 | - | Straight | - | - | - | Copper | - | 20000 | Housing 10157554-00621LF, Housing 10157554-01511LF | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Active | - | - | Details | - | - | Crimp | - | - | 50 VAC/DC | 28 to 26 AWG | -40 to 105 °C | Cut Tape | Minitek | - | - | Wire to Board | Terminals | 1 Position | - | - | - | Receptacle | - | Signal | - | 1.25 mm | - | - | - | - | - | - | - | 1 A | - | - | Tin | Crimp | - | - | - | - | - | Socket (Female) | - | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Crimp | No | Socket | - | Contacts | Right Angle | - | - | - | - | 100.0µin (2.54µm) | 2.54 um | - | - | - | ||
![]() 205972-0021 Molex | 3990 |
| - | - | Tin | Surface Mount, Right Angle | Square | - | Polyamide (PA) | 205972 | - | Right Angle | - | Tin-Bismuth | - | Brass | - | 550 | - | - | - | - | Polyamide (PA), Nylon | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2059720021 02059720021 | - | 2mm | Active | - | - | Details | - | Fully | - | Micro-One | - | 250 VAC/DC | - | -40°C ~ 105°C | Cut Tape | 205972 | - | Solder | Header | Shrouded | 2 Position | - | Power, Wire-to-Board | 1 Row | - | Latch Lock | Male Pin | 4A per Contact | 2 mm | Right Angle | - | - | 0.283 (7.19mm) | Board to Cable/Wire | All | - | 4 A | 0.079 (2.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | 2 | Tin-Bismuth | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | - | - | - | - | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() 205971-0061 Molex | 1438 |
| - | - | Tin | Surface Mount | Square | - | Polyamide (PA) | 205971 | - | - | - | Tin | - | Brass | - | 500 | - | - | - | - | Polyamide (PA), Nylon | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2059710061 02059710061 | - | - | Active | - | - | Details | - | Fully | - | Micro-One | 0.035627 oz | 250 VAC/DC | - | -40°C ~ 105°C | Cut Tape | 205971 | - | Solder | Header | Shrouded | 6 Position | - | Power, Wire-to-Board | 1 Row | - | - | Male Pin | Varies by Wire Gauge | 2 mm | Vertical | - | - | 0.390 (9.90mm) | Board to Cable/Wire | All | - | 4 A | 0.079 (2.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | Headers | Straight | Solder Retention | - | - | - | - | - | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 |