- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Contact Gender | Row Spacing | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213228-2210 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132282210 02132282210 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 22 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-1611 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213227 | - | Copper Alloy | 450 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132271611 02132271611 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213227 | - | - | Receptacle | 16 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1471 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281471 02132281471 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 14 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-1870 Molex | In Stock | - | - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | Gold | Copper Alloy | 450 | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | Bulk | 2132271870 02132271870 | Active | - | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | 213227 | Solder | Receptacle | Receptacle | 18 Position | - | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | Tin | Socket (Female) | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213227-3211 Molex | 726 |
| - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | Gold | Copper Alloy | 450 | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2132273211 02132273211 | Active | - | CLIK-Mate | 0.085716 oz | 100 VAC/DC | -40°C ~ 105°C | Cut Tape | 213227 | Solder | Receptacle | Receptacle | 32 Position | Signal, Wire-to-Board | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Black | Solder | - | - | Tin | Socket (Female) | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213227-2670 Molex | 2011 |
| - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | Gold | Copper Alloy | 450 | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | Bulk | 2132272670 02132272670 | Active | Details | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | 213227 | Solder | Receptacle | Receptacle | 26 Position | - | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | Tin | Socket (Female) | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213227-3471 Molex | 11 |
| - | Gold | - | - | Polyamide (PA) | 213227 | - | Copper Alloy | 450 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132273471 02132273471 | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213227 | - | - | Receptacle | 34 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1611 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281611 02132281611 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 16 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-0870 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132280870 02132280870 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 8 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-3270 Molex | 1236 |
| - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | Gold | Copper Alloy | 450 | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2132273270 02132273270 | Active | Details | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | 213227 | Solder | Receptacle | Receptacle | 32 Position | - | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | Tin | Socket (Female) | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213228-0831 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132280831 02132280831 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 8 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-1271 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213227 | - | Copper Alloy | 450 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132271271 02132271271 | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213227 | - | - | Receptacle | 12 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1071 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281071 02132281071 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 10 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-3010 Molex | 11 |
| - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | Gold | Copper Alloy | 450 | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | Bulk | 2132273010 02132273010 | Active | - | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Cut Tape | 213227 | Solder | Receptacle | Receptacle | 30 Position | - | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | Tin | Socket (Female) | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 213228-2030 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132282030 02132282030 | Active | - | CLIK-Mate | - | 100 V | - | Reel | 213228 | - | - | Receptacle | 20 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-2610 Molex | 49 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132282610 02132282610 | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Cut Tape | 213228 | - | - | Receptacle | 26 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1271 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281271 02132281271 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 12 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1070 Molex | 24 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281070 02132281070 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 10 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-2631 Molex | 11 |
| - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132282631 02132282631 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 26 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1811 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 213228 | - | Copper Alloy | 550 | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132281811 02132281811 | Active | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 18 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | 2 A | - | - | Solder | - | - | - | Socket (Female) | 1.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 |