- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Product Length | Flammability | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90122-0152 Molex | In Stock | - | - | - | - | Tin | BOARD | Polyester | - | - | - | - | 3.2 inch | - | NOT SPECIFIED | Tin | - | 450 | MOLEX LLC | GLASS FILLED POLYESTER | - | 90122-0152 | 90122 | + 125 C | - | - 55 C | - | Through Hole | ONE | 2 | 125 °C | -55 °C | - | - | 0901220152 | Active | - | 5.75 | Details | Yes | - | C-Grid | 0.187375 oz | 350 V | - | - | - | Tray | 90122 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 64 Position | - | 2 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 64 | - | 2.54 mm | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.243 inch | Pin (Male) | 94V-0 | Black | 0.267 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 350VDC V | 2.54 mm | - | - | - | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | BLACK | 6.75 mm | 2.9 mm | Headers | - | Right Angle | 0.114 inch | - | - | - | 160u inch | UL 94 V-0 | ||
![]() 86130262324345E1LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | QUICKIE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151065-3002 Molex | 24 |
| - | - | - | - | - | - | - | - | 151065 | - | - | - | NOT SPECIFIED | Tin | - | 2610 | MOLEX LLC | - | - | 1510653002 | - | + 70 C | Molex | - 40 C | - | - | - | - | - | - | Tube | - | - | Active | Active | 5.75 | Details | Yes | - | Milli-Grid | 0.011166 oz | 125 VAC | - | - | - | Tube | 151065 | - | - | - | BOARD CONNECTOR | - | 2 Position | Signal | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | compliant | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 151065-3004 Molex | 49 |
| - | - | - | Tin Over Nickel | - | - | - | - | 151065 | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Tin | - | 1590 | - | - | - | - | - | + 70 C | Molex | - 40 C | Through Hole | - | - | - | - | - | Tube | - | - | - | Active | - | Details | - | Solder | Milli-Grid | 0.017146 oz | 125 VAC | - | - | -40 to 70 °C | Tube | 151065 | - | - | - | - | Shrouded Header | 4 Position | Signal | 1 Row | HDR | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | 2.5 A | 4 | - | - | - | - | 4 POS | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 10.1 mm | 94V-0 | - | - | UL 94 V-0 | ||
![]() 151013-3016 Molex | 24 |
| - | - | - | Gold | - | - | - | - | 151013 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 22 | MOLEX LLC | - | - | 1510133016 | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Bulk | - | - | Active | Active | 5.77 | Details | Yes | - | Milli-Grid | 0.055874 oz | 125 V | - | - | - | Tube | 151013 | - | - | - | BOARD CONNECTOR | - | 16 Position | Panel-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 200502-0282 Molex | 64 | - | - | - | - | Tin | - | - | - | - | 200502 | - | - | - | - | Tin | - | 440 | - | - | - | - | - | + 85 C | Molex | - 40 C | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | 500 VDC | - | - | - | - | 200502 | - | - | - | - | - | 28 Position | Power | 5 Row | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | IP40 | - | - | ||
![]() 104212-4211 Molex | In Stock | - | - | - | - | - | - | - | - | - | 104212 | - | - | - | - | Tin | - | 280 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | MOX | - | 13 VDC | - | - | - | - | 104212 | - | - | - | - | - | 42 Position | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 501645-1022 Molex | 11 |
| - | 8 Weeks | Production (Last Updated: 2 years ago) | Tin | BOARD | - | LOCKING | PEG | 501645 | - | 0.472 inch | - | NOT SPECIFIED | Tin | VN | 1260 | MOLEX LLC | GLASS FILLED NYLON | ACTIVE (Last Updated: 2 years ago) | 501645-1022 | - | + 105 C | Molex | - 40 C | - | STRAIGHT | ONE | 2 | 85 °C | -25 °C | Tray | LEAD FREE | - | Active | Active | 5.77 | Details | Yes | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | e3 | - | EAR99 | DIP CONNECTOR | - | 10 Position | - | 2 Row | - | - | 8536.69.40.51 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | Vertical | 2 mm | compliant | 2 A | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.323 inch | MALE | 94V-0 | - | 0.453 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.079 inch | PLUG | 10 | SOLDER | Tin | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | 30 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | Straight | 0.126 inch | - | - | - | - | - | ||
![]() 501876-2244 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501876 | - | - | - | - | Tin | - | 70 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | iGrid | - | 250 VAC/DC | - | - | - | Tray | 501876 | - | - | - | - | - | 22 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-2821 Molex | 24 |
| - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 1960 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 28 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-1626 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 770 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 16 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1404 Molex | 24 |
| - | 32 Weeks | Production (Last Updated: 2 years ago) | - | - | - | LOCKING | - | 501646 | - | 0.629 inch | - | NOT SPECIFIED | NOT SPECIFIED | JP | 500 | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 501646-1404 | - | + 105 C | Molex | - 40 C | - | - | - | 2 | 85 °C | -25 °C | Bag | - | - | Active | Active | 5.77 | Details | Yes | - | - | - | - | 22 AWG | 28 AWG | - | - | 501646 | - | - | - | BOARD CONNECTOR | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | 2 mm | 14 | - | - | compliant | 2 A | - | UL | - | COMMERCIAL | - | - | - | - | 0.323 inch | - | - | - | 0.435 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLUE | - | - | - | 0.033 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501876-2041 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501876 | - | - | - | - | Tin | - | 75 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | iGrid | - | 250 VAC/DC | - | - | - | Tray | 501876 | - | - | - | - | - | 20 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-3226 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 420 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 32 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-2602 Molex | 11 |
| - | - | - | - | - | - | - | - | 501646 | - | - | - | - | - | - | 3200 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | 501646 | - | - | - | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501876-2644 Molex | 24 |
| - | - | - | - | - | - | - | - | 501876 | - | - | - | - | Tin | - | 60 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | iGrid | - | 250 VAC/DC | - | - | - | Tray | 501876 | - | - | - | - | - | 26 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-1826 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 770 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 18 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-1624 Molex | In Stock | - | - | 9 Weeks | Production (Last Updated: 2 years ago) | Tin | BOARD | - | LOCKING | PEG | 501645 | - | 0.709 inch | - | NOT SPECIFIED | Tin | VN | 770 | MOLEX LLC | GLASS FILLED NYLON | ACTIVE (Last Updated: 2 years ago) | 501645-1624 | - | + 105 C | Molex | - 40 C | - | STRAIGHT | ONE | 2 | 85 °C | -25 °C | Tray | LEAD FREE | - | Active | Active | 5.77 | Details | Yes | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | e3 | - | EAR99 | DIP CONNECTOR | - | 16 Position | - | 2 Row | - | - | 8536.69.40.51 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | compliant | 2 A | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.323 inch | MALE | 94V-0 | - | 0.453 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.079 inch | PLUG | 16 | SOLDER | Tin | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | 30 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | Straight | 0.126 inch | - | - | - | - | UL 94 V-0 | ||
![]() 501645-1226 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 1050 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 12 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-3826 Molex | In Stock | - | - | - | - | - | - | - | - | - | 501645 | - | - | - | - | Tin | - | 350 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | 250 VAC/DC | - | - | - | - | 501645 | - | - | - | - | - | 38 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 |