- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Shielding | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Note | Accessory Type | Cable Termination | Usage | Contact Termination | 1st Connector | 2nd Connector | Wire Type | Product | Connector Pitch | Mounting Angle | Features | Length | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5C11605MU Harwin | 538 |
| - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | M80-5C1 | Brass | 1 | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate | - | - | - | J-Tek | Plug | Datamate J-Tek | 16 Position | Black | 2 Row | Plug | Threaded | Male Pin | 2 mm | - | - | Gold | Crimp | Pin (Male) | Black | 28 AG to 24 AWG | - | 0.079 (2.00mm) | - | - | Crimp | - | - | - | - | Discrete | Connector Kits | - | Straight | Mounting Flange | - | - | UL94 V-0 | ||
![]() G125-2240696F5 Harwin | 56 | - | - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 10 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | - | Gecko-SL | Receptacle | Female DIL Cable Housing | 6 Position | Green | 2 Row | Receptacle | Screw Lock | Female Socket | 1.25 mm | - | - | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() G125-3241296M5 Harwin | 28 | - | - | - | Panel Mount | Nylon | G125-324 | - | 10 | Harwin Gecko G125 Series Pin Contacts | Male | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | -65°C ~ 150°C | Gecko-SL | Plug | Male DIL Cable Housing | 12 Position | Green | 2 Row | Plug | Screw Lock | Male Pin | 1.25 mm | - | 2.8 A | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() M80-5C11205MU Harwin | 29 | - | - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | M80-5C1 | Brass | 1 | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate | - | - | - | J-Tek | Plug | Datamate J-Tek | 12 Position | Black | 2 Row | Plug | Threaded | Male Pin | 2 mm | - | - | Gold | Crimp | Pin (Male) | Black | 28 AG to 24 AWG | - | 0.079 (2.00mm) | - | - | Crimp | - | - | - | - | Discrete | Connector Kits | - | Straight | Mounting Flange | - | - | UL94 V-0 | ||
![]() G125-3241696M5 Harwin | 55 | - | - | - | Panel Mount | Nylon | G125-324 | - | 10 | Harwin Gecko G125 Series Pin Contacts | Male | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | -65°C ~ 150°C | Gecko-SL | Plug | Male DIL Cable Housing | 16 Position | Green | 2 Row | Plug | Screw Lock | Male Pin | 1.25 mm | - | 2.8 A | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() G125-2242696F5 Harwin | 99 | - | - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 10 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | - | Gecko-SL | Receptacle | Female DIL Cable Housing | 26 Position | Green | 2 Row | Receptacle | Screw Lock | Female Socket | 1.25 mm | - | - | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() G125-2241096F5 Harwin | 196 |
| - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 1 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | - | Gecko-SL | Receptacle | Female DIL Cable Housing | 10 Position | Green | 2 Row | Receptacle | Screw Lock | Female Socket | 1.25 mm | - | - | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() M80-5C11005MU Harwin | 109 |
| - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | M80-5C1 | Brass | 1 | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate | - | - | - | J-Tek | Plug | Datamate J-Tek | 10 Position | Black | 2 Row | Plug | Threaded | Male Pin | 2 mm | - | - | Gold | Crimp | Pin (Male) | Black | 28 AG to 24 AWG | - | 0.079 (2.00mm) | - | - | Crimp | - | - | - | - | Discrete | Connector Kits | - | Straight | Mounting Flange | - | - | UL94 V-0 | ||
![]() M80-5C10805MU Harwin | 66 |
| - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | M80-5C1 | Brass | 1 | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate | - | - | - | J-Tek | Plug | Datamate J-Tek | 8 Position | Black | 2 Row | Plug | Threaded | Male Pin | 2 mm | - | - | Gold | Crimp | Pin (Male) | Black | 28 AG to 24 AWG | - | 0.079 (2.00mm) | - | - | Crimp | - | - | - | - | Discrete | Connector Kits | - | Straight | Mounting Flange | - | - | UL94 V-0 | ||
![]() M80-5C14405MU Harwin | In Stock | - | - | Gold | Panel Mount | Polyphenylene Sulfide (PPS) | M80-5C1 | Brass | 1 | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | - | Active | Details | Datamate | - | - | - | J-Tek | Plug | Datamate J-Tek | 44 Position | Black | 2 Row | - | Threaded | Male Pin | 2 mm | - | - | Gold | Crimp | Pin (Male) | Black | 28 AG to 24 AWG | - | 0.079 (2.00mm) | - | - | Crimp | - | - | - | - | Discrete | Connector Kits | - | Straight | Mounting Flange | - | - | UL94 V-0 | ||
![]() G125-2243496F5 Harwin | 41 | - | - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 1 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | 450 VDC | - | Gecko-SL | Receptacle | Female DIL Cable Housing | 34 Position | Green | 2 Row | Receptacle | Screw Lock | Female Socket | 1.25 mm | - | - | - | Crimp | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | - | - | UL94V-0 | ||
![]() M80-273MU08-00-00 Harwin | 22 | - | - | - | Panel Mount | Polyphenylene Sulfide (PPS) | M80-273 | - | 10 | Harwin Datamate Mix-Tek Series Power & Coax Pin Contacts | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate Mix-Tek | - | 800 VDC | - | M80 | Plug | Datamate Mix-Tek Male | 8 Position | Black | 1 Row | Plug | Screw Lock | Male Pin | 4 mm | - | - | - | Crimp | Pin (Male) | Black | - | 1000 MOhms | - | Contacts Not Included | - | - | - | Crimp and Solder | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key | - | - | UL94V-0 | ||
![]() M80-273MU06-00-00 Harwin | 84 |
| - | - | Panel Mount | Polyphenylene Sulfide (PPS) | M80-273 | - | 10 | Harwin Datamate Mix-Tek Series Power & Coax Pin Contacts | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate Mix-Tek | - | 800 VDC | - | M80 | Plug | Datamate Mix-Tek Male | 6 Position | Black | 1 Row | Plug | Screw Lock | Male Pin | 4 mm | - | - | - | Crimp | Pin (Male) | Black | - | 1000 MOhms | - | Contacts Not Included | - | - | - | Crimp and Solder | - | - | - | Wire Housings | - | Straight | Mating Flange, Mounting Flange, Polarizing Key | - | - | UL94V-0 | ||
![]() CSA1-13P6E5-36.0G02 Cinch Connectivity Solutions | 77 |
| - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 12 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Pin (Male) | - | 26 AWG | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | Headers | 1.27mm | Straight | - | 3.00 (914.40mm) | - | - | ||
![]() CSA1-7P6E5-18.0G02 Cinch Connectivity Solutions | 27 |
| - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 6 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Pin (Male) | - | 26 AWG | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | Headers | - | Straight | - | 1.50 (457.20mm) | - | - | ||
![]() CSA1-9S6E5-18.0G02 Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 8 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Socket (Female) | - | 26 AWG | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | Sockets | - | Straight | - | 1.50 (457.20mm) | - | - | ||
![]() CSA1-7S6E5-18.0G02 Cinch Connectivity Solutions | 27 |
| - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 6 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Socket (Female) | - | 26 AWG | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | Sockets | - | Straight | - | 1.50 (457.20mm) | - | - | ||
![]() CSA1-13S6E5-36.0G02 Cinch Connectivity Solutions | 77 |
| - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 12 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Socket (Female) | - | 26 AWG | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | Sockets | 1.27mm | Straight | - | 3.00 (914.40mm) | - | - | ||
![]() CSA1-3P6E5-18.0G02 Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | Copper alloy | 50 | - | - | + 135 C | Cinch Connectivity Solutions | - 55 C | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | - | Dura-Con™ | - | Strip Connector | 2 Position | Multiple, Individual | 1 Row | - | - | - | - | Unshielded | 3 A | Gold | Wire Wrap | Pin (Male) | - | 26 AWG | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | Headers | - | Straight | - | 1.50 (457.20mm) | - | - | ||
![]() B5740-212-F-D-0 Harwin | 20 |
| - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | Datamate | 0.044868 oz | - | - | 9525-F0033 | - | - | - | - | - | - | - | - | 2 mm | - | - | - | Crimp | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - |