- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | IP Rating | Height | Length | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISD2-26-D Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | 10 | Female | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | + 125 C | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | Details | - | Tiger Eye | - | - | Tube | ISD2 | - | - | - | - | - | - | - | Receptacle Housing | 52 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 22-28-7022 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | GOLD (15) OVER NICKEL | Tin | - | 30000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-7022 | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | 22287022 42376-0247 0022287022 | Active | Active | 5.77 | Details | Yes | KK | 0.005679 oz | 500 V | Bulk | 42376 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 2 Position | - | - | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 9.17 mm | 3.43 mm | Headers | Right Angle | 0.135 inch | - | 94V-0 | - | - | - | 15u inch | - | - | UL 94 V-0 | - | ||
![]() 26-65-4070 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | LATCH | LOCATING POSTS | PLASTIC | 1.086 inch | GOLD | Brass | PR | 2400 | - | MOLEX LLC | POLYESTER | ACTIVE (Last Updated: 2 years ago) | 26-65-4070 | - | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 26654070 42491-0024 0026654070 | Active | - | 5.39 | Details | Yes | KK | 0.092665 oz | 250 V | Bulk | 42491 | e4 | Yes | - | - | Solder | EAR99 | Male Pin | Pin Strip | 7 Position | - | - | Natural | - | 1 Row | - | STACKED | 8536.69.40.40 | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | Vertical | 3.96 mm | - | compliant | 7 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | MALE | 94V-0 | - | - | 0.446 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | 7 | - | SOLDER | - | - | HOUSING SIDE | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | - | Headers | Straight | 0.14 inch | 11.43 mm | - | - | - | - | 20u inch | - | - | UL 94 V-0 | - | ||
![]() 26-48-2231 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | 3.586 inch | NOT SPECIFIED | NOT SPECIFIED | - | 300 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-2231 | - | - | - | - | ONE | 1 | 75 °C | - | - | 26482231 A-41661-A23A501 0026482231 | Active | - | 5.77 | Details | Yes | KK | 0.229739 oz | 250 V | Bulk | 41661 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 23 Position | - | - | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 23 | - | 3.96 mm | - | unknown | 4.5 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.3 inch | MALE | 94V-0 | - | - | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | - | - | Headers | Straight | 0.172 inch | - | - | - | - | - | 20u inch | - | - | UL 94 V-0 | - | ||
![]() 15-91-0448 Molex | In Stock | - | - | - | - | Gold | Surface Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | US | 486 | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0015910448 | - | - | - | Details | - | C-Grid | 0.377749 oz | 250 V | Reel | 71308 | - | - | - | - | Solder | - | Male Pin | Breakaway | 44 Position | 105 °C | -40 °C | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | 5.08 mm | - | 3 A | - | Solder | - | - | - | 44 | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | 44 | 250 V | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 8.128 mm | - | - | - | 55.88 mm | - | - | - | UL 94 V-0 | - | ||
![]() 74162-0252 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | - | - | - | - | Tin | MY | 189 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0741620252 | - | Active | - | Details | - | - | 0.362757 oz | 250 V | Tube | - | - | - | - | - | Solder | - | Male Pin, Receptacle | Shrouded | 52 Position | - | - | Black | Board-to-Board | 2 Row | - | - | - | Latch | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | 2.5 A | - | Solder Pin | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 50 | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 8.001 mm | 94V-0 | - | - | - | - | No | - | UL 94 V-0 | - | ||
![]() 26-48-1210 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 300 | - | MOLEX LLC | - | - | 26-48-1210 | - | - | - | - | - | 1 | - | - | - | 26481210 A-41661-A21AE102 0026481210 | Active | - | 5.77 | Details | Yes | KK | 0.249599 oz | 250 V | Bulk | 41661 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 21 Position | - | - | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 21 | - | 3.96 mm | - | unknown | 4.5 A | - | Solder Pin | - | - | - | - | - | NO | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-2520 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | 2.59 inch | NOT SPECIFIED | Tin | - | 432 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-2520 | 71308 | + 105 C | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 0015912520 | Active | Active | 5.73 | Details | Yes | C-Grid | 0.107092 oz | 250 V | Reel | 71308 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 52 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 52 | Vertical | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | - | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | 6.1 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | 150u inch | - | - | UL 94 V-0 | - | ||
![]() 26-48-6241 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | Polyester | - | - | - | 3.695 inch | NOT SPECIFIED | Tin | PR | 150 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 26-48-6241 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 26486241 A-41661-A24B102 0026486241 | Active | - | 5.48 | Details | Yes | KK | 0.260851 oz | 250 V | Bulk | 41661 | - | Yes | - | - | Solder | EAR99 | Male Pin | Unshrouded | 24 Position | 50 °C | 0 °C | Black | Board-to-Board, Signal, Wire-to-Board | 1 Row | Male | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 24 | Vertical | 3.96 mm | 7.62 mm | compliant | 4.5 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | 24 | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 10 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | 24 | 250 V | SOLDER | - | Tin | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | - | BLACK | 13.21 mm | 4.37 mm | Headers | Straight | 0.172 inch | 13.208 mm | - | - | - | 95 mm | 200u inch | - | - | UL 94 V-0 | - | ||
![]() 87898-3226 Molex | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | Tin | - | 792 | - | MOLEX LLC | - | - | 87898-3226 | - | + 105 C | - 55 C | SMD/SMT | - | - | - | - | - | 0878983226 | Active | Active | 5.77 | Details | Yes | C-Grid, SL | 0.060601 oz | 250 V | Tube | 87898 | - | - | - | - | - | - | - | Breakaway | 32 Position | - | - | - | Board-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | compliant | 3 A | - | Solder | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26-58-6101 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | PR | 800 | - | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 26-58-6101 | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | 0026586101 26586101 | Active | - | 5.77 | Details | Yes | KK | 0.146704 oz | - | Bulk | 41672 | - | Yes | - | - | Solder | - | Male Pin | Breakaway | 10 | - | - | Black | - | 1 | Male | - | - | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9624 mm | 10 | - | 3.96 mm | - | unknown | - | - | - | - | - | - | 10 | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | 11.43 mm | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 22-03-5097 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | MOLEX LLC | - | - | 22-03-5097 | 4030 | - | - | - | - | - | - | - | - | 22035097 022035097 2203-5097 A-4030-09BJ197 | Active | - | 5.75 | Details | Yes | KK | - | - | - | 4030 | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-04-5072 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22045072 022045072 2204-5072 A-6373-07A222-52 | - | - | - | Details | - | KK | - | - | - | 6373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70280-0698 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 3 inch | NOT SPECIFIED | Copper Alloy | - | 350 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0698 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800698 702800698 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | - | - | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | - | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 60 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | Headers | - | 0.175 inch | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 70287-1252 Molex | In Stock | - | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Tin | - | 1000 | - | MOLEX LLC | - | - | 70287-1252 | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | - | 0702871252 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.045715 oz | 250 VDC | Bulk | 70287 | - | - | - | - | - | - | - | Breakaway | 18 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 43879-6020 Molex | In Stock | - | - | - | - | Gold | - | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | - | - | - | - | NOT SPECIFIED | Tin | - | 1280 | - | MOLEX LLC | - | - | 43879-6020 | - | + 105 C | - 40 C | - | - | - | - | - | - | 0438796020 | Active | Active | 5.76 | Details | Yes | Mini-Fit | 0.245824 oz | 600 VAC/DC | Tray | 43879 | - | Yes | - | - | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | 14 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | Vertical | - | - | compliant | 8 A | - | Solder Pin | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | NO | - | - | - | - | - | 4.2 mm | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 26-48-2156 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | LATCH | - | PLASTIC | 2.338 inch | GOLD | BRASS | PR | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 26-48-2156 | - | - | - | - | ONE | 1 | 105 °C | -40 °C | - | 26482156 A-41672-A15A501 0026482156 | Active | Active | 5.47 | Details | Yes | KK | 0.217605 oz | 250 V | Bulk | 41672 | e4 | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 15 Position | - | - | Black | Power | 1 Row | Male | KK | 8536.69.40.40 | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 15 | Right Angle | 3.96 mm | - | unknown | 7 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | 15 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | MALE | 94V-0 | - | - | 0.736 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | 15 | - | SOLDER | - | - | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | BLACK | - | - | Headers | Right Angle | 0.212 inch | 11.43 mm | 94V-0 | - | - | - | 20u inch | - | - | UL 94 V-0 | - | ||
![]() 26-48-4056 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | Polyester | LOCKING | - | FRICTION LOCK | 0.735 inch | NOT SPECIFIED | Brass | PR | 3200 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 26-48-4056 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 0026484056 26484056 | Active | - | 5.77 | Details | Yes | KK | 0.064516 oz | - | - | 41671 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 5 Position | - | - | Black | - | 1 Row | Male | KK | 8536.69.40.40 | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 5 | - | 3.96 mm | - | unknown | - | UL,CSA,TUV | Solder Pin | - | COMMERCIAL | 1 | 5 | RECTANGULAR | NO | 0.355 inch | Pin (Male) | 94V-0 | - | - | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | BLACK | 12.19 mm | 4.88 mm | Headers | Straight | 0.192 inch | 12.192 mm | - | - | - | - | 200u inch | - | - | UL 94 V-0 | - | ||
![]() 78787-2054 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 1 | - | MOLEX LLC | - | - | 78787-2054 | - | + 105 C | 0 C | - | - | - | - | - | - | 787872054 0787872054 | Active | Active | 5.76 | Details | Yes | Milli-Grid | 0.020459 oz | 125 VAC/DC | - | 78787 | e3 | - | - | - | - | - | BOARD CONNECTOR | - | 20 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | compliant | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() DF1B-4DS-2.5RC Hirose Electric Co Ltd | 9623 |
| Datasheet | 10 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DF1B | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | - | 4 | 85°C | -35°C | White | - | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 4 | Straight | - | 11.5mm | unknown | 3A | UL | - | 250V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | - | - | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | - | - | - | 250V | - | 3A | - | - | 650VAC V | - | - | - | - | - | - | - | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | 8mm | 7.5mm | - | - | RoHS Compliant | - | Lead Free |