- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Base/Housing Material | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Halogen Free | Mating Post Length | Contact Design | Termination Post Length | Glow Wire Compliant | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Length | Flammability | Height | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75102-0039 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 3.99 inch | - | - | NOT SPECIFIED | Tin | - | 250 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 75102-0039 | - | + 105 C | - 40 C | - | STRAIGHT | ONE | 2 | - | - | 105 °C | -40 °C | - | 0751020039 | Active | - | 5.77 | Details | Yes | - | - | C-Grid | 0.190162 oz | - | 250 V | - | - | - | Bulk | - | 75102 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 80 Position | - | - | - | - | 2 Row | - | WITH BAG PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 80 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | PRESS FIT | - | - | - | 600VAC V | - | 2.54 mm | 50 Cycles | - | - | - | - | RECTANGULAR | 2.0016 N | - | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | 0.187 inch | - | - | - | - | - | - | 30u inch | - | - | - | UL 94 V-0 | - | ||
![]() 0439382204 Molex | 27 |
| Datasheet | 10 Weeks | - | - | Panel | Panel Mount | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Mini-Fit Sr 43938 | - | yes | Active | 1 (Unlimited) | - | - | Plug | - | 12 | 105°C | -40°C | Black | - | 2 | - | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.394 10.00mm | 12 | Straight | - | 39.6mm | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1727080002 Molex | 33600 |
| Datasheet | 18 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2018 | Mini-Fit TPA2 172708 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 2 | - | - | Black | - | - | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5024391300 Molex | 42 |
| Datasheet | 17 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CLIK-Mate 502439 | - | yes | Active | 1 (Unlimited) | - | - | Plug | - | 13 | - | - | White | - | 1 | - | - | - | Latch Lock | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 0.079 2.00mm | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A1-12D-2.54C Hirose Electric Co Ltd | 3627 | - | Datasheet | 10 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | LOCKING | - | - | - | - | - | GOLD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | A1 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | - | 12 | 85°C | -55°C | Black | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | - | - | unknown | 3A | UL | - | 200V | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 3A | - | 15mOhm | - | 1000000000Ohm | 0.100 (2.54mm) | Contacts Not Included | - | - | - | 200V | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 15.24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DF1BA-28DEP-2.5RC Hirose Electric Co Ltd | 200 | - | Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 28 | - | - | White | - | 2 | Female | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.098 2.50mm | 28 | Straight | - | - | - | 3A | UL, CSA | - | 250V | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.441 inch | - | 94V-0 | - | - | - | 3A | - | 30mOhm | - | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | - | - | - | - | .417 N | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2mm | 32.5mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 09-50-3161 Molex | 7187 | - | Datasheet | 8 Weeks | - | - | Cable, Free Hanging | - | - | Nylon | Nylon, Polyamide | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | yes | - | - | Crimp | EAR99 | Receptacle, Socket | - | 16 | 75°C | 0°C | Natural | - | 1 | Receptacle | - | 8536.69.40.40 | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96mm | 16 | Straight | - | 15.88mm | - | - | UL | - | - | COMMERCIAL | CSA, UL | - | 3.96mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Female | 94V-2 | - | - | - | - | BELLOWED TYPE | - | - | - | - | - | - | PLUG | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.3mm | 6.4mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0050579019 Molex | 1147 |
| Datasheet | 10 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SL 70066 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 19 | - | - | Black | - | 1 | - | STACKABLE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HIF3BA-26D-2.54C Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | - | Gold | PCB | Free Hanging (In-Line) | - | PBT | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | - | HIF3B | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | - | 26 | - | - | Black | - | 2 | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | Straight | - | 14.4mm | - | 1A | UL | - | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | 1A | - | 15mOhm | - | 1GOhm | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | - | 29.95mm | 6mm | - | No | - | RoHS Compliant | - | - | ||
![]() 14-56-2025 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Free Hanging | CABLE | - | Polyester | - | LOCKING | - | - | 0.199 inch | - | Housing | AU | Tin | US | 3120 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 2 years ago) | 14-56-2025 | 70400 | + 105 C | - 40 C | - | Cable Mount / Free Hanging | - | 1 | - | - | 105 °C | -40 °C | - | 14562025 A704000876 0014562025 | Active | Active | 5.72 | Details | Yes | - | - | C-Grid, SL | - | - | 250 V | 28 AWG | 28 AWG | - | Tube | - | 70400 | - | Yes | - | - | IDT | - | IDC, Receptacle, Socket | Receptacle Housing | 2 Position | 105 °C | -40 °C | Black | - | 1 Row | Female | STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Straight | - | 15.24 mm | unknown | 3 A | UL, CSA | IDC | - | COMMERCIAL | - | - | - | 2 | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 15 mΩ | 28 AWG | 10000000000 Ω | - | - | 0.1 inch | PLUG | 2 | 250 V | CRIMP | - | Tin | POLARIZED HOUSING | - | Discrete Wire | - | 50 Cycles | - | 28 AWG | GOLD | - | RECTANGULAR | 2.224 N | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | Wire Housings | Straight | - | - | - | - | - | - | 5.05 mm | - | 15u inch | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-6165 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | LOCKING | PEG | - | 0.8 inch | - | - | AU ON NI | Tin | - | 1610 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-6165 | 71308 | + 105 C | - 40 C | - | - | ONE | 2 | - | - | 120 °C | -40 °C | - | 15916165 71308-4616N 0015916165 | Active | - | 5.73 | Details | Yes | - | - | C-Grid | 0.042540 oz | - | 250 V | - | - | - | MouseReel | - | 71308 | - | - | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | - | - | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 16 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | MALE | - | Black | - | 0.38 inch | 3 A | SQ PIN-SKT | - | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | 600VAC V | - | 4.445 mm | 50 Cycles | - | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | 15u inch | - | - | - | UL 94 V-0 | - | ||
![]() 36536-0003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0365360003 365360003 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 36536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90572-2201 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | LOCKING | - | - | 1.274 inch | - | - | NOT SPECIFIED | Tin | - | 840 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90572-2201 | - | + 85 C | - 25 C | - | Through Hole | ONE | 2 | - | - | 85 °C | -25 °C | - | 0905722201 | Obsolete | - | 5.82 | Details | Yes | - | - | QF-50 | 0.138884 oz | - | 250 VAC/DC | - | - | - | Tray | - | 90572 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 20 Position | - | - | - | - | 2 Row | - | QF 50 | 8536.69.40.40 | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | compliant | 1 A | UL | Solder Pin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | Pin (Male) | 94V-0 | Black | - | 0.551 inch | 1 A | RND PIN-SKT | 20 mΩ | - | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | - | 2.54 mm | 50 Cycles | - | - | - | - | RECTANGULAR | 3.4194 N | 1.5568 N | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Right Angle | - | 0.138 inch | - | - | - | - | - | - | 4u inch | - | - | - | UL 94 V-0 | - | ||
![]() 87832-3421 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | - | Thermoplastic | - | LOCKING | - | - | 1.443 inch | - | - | GOLD (30) OVER NICKEL | Tin | SG | 1400 | - | MOLEX LLC | GLASS FILLED NYLON | - | ACTIVE (Last Updated: 2 years ago) | 87832-3421 | 87832 | + 105 C | - 55 C | - | STRAIGHT | ONE | 2 | - | - | 105 °C | -55 °C | - | 0878323421 | Active | Active | 5.4 | Details | Yes | - | - | Milli-Grid | 0.053652 oz | - | 125 V | - | - | - | Tube | - | 87832 | e3 | Yes | - | - | Solder | EAR99 | Male Pin | Shrouded | 34 Position | 105 °C | -55 °C | Black | Signal | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 34 | Vertical | 2 mm | 6.3 mm | compliant | 2 A | UL | Solder | - | COMMERCIAL | - | 2 | - | 34 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | Black | - | 0.252 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 5000000000 Ω | 2.0066 mm | - | 0.079 inch | RECEPTACLE | 34 | - | SURFACE MOUNT | - | Tin | CTR W/GUIDE SLOTS | 500VAC V | - | 4.2418 mm | 100 Cycles | - | - | TIN (75) OVER NICKEL | - | RECTANGULAR | 2.0016 N | .3892 N | 0.079 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | - | 3.5814 mm | - | 94V-0 | - | 34.65 mm | - | 30u inch | No | - | - | UL 94 V-0 | - | ||
![]() 15-91-1261 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | Thermoplastic (TP) | - | - | SOLDER HOLDING POSTS | - | 1.29 inch | - | - | NOT SPECIFIED | Tin | US | 864 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ACTIVE (Last Updated: 2 years ago) | 15-91-1261 | 71308 | + 105 C | - 40 C | - | - | ONE | 2 | - | - | 105 °C | -40 °C | - | 15911261 71308-4026N 0015911261 | Active | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.060848 oz | - | 250 V | - | - | - | Tube | - | 71308 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 26 Position | - | - | Black | Board-to-Board | 2 Row | Male | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | - | COMMERCIAL | - | 2 | - | 26 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | - | 0.1 inch | RECEPTACLE | 24 | - | SURFACE MOUNT | - | Tin | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | - | 6.096 mm | - | 94V-0 | - | - | - | 150u inch | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-0220 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | 1.09 inch | - | - | NOT SPECIFIED | Tin | - | 1026 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-0220 | 71308 | + 105 C | - 40 C | - | - | ONE | 2 | - | - | 105 °C | -40 °C | LEAD FREE | 15910220 71308-0122N 0015910220 | Active | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.044551 oz | - | 250 V | - | - | - | Tube | - | 71308 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | - | - | - | 94V-0 | - | - | - | 15u inch | - | - | - | UL 94 V-0 | - | ||
![]() 44769-2403 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | - | BOARD | GLASS FILLED POLYAMIDE | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | Nylon | 1.654 inch | Straight | - | NOT SPECIFIED | Tin | US | 630 | - | MOLEX LLC | GLASS FILLED NYLON | - | ACTIVE (Last Updated: 2 years ago) | 44769-2403 | - | + 105 C | - 40 C | Through Hole | Press Fit | ONE | 2 | - | - | 105 °C | -40 °C | - | 0447692403 | Active | Active | 5.76 | Details | Yes | Headers & Wire Housings Micro-Fit BMI Vt Hdr Hdr F DR 30Au 24Ckt | Solder | Micro-Fit 3.0 | 0.150338 oz | - | 250 V | - | - | -40 to 105 °C | Tray | - | 44769 | - | Yes | - | - | Through Hole | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 24 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 24 | Vertical | 2.9972 mm | - | compliant | 8.5 A | CSA,TUV,UL | Solder Pin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.331 inch | Socket (Female) | 94V-0 | Black | NO | 0.535 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | 0.118 inch | RECEPTACLE | 24 | - | SOLDER | - | Tin | POLARIZED HOUSING | 1500VAC V | - | 2.9972 mm | 30 Cycles | - | - | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | - | BLACK | Low Halogen | - | - | - | Non-compliant | Headers | Straight | - | 0.134 inch | - | 42 mm | 94V-0 | - | - | - | 30u inch | - | No SVHC | - | UL 94 V-0 | - | ||
![]() 39-34-8028 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | NYLON | Nylon | - | - | - | - | - | - | - | - | Brass | - | 6720 | - | MOLEX LLC | - | - | - | 39-34-8028 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 0039348028 39348028 | Obsolete | - | 5.84 | Details | Yes | - | - | Mini-Fit Jr. | - | - | 600 V | - | - | - | - | - | 5566 | - | - | - | - | Solder | - | Male Pin | Pin Strip | 2 Position | - | - | Natural | - | 2 Row | Male | - | - | Ramp | NO | NO | NO | NO | - | NO | - | 4.2 mm | 2 | - | - | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | - | - | - | - | - | - | 4.191 mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-44-5122 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 1.099 inch | - | - | NOT SPECIFIED | Tin | US | 720 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ACTIVE (Last Updated: 2 years ago) | 15-44-5122 | 71850 | + 105 C | - 40 C | - | Through Hole | ONE | 2 | - | - | 105 °C | -40 °C | - | 15445122 71850-0202 0015445122 | Active | Active | 5.75 | Details | Yes | - | - | C-Grid | - | - | 250 V | - | - | - | Tray | - | 71850 | - | Yes | - | - | Solder | EAR99 | Receptacle, Socket | Socket | 22 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Female | HIGH PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | 5.05 mm | unknown | 2.5 A | UL | Solder Pin | - | COMMERCIAL | - | 2 | - | 22 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | 20 | - | SOLDER | - | Tin | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | - | - | RECTANGULAR | 1.7792 N | - | 0.1 inch | - | BLACK | - | - | - | 3.05 mm | - | Headers | Straight | - | 0.12 inch | - | - | 94V-0 | 8.77 mm | 27.91 mm | - | 30u inch | - | - | - | UL 94 V-0 | - | ||
![]() 14-45-1810 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Free Hanging | CABLE | - | Polyester | - | LOCKING | - | - | 0.999 inch | - | Housing | SN ON NI | Tin | US | 630 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 2 years ago) | 14-45-1810 | 70475 | + 105 C | - 40 C | - | Cable Mount / Free Hanging | - | 1 | - | - | 105 °C | -40 °C | - | 14451810 704750429 0014451810 | Active | Active | 5.74 | Details | Yes | - | - | C-Grid, SL | 0.042047 oz | - | 250 V | 28 AWG | 28 AWG | - | Tube | - | 70475 | - | Yes | - | - | IDT | - | IDC, Male Pin, Plug | Ribbon Cable | 10 Position | 105 °C | -40 °C | Black | - | 1 Row | Male | STACKABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Straight | 2.54 mm | 15.24 mm | compliant | 1.2 A | UL, CSA | IDC | - | COMMERCIAL | - | - | - | 10 | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Pin (Male) | 94V-0 | Black | - | 0.6 inch | 1.2 A | SQ PIN-SKT | 15 mΩ | 28 AWG | 10000000000 Ω | - | - | 0.1 inch | PLUG | 9 | - | IDC | - | Tin | POLARIZED HOUSING | - | Discrete Wire | - | 25 Cycles | - | 28 AWG | TIN OVER NICKEL | - | RECTANGULAR | 2.224 N | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | Headers | Straight | - | - | - | - | - | - | 25.37 mm | - | 150u inch | - | - | - | UL 94 V-0 | - |