- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Board Mounting Option | Body Length | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | IP Rating | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-44-5138 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Liquid Crystal Polymer (LCP) | - | 1.899 inch | - | NOT SPECIFIED | Tin | US | 432 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ACTIVE (Last Updated: 2 years ago) | 15-44-5138 | 71850 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 15445138 71850-0210 0015445138 | Active | Active | 5.75 | Details | Yes | C-Grid | - | 250 V | - | - | Tray | 71850 | - | Yes | Solder | EAR99 | Receptacle, Socket | Socket | 38 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Female | HIGH PROFILE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Vertical | 2.54 mm | 5.05 mm | unknown | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 38 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | 36 | - | SOLDER | Tin | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | 1.7792 N | - | 0.1 inch | BLACK | - | 3.05 mm | Headers | Straight | 0.12 inch | - | 94V-0 | - | 48.23 mm | 30u inch | UL 94 V-0 | ||
![]() 91814-1210 Molex | In Stock | - | - | - | - | Tin | - | - | Polyester | - | - | - | - | Tin | - | 1218 | - | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | 0918141210 | - | Active | - | Details | - | C-Grid | 0.049172 oz | 350 VAC/DC | - | - | Tray | 91814 | - | - | - | - | - | Shrouded | 10 Position | - | - | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.75 mm | 2.9 mm | Headers | Straight | - | - | - | - | - | - | - | ||
![]() 15-91-3500 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | - | 2.49 inch | - | NOT SPECIFIED | Tin | - | 432 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-3500 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 15913500 71308-0250N 0015913500 | Active | Active | 5.73 | Details | Yes | C-Grid | 0.105434 oz | 250 V | - | - | Tube | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 50 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Straight | - | - | 94V-0 | - | - | 30u inch | UL 94 V-0 | ||
![]() 15-91-1443 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | Thermoplastic (TP) | SOLDER HOLDING POSTS | 2.19 inch | - | NOT SPECIFIED | Tin | US | 486 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ACTIVE (Last Updated: 2 years ago) | 15-91-1443 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 15911443 71308-4244N 0015911443 | Active | Active | 5.73 | Details | Yes | C-Grid | 0.141131 oz | 250 V | - | - | Tube | 71308 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 44 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Male | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 44 | Vertical | 2.54 mm | 5.08 mm | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | 44 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | 44 | 250 V | SURFACE MOUNT | Tin | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Straight | - | 6.096 mm | 94V-0 | - | 55.88 mm | 30u inch | UL 94 V-0 | ||
![]() 70280-0908 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702800908 0702800908 A-70280-0908 | - | - | - | Details | - | C-Grid | - | - | - | - | - | 70280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-80-0441 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Thermoplastic (TP) | - | 2.312 inch | - | NOT SPECIFIED | Tin | - | 216 | - | MOLEX LLC | THERMOPLASTIC | - | - | 15-80-0441 | - | + 105 C | - 55 C | - | ONE | 2 | 105 °C | -40 °C | - | A-70567-0020 0015800441 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.256689 oz | 250 V | - | - | Tube | 70567 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 44 Position | - | - | - | Signal | 2 Row | - | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 44 | Vertical | 2.54 mm | - | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 600VDC V | - | 2.54 mm | 25 Cycles | - | Gold (Au) | RECTANGULAR | - | - | 0.1 inch | - | - | - | Headers | Straight | 0.13 inch | - | 94V-0 | - | - | 150u inch | UL 94 V-0 | ||
![]() 14-56-8110 Molex | In Stock | - | - | - | - | Gold | - | CABLE | Polyester | - | 1.099 inch | Housing | GOLD (30) OVER NICKEL | Tin | - | 570 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 14-56-8110 | 70400 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 120 °C | -40 °C | - | 14568110 704003394 0014568110 | Active | Active | 5.72 | Details | Yes | C-Grid, SL | 0.034604 oz | 250 V | 22 AWG | 28 AWG | Tube | 70400 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 11 Position | - | - | - | - | 1 Row | - | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | - | - | - | compliant | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 15 mΩ | 22 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | - | - | IDC | - | POLARIZED RIB(S) | 600VAC V | Discrete Wire | - | - | - | GOLD (30) OVER NICKEL | RECTANGULAR | 2.224 N | .278 N | - | BLACK | - | - | Wire Housings | Straight | - | - | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 15-44-5158 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic (TP) | - | 2.899 inch | - | NOT SPECIFIED | Tin | US | 288 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ACTIVE (Last Updated: 2 years ago) | 15-44-5158 | 71850 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 15445158 71850-0220 0015445158 | Active | Active | 5.75 | Details | Yes | C-Grid | - | 250 V | - | - | Tray | 71850 | - | Yes | Solder | EAR99 | Receptacle, Socket | Socket Assembly | 58 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Female | HIGH PROFILE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 58 | Vertical | 2.54 mm | 5.05 mm | unknown | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 58 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | 56 | - | SOLDER | Tin | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | 1.7792 N | - | 0.1 inch | BLACK | - | - | Headers | Straight | 0.12 inch | - | 94V-0 | - | 73.63 mm | 30u inch | UL 94 V-0 | ||
![]() CES-125-02-F-D Samtec, Inc. | 21 |
| - | - | Production (Last Updated: 1 year ago) | Gold | - | - | Polyester | - | - | - | - | Phosphor Bronze | - | 8 | - | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | 400 V | - | - | Tube | CES | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 5.5 A | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() CES-107-02-F-S-RA Samtec, Inc. | 21 |
| - | - | Production (Last Updated: 1 year ago) | Gold | - | BOARD | Polyester | - | - | - | GOLD (3) | Phosphor Bronze | - | 31 | - | SAMTEC INC | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | CES-107-02-F-S-RA | CES-1 | + 125 C | - 55 C | Through Hole | - | 1 | - | - | - | - | Active | - | 5.75 | Details | Yes | - | - | 400 V | - | - | Tube | CES | e3 | Yes | - | - | BOARD CONNECTOR | Socket | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | - | 2.54 mm | - | compliant | 5.5 A | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | 94V-0 | Black | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() EJH-110-02-F-D-SM-K-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | 75 | - | SAMTEC INC | - | Eject Latch | - | EJH-110-02-F-D-SM-K-TR | EJH-1 | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | Cut Tape | EJH | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 20 Position | - | - | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | compliant | - | - | Solder | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() EHF-104-01-S-D-SM-LC-K Samtec, Inc. | 41 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | 29 | - | - | - | Ejector Latch | - | - | - | + 125 C | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | EHF | - | - | - | - | - | Shrouded | 8 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SMH-109-02-F-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | 24 | - | - | - | Unlatched | - | - | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | Tiger Buy | - | - | - | - | Tube | SMH | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SMH-111-02-F-S Samtec, Inc. | 31 |
| - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | 20 | - | - | - | Unlatched | - | - | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | Tiger Buy | - | - | - | - | Tube | SMH | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() STMM-113-02-F-D-SM-LC-K Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | 18 | - | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - 55 C | Board Lock | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | - | - | - | Tube | STMM | - | - | - | - | - | Shrouded | 26 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() TFM-140-02-L-S-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tiger Eye | - | - | - | - | Tube | TFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM-118-02-LM-D-A Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | Tiger Claw | - | 270 VAC | - | - | Bulk | CLM | - | - | - | - | - | Rugged Reliable Micro Socket | 236 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | 3.1 A | - | Solder | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() ZLTMM-107-65-L-D-250 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | - | - | - | Bulk | ZLTMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-125-70-L-D-583 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | - | ZLTMM-125-70-L-D-583 | - | - | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.77 | Details | Yes | Flex Stack | - | - | - | - | Bulk | ZLTMM | e3 | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-118-03-F-D-692 Samtec, Inc. | 35 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | - | - | BOARD | - | - | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | PRODUCTION (Last Updated: 1 year ago) | ZSS-118-03-F-D-692 | - | - | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.77 | Details | Yes | Flex Stack | - | - | - | - | Bulk | ZSS | e3 | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |