- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Packaging | Series | JESD-609 Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Product | Mounting Angle | IP Rating | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLTMM-113-73-G-D-345 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | BOARD | - | - | - | 1 | - | SAMTEC INC | - | ZLTMM-113-73-G-D-345 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e4 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZLTMM-105-74-G-D-259 Samtec, Inc. | 7 |
| - | 3 Weeks | - | - | BOARD | - | - | - | 1 | - | SAMTEC INC | - | ZLTMM-105-74-G-D-259 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e4 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZSS-120-01-F-D-505 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | Bulk | ZSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-110-74-G-D-287 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | Bulk | ZLTMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-120-71-F-D-509 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | - | - | 1 | - | SAMTEC INC | - | ZLTMM-120-71-F-D-509 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZSS-110-01-F-D-505 Samtec, Inc. | 46 |
| - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 1 | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | Details | - | - | Flex Stack | Bulk | ZSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-125-75-L-D-257 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | BOARD | - | - | - | 1 | - | SAMTEC INC | - | ZLTMM-125-75-L-D-257 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZLTMM-125-75-L-D-258 Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | - | - | 1 | - | SAMTEC INC | PRODUCTION (Last Updated: 1 year ago) | ZLTMM-125-75-L-D-258 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZLTMM-125-73-L-D-377-39 Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | - | - | - | - | 1 | - | SAMTEC INC | PRODUCTION (Last Updated: 1 year ago) | ZLTMM-125-73-L-D-377-39 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZLTMM-113-72-F-D-760 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | BOARD | - | - | - | 1 | - | SAMTEC INC | - | ZLTMM-113-72-F-D-760 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZLTMM | e3 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | - | NS | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() FTSH-112-01-H-DV-K Samtec, Inc. | 7 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 38 | - | SAMTEC INC | - | FTSH-112-01-H-DV-K | + 125 C | - 55 C | SMD/SMT | - | Active | 5.77 | Details | Yes | 24 Position, High Reliability Header Strips, 0.050 pitch | - | Tube | FTSH | - | BOARD CONNECTOR | Pin Strip | 24 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | compliant | 3.4 A | Solder | - | Pin (Male) | - | Black | 1.27 mm | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() ZW-02-20-F-D-728-275 Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | Polyester | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-02-20-F-D-728-275 | + 125 C | - 55 C | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | 4 Position | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | Headers | Vertical | - | 0.728 in | - | ||
![]() ZSS-110-09-F-D-1238 Samtec, Inc. | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | - | - | 1 | - | SAMTEC INC | PRODUCTION (Last Updated: 1 year ago) | ZSS-110-09-F-D-1238 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZSS | e3 | BOARD STACKING CONNECTOR | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZST-106-09-S-D-1340 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | Bulk | ZST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-07-20-F-D-720-160 Samtec, Inc. | 46 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | - | - | 1 | - | SAMTEC INC | PRODUCTION (Last Updated: 1 year ago) | ZW-07-20-F-D-720-160 | - | - | STRAIGHT | 2 | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 14 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZW-05-09-F-D-418-114 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | Polyester | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-05-09-F-D-418-114 | + 125 C | - 55 C | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | 10 Position | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | Headers | Vertical | - | 0.418 in | - | ||
![]() ZW-03-20-F-S-510-310 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-03-20-F-S-510-310 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZW-10-11-F-D-600-080 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-10-11-F-D-600-080 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() ZW-04-07-F-D-200-130 Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | Polyester | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-04-07-F-D-200-130 | + 125 C | - 55 C | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | 8 Position | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | Headers | Vertical | - | 0.2 in | - | ||
![]() ZW-06-13-F-D-1000-065 Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | Polyester | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | ZW-06-13-F-D-1000-065 | + 125 C | - 55 C | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | Bulk | ZW | e3 | BOARD STACKING CONNECTOR | Stacking Header | 12 Position | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | Headers | Vertical | - | 1 in | - |