- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | Housing Color | Lead Length | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Product | Mounting Angle | IP Rating | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZW-04-19-F-S-964-130 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-04-19-F-S-964-130 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() ZW-12-09-F-S-354-140 Samtec, Inc. | 46 |
| - | 2 Weeks | - | Gold | BOARD | - | Polyester | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-12-09-F-S-354-140 | ZW | + 125 C | - 55 C | STRAIGHT | 1 | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | Yes | - | - | BOARD STACKING CONNECTOR | Stacking Header | 12 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | 2.54 mm | compliant | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | SOLDER | MATTE TIN OVER NICKEL (50) | - | Headers | Vertical | - | 0.354 in | - | ||
![]() ZW-12-19-F-D-1055-150 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-12-19-F-D-1055-150 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() ZW-10-12-F-D-644-144 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-10-12-F-D-644-144 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() ZW-10-10-F-D-400-215 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-10-10-F-D-400-215 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() ZW-12-11-F-D-565-118 Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | - | Polyester | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-12-11-F-D-565-118 | - | + 125 C | - 55 C | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | 24 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | Headers | Vertical | - | 0.565 in | - | ||
![]() ZW-09-11-F-D-468-165 Samtec, Inc. | 46 |
| - | 3 Weeks | - | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-09-11-F-D-468-165 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | - | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() PTT-110-01-L-S Samtec, Inc. | 46 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | Press Fit | - | - | - | - | Details | - | - | - | Bulk | PTT | - | - | - | - | - | Pin Strip | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.9 A | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 3.2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() HCMD-04-01 Samtec, Inc. | 7 |
| - | 2 Weeks | - | - | CABLE | - | - | TIN | NOT SPECIFIED | 39 | - | SAMTEC INC | - | - | HCMD-04-01 | HCMD | - | - | Through Hole | 2 | - | Active | 5.74 | Details | Yes | - | - | Tube | HCMD | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | - | RIbbon Cable Connector | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | compliant | - | Solder Pin | - | - | Pin (Male) | Black | - | 2.54 mm | IDC | TIN | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() HCMD-10-01-S Samtec, Inc. | 46 |
| - | - | Production (Last Updated: 1 year ago) | Gold | - | - | - | - | - | 19 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | Through Hole | - | - | - | - | Details | - | - | - | Tube | HCMD | - | - | IDT | - | - | Ribbon Cable | - | RIbbon Cable Connector | 2 Row | Male | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | 20 | - | Pin (Male) | Black | - | 2.54 mm | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() TW-10-06-F-D-170-SM Samtec, Inc. | 43 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-02-02-F-D-170-SM-TR Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | - | 2 | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 425 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | - | Cut Tape | TW | - | - | - | - | - | Stacking Header | 4 Position | - | 2 | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | 7.8486 mm | - | - | - | - | Headers | Vertical | - | 0.17 in | - | ||
![]() S2M-120-02-L-D-DS-TR Samtec, Inc. | 21 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 250 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | - | Reel | S2M | - | - | - | - | - | Socket | 40 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | - | Socket (Female) | Black | - | 2 mm | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() SFML-110-02-STL-D-A-P-TR Samtec, Inc. | 21 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 550 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | 250 V | Reel | SFML | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | Socket (Female) | Black | - | - | - | - | - | Headers | - | - | - | UL 94 V-0 | ||
![]() ZW-10-10-F-D-395-100-LL Samtec, Inc. | 13 |
| - | - | - | - | BOARD | - | - | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-10-10-F-D-395-100-LL | ZW | - | - | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Flex Stack | - | Bulk | ZW | e3 | Yes | - | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | SOLDER | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() SFM-125-02-L-D-SN2-K-TR Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 450 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | 250 V | Reel | SFM | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | Socket (Female) | Black | - | - | - | - | - | Headers | - | - | - | UL 94 V-0 | ||
![]() FTS-132-02-L-DV-P-TR Samtec, Inc. | 43 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 400 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | FTS | - | - | - | - | - | Pin Strip | 64 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.4 A | Solder | - | - | Pin (Male) | Black | - | 1.27 mm | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() EHT-110-01-F-D-SM-SR-LC-TR Samtec, Inc. | 50 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 100 | - | SAMTEC INC | Eject Latch | - | EHT-110-01-F-D-SM-SR-LC-TR | EHT | + 125 C | - 55 C | Mounting Peg | - | - | Active | 5.71 | Details | Yes | - | - | Cut Tape | EHT | - | - | - | - | BOARD CONNECTOR | Shrouded | 20 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | - | Solder | - | - | Pin (Male) | Black | - | 2 mm | - | - | 3.05 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() SFM-110-02-STL-D-LC-K Samtec, Inc. | 15 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 35 | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Tiger Eye | 250 V | Tube | SFM | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | Socket (Female) | Black | - | - | - | - | - | Headers | - | - | - | UL 94 V-0 | ||
![]() ESQT-104-02-SM-S-600 Samtec, Inc. | 23 |
| - | 3 Weeks, 2 Days | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | - | ESQT-104-02-SM-S-600 | - | + 125 C | - 55 C | Through Hole | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | Bulk | ESQT | e3 | - | - | - | BOARD STACKING CONNECTOR | Socket | 4 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | Headers | Straight | - | - | UL 94 V-0 |