- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Termination Post Length | Product | Mounting Angle | IP Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQT-106-02-L-D-560 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | FleXYZ | - | Bulk | ESQT | - | - | - | Elevated Socket | 12 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-110-02-F-D-428 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-110-02-F-D-428 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | Bulk | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 20 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | Matte Tin (Sn) | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-141-02-F-5-751 Samtec, Inc. | 24 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 6 | Receptacle | SAMTEC INC | - | - | ESQT-141-02-F-5-751 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | FleXYZ | - | Tube | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 205 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 5 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ZW-09-09-F-S-453-141 Samtec, Inc. | 16 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-09-09-F-S-453-141 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() EW-05-11-F-D-315 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | - | Polyester | GOLD (3) | Phosphor Bronze | 1 | Male | SAMTEC INC | - | - | EW-05-11-F-D-315 | + 125 C | - 55 C | Through Hole | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | EW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | 10 Position | Elevated Board Stacking Applications | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | Solder Pin | - | Pin (Male) | - | Black | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() ZW-10-12-F-D-434-120 Samtec, Inc. | 16 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-10-12-F-D-434-120 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ESQT-116-03-S-D-350 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 17 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | FleXYZ | - | Tube | ESQT | - | - | - | Elevated Socket | 32 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ZW-10-15-F-D-265-090 Samtec, Inc. | 16 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-10-15-F-D-265-090 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ZW-40-10-F-D-452-133 Samtec, Inc. | 16 |
| - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-40-10-F-D-452-133 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ZW-35-14-F-D-1000-100 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-35-14-F-D-1000-100 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ESQT-130-02-L-Q-453 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 9 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | FleXYZ | - | Tube | ESQT | - | - | - | Elevated Socket | 120 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ESQT-132-02-F-D-369 Samtec, Inc. | 16 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 8 | Receptacle | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | Details | - | - | FleXYZ | - | Tube | ESQT | - | - | - | Elevated Socket | 64 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | - | ||
![]() ZW-32-11-F-D-433-200 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | ZW-32-11-F-D-433-200 | - | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() FTS-128-02-L-DV-A Samtec, Inc. | 50 |
| - | 3 Weeks | - | - | BOARD | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 16 | - | SAMTEC INC | Unlatched | - | FTS-128-02-L-DV-A | + 125 C | - 55 C | Mounting Peg | 2 | Active | 5.77 | Details | Yes | 56 Position, Micro Low Profile Header Strips, Vertical Mount | - | - | Tube | FTS | e3 | EAR99 | BOARD CONNECTOR | Pin Strip | 56 Position | - | 2 Row | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 56 | 1.27 mm | compliant | 3.4 A | Solder | - | Pin (Male) | 94V-0 | Black | 1.27 mm | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() FTSH-110-01-L-DV-001-K-P Samtec, Inc. | 50 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 46 | - | SAMTEC INC | - | PRODUCTION (Last Updated: 1 year ago) | FTSH-110-01-L-DV-001-K-P | + 125 C | - 55 C | SMD/SMT | - | Active | 5.77 | Details | Yes | - | - | - | Tube | FTSH | - | - | BOARD CONNECTOR | Pin Strip | 20 Position | - | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | compliant | 3.4 A | Solder | - | Pin (Male) | - | Black | 1.27 mm | - | - | - | - | Headers | Straight | - | UL 94 V-0 | Lead Free | ||
![]() FTSH-107-05-S-DV Samtec, Inc. | 50 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 65 | - | - | - | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | Details | - | - | - | - | Tube | FTSH | - | - | - | Pin Strip | 14 Position | - | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.4 A | Solder | - | Pin (Male) | - | Black | 1.27 mm | - | - | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() SMM-104-02-F-D-03 Samtec, Inc. | 50 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 71 | - | - | Unlatched | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | Tiger Eye | 350 V | Tube | SMM | - | - | - | Socket | 8 Position | - | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 3.2 A | Solder | - | Socket (Female) | - | Black | 2 mm | - | - | - | - | Headers | Straight | - | UL 94 V-0 | - | ||
![]() HTSS-116-01-L-DV-P-TR Samtec, Inc. | 50 |
| - | 3 Weeks | - | - | - | Polyester (PCT) | - | Phosphor Bronze | 125 | - | SAMTEC INC | Unlatched | - | HTSS-116-01-L-DV-P-TR | - | - 55 C | - | - | Active | 5.77 | Details | Yes | 32 Position, .100 High-Temp Shrouded Terminal Strip, Cable Mate | Flex Stack | - | Cut Tape | HTSS | e3 | - | BOARD CONNECTOR | Shrouded | - | - | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | unknown | - | - | - | Pin (Male) | - | Black | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | - | - | UL 94 V-0 | - | ||
![]() IPL1-120-01-F-S-K Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 11 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | Details | - | - | Mini Mate | - | Tube | IPL1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM-106-F-DV-A-P-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | Black | - | Phosphor Bronze | 225 | - | - | Unlatched | - | - | - | - 55 C | - | - | - | - | Details | - | - | Tiger Claw | - | Cut Tape | SSM | - | - | - | Socket | 12 Position | - | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5.2 A | Solder | - | Socket (Female) | - | Black | 2.54 mm | - | - | - | - | Headers | Straight | - | UL 94 V-0 | - |