- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Row Spacing | Mating Contact Pitch | Termination Type | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Plating Thickness | Stack Height | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQT-103-02-L-D-350 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Details | - | FleXYZ | - | - | - | Bulk | ESQT | - | - | - | - | Elevated Socket | 6 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() TW-06-06-L-D-370-140 Samtec, Inc. | 15 |
| - | - | Production (Last Updated: 1 year ago) | Gold | - | 6 | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 1 | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | - | - | - | Bulk | TW | - | - | - | - | Stacking Header | 12 Position | - | 2 | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | - | Solder Pin | - | - | - | - | - | - | - | 17.0942 mm | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | 0.37 in | - | - | ||
![]() ZLTMM-108-62-S-D-295 Samtec, Inc. | 15 |
| - | 2 Weeks | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | 1 | - | SAMTEC INC | - | - | - | ZLTMM-108-62-S-D-295 | ZLTMM-1 | - | - | STRAIGHT | - | 2 | Active | 5.72 | Details | Yes | Flex Stack | - | - | - | Bulk | ZLTMM | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | 2 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-106-02-L-6-731 Samtec, Inc. | 23 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | - | ESQT-106-02-L-6-731 | - | + 125 C | - 55 C | Through Hole | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | - | - | Bulk | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 36 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 6 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() ESQT-112-02-L-D-735-010 Samtec, Inc. | 23 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | - | ESQT-112-02-L-D-735-010 | - | + 125 C | - 55 C | Through Hole | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | - | - | Bulk | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 24 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() ESQT-104-02-L-D-635 Samtec, Inc. | 23 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | - | ESQT-104-02-L-D-635 | - | + 125 C | - 55 C | Through Hole | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | - | - | Bulk | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 8 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() ESQT-140-02-L-Q-335 Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 7 | Receptacle | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Details | - | FleXYZ | - | - | - | Tube | ESQT | - | - | - | - | Elevated Socket | 160 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() ESQT-128-02-F-D-516 Samtec, Inc. | 15 |
| - | 3 Weeks | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 10 | Receptacle | SAMTEC INC | - | - | - | ESQT-128-02-F-D-516 | - | + 125 C | - 55 C | Through Hole | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | - | - | Tube | ESQT | e3 | - | - | BOARD STACKING CONNECTOR | Elevated Socket | 56 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | - | ||
![]() FTR-134-02-F-D-P-TR Samtec, Inc. | 15 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | 125 | - | SAMTEC INC | - | - | - | FTR-134-02-F-D-P-TR | - | - | - | STRAIGHT | - | 2 | Active | 5.77 | Details | Yes | - | - | - | - | Cut Tape | FTR | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 68 | 1.27 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTLW-112-07-H-D-070 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | Liquid Crystal Polymer (LCP) | 1.2 inch | - | Phosphor Bronze | 1 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | Unlatched | - | MTLW-112-07-H-D-070 | - | - | - 55 C | Through Hole | ONE | 2 | Active | 5.77 | Details | Yes | Flex Stack | - | - | - | Bulk | MTLW | e4 | - | - | BOARD STACKING CONNECTOR | Pin Strip | - | - | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | 2.54 mm | compliant | 5.2 A | UL | Solder Pin | 2 | RECTANGULAR | - | 0.198 inch | Pin (Male) | 94V-0 | Black | - | 0.06 inch | SQ PIN-SKT | - | 0.1 inch | SOLDER | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | - | Headers | Straight | 0.185 inch | 30u inch | - | UL 94 V-0 | - | ||
![]() PHT-103-01-S-D Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 1 | - | - | - | Unlatched | - | - | - | + 125 C | - 55 C | Press Fit | - | - | - | - | Details | - | - | - | - | - | Bulk | PHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | 3.1 mm | Headers | Straight | - | - | - | UL 94 V-0 | - | ||
![]() PHF-120-02-S-S Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 10 | - | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Details | - | - | - | - | - | Tube | PHF | - | - | - | - | - | 20 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | UL 94 V-0 | - | ||
![]() PHF-103-04-S-S Samtec, Inc. | 15 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Details | - | - | - | - | - | Bulk | PHF | - | - | - | - | - | 3 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | UL 94 V-0 | - | ||
![]() S2M-107-02-S-D-LC-K Samtec, Inc. | 23 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | 41 | - | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | - | - | - | Tube | S2M | - | - | - | - | Socket | - | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | 2 mm | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | - | ||
![]() S2M-112-02-L-D-K Samtec, Inc. | 15 |
| - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | 23 | - | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | - | - | - | Tube | S2M | - | - | - | - | Socket | - | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | 2 mm | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | - | ||
![]() SFM-115-L2-F-D-N-P Samtec, Inc. | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | 25 | - | - | - | Unlatched | - | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | - | - | 250 V | Tube | SFM | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 3.2 A | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | UL 94 V-0 | - | ||
![]() SSQ-114-04-L-S Samtec, Inc. | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 1 | - | - | - | Unlatched | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - 55 C | - | - | - | - | - | Details | - | Tiger Buy | 465 V | 655 V | - | Bulk | SSQ | - | - | - | - | Socket | - | - | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 6.3 A | - | Solder Pin | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | Lead Free | ||
![]() TMMH-141-01-L-6 Samtec, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FleXYZ | - | - | - | Bulk | TMMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | ||
![]() ZSS-120-05-F-D-940 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | - | ZSS-120-05-F-D-940 | - | - | - | STRAIGHT | - | 2 | Active | 5.77 | Details | Yes | Flex Stack | - | - | - | Bulk | ZSS | e3 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-120-07-F-D-1120 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | - | ZSS-120-07-F-D-1120 | - | - | - | STRAIGHT | - | 2 | Active | 5.77 | Details | Yes | Flex Stack | - | - | - | Bulk | ZSS | e3 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - |