- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product | Mounting Angle | Terminal Length | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESQT-111-02-L-D-540 Samtec, Inc. | 7 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | Bulk | ESQT | - | - | - | Elevated Socket | 22 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-110-02-L-Q-630 Samtec, Inc. | 7 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-110-02-L-Q-630 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Bulk | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 40 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-130-02-L-5-700 Samtec, Inc. | 7 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 9 | Receptacle | SAMTEC INC | - | - | ESQT-130-02-L-5-700 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Tube | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 150 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 5 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-112-02-L-S-600 Samtec, Inc. | 46 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | 1 | Receptacle | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | Bulk | ESQT | - | - | - | Elevated Socket | 12 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 1 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-128-02-H-D-375 Samtec, Inc. | 7 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | 10 | Receptacle | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | FleXYZ | Tube | ESQT | - | - | - | Elevated Socket | 56 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-111-02-F-D-516 Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-111-02-F-D-516 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Bulk | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 22 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() EJH-115-02-L-D-SM-P-TR Samtec, Inc. | 7 |
| - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Cut Tape | EJH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-130-02-F-Q-585 Samtec, Inc. | 46 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 9 | Receptacle | SAMTEC INC | - | - | ESQT-130-02-F-Q-585 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Tube | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 120 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 4 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() TW-40-03-G-6-240-147 Samtec, Inc. | 46 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-110-02-L-D-533 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | 1 | - | SAMTEC INC | - | Unlatched | ESQT-110-02-L-D-533 | - | + 125 C | - 55 C | Through Hole | - | 2 | - | - | Active | 5.77 | Details | Yes | FleXYZ | - | ESQT | - | - | BOARD STACKING CONNECTOR | Socket | 20 Position | - | 2 Row | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 20 | 2 mm | compliant | 4.5 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | Black | - | - | - | - | 2 mm | - | SOLDER | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() ESQT-112-02-F-D-708 Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 1 | Receptacle | SAMTEC INC | - | - | ESQT-112-02-F-D-708 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Bulk | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 24 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() EW-06-12-F-D-370 Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | - | Polyester | - | - | GOLD (3) | Phosphor Bronze | 1 | Male | SAMTEC INC | - | - | EW-06-12-F-D-370 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | EW | e3 | - | BOARD STACKING CONNECTOR | Stacking Header | 12 Position | Elevated Board Stacking Applications | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() ZLTMM-106-72-T-D-766 Samtec, Inc. | 7 |
| - | 3 Weeks | - | BOARD | - | - | - | TIN | NOT SPECIFIED | 1 | - | SAMTEC INC | - | - | ZLTMM-106-72-T-D-766 | ZLTMM | - | - | STRAIGHT | - | 2 | - | - | Active | 5.7 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | Yes | BOARD STACKING CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | ||
![]() ESQT-134-02-F-D-442 Samtec, Inc. | 46 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | GOLD FLASH (3) OVER NICKEL (50) | Phosphor Bronze | 8 | Receptacle | SAMTEC INC | - | - | ESQT-134-02-F-D-442 | - | + 125 C | - 55 C | Through Hole | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Tube | ESQT | e3 | - | BOARD STACKING CONNECTOR | Elevated Socket | 68 Position | FleXYZ Design Allows Design Flexibility in All Three Axes | 2 Row | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Sockets | Straight | - | - | - | UL 94 V-0 | ||
![]() ZLTMM-104-74-F-D-575 Samtec, Inc. | 7 |
| - | 3 Weeks | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-104-74-F-D-575 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-113-72-F-D-685 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-113-72-F-D-685 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-125-73-F-D-381 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-125-73-F-D-381 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-105-74-F-D-572 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-105-74-F-D-572 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-120-09-F-D-1340 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | BOARD | - | LOCKING | 2.15 inch | AU ON NI | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | ZSS-120-09-F-D-1340 | ZSS-1 | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Active | 5.75 | Details | Yes | Flex Stack | Bulk | ZSS | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.365 inch | MALE | - | - | 1.34 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | - | 0.09 inch | - | FLASH inch | - | ||
![]() ZLTMM-113-66-L-D-504 Samtec, Inc. | 7 |
| - | 3 Weeks | - | BOARD | - | - | - | - | - | 1 | - | SAMTEC INC | - | - | ZLTMM-113-66-L-D-504 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZLTMM | e3 | - | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - |