- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46992-1600 Molex | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300 | - | MOLEX LLC | - | - | 46992-1600 | - | - | - | - | - | - | - | - | - | - | - | 469921600 0469921600 | Active | - | 5.77 | Details | Yes | Mini-Fit Jr. | - | - | - | - | - | 46992 | - | - | - | EAR99 | - | Receptacle Housings | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502578-1101 Molex | In Stock | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | - | 502578 | 0.819 inch | - | - | - | 500 | Plug | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | 502578-1101 | 502578 | + 105 C | Molex | - 40 C | - | - | 1 | - | - | Bag | - | 5025781101, 05025781101 | Active | Active | 5.75 | Details | Yes | CLIK-Mate | - | - | - | - | Bulk | 502578 | - | - | - | - | BOARD CONNECTOR | CLIK-Mate Plug Crimp Housing | 11 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 11 | - | - | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | - | 0.24 inch | Pin (Male) | - | Black | - | 0.339 inch | - | - | - | - | - | - | 0.059 inch | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 90136-1116 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | LOCKING | - | - | 1.732 inch | NOT SPECIFIED | Brass | - | 756 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90136-1116 | - | - | - | - | Through Hole | ONE | 1 | 125 °C | -55 °C | - | - | 0901361116 901361116 | Active | - | 5.77 | Details | Yes | C-Grid | - | - | - | - | - | 90136 | - | - | - | - | BOARD CONNECTOR | Shrouded | 16 Position | - | - | - | - | 1 Row | - | C-GRID III | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.284 inch | Pin (Male) | 94V-0 | - | - | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | - | - | 0.1 inch | - | - | - | SOLDER | - | - | - | - | - | 500 Cycles | - | - | - | RECTANGULAR | - | .199882 N | - | BLACK | 6.75 mm | 2.9 mm | - | Headers | - | Straight | 0.114 inch | - | - | - | 118u inch | - | ||
![]() 15-80-0509 Molex | In Stock | - | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | - | 168 | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 15800509 A-70567-0295 0015800509 | - | Active | - | Details | - | C-Grid | 0.297430 oz | 250 VDC | - | - | Tube | 70567 | - | - | - | - | - | Shrouded | 50 Position | - | - | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 2.5 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 15-91-1300 Molex | In Stock | - | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | - | 756 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | 0015911300 | - | - | - | Details | - | C-Grid | 0.258346 oz | 250 V | - | - | Tube | 71308 | - | - | - | - | - | Breakaway | 30 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-45-4608 Molex | In Stock | - | - | - | - | Gold | Surface Mount | BOARD | Polymer | - | - | - | - | NOT SPECIFIED | Bronze | - | 1440 | - | MOLEX LLC | - | - | 15-45-4608 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | 0015454608 15454608 | Active | - | 5.77 | Details | Yes | C-Grid | - | - | - | - | Reel | 71395 | - | Yes | Solder | - | Receptacle, Socket | Socket Assembly | 2 Position | 105 °C | -40 °C | Black | - | 2 | Female | TOP ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 8 | Straight | 2.54 mm | 5.05 mm | unknown | - | - | - | - | - | 8 | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 250 V | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | 10.13 mm | - | - | ||
![]() 22-05-8055 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Nylon | - | - | - | - | TIN OVER COPPER | - | - | 8000 | - | MOLEX LLC | - | - | 22-05-8055 | 7478 | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022058055 22058055 | Active | - | 5.76 | Details | - | KK | - | - | - | - | - | 7478 | e3 | - | - | EAR99 | BOARD CONNECTOR | Locking | 5 Position | - | - | - | - | 1 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | - | 2.54 mm | - | unknown | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | TIN OVER COPPER | - | - | - | - | - | 7.75 mm | 3.56 mm | - | Headers | - | Right Angle | - | - | - | - | - | - | ||
![]() 15-44-5172 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | 3.599 inch | NOT SPECIFIED | Tin | US | 216 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | ACTIVE (Last Updated: 2 years ago) | 15-44-5172 | 71850 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 15445172 71850-0227 0015445172 | Active | Active | 5.75 | Details | Yes | C-Grid | - | 250 V | - | - | Tray | 71850 | - | Yes | Solder | EAR99 | Receptacle, Socket | Socket | 72 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Female | HIGH PROFILE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 72 | Vertical | 2.54 mm | 5.05 mm | unknown | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 72 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | 70 | - | SOLDER | Tin | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | - | RECTANGULAR | 1.7792 N | - | 0.1 inch | BLACK | - | 3.05 mm | - | Headers | - | Straight | 0.12 inch | - | 94V-0 | 91.41 mm | 30u inch | UL 94 V-0 | ||
![]() 43588-0015 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Nylon | LOCKING | PEG | - | - | NOT SPECIFIED | Brass | - | 450 | - | MOLEX LLC | - | - | 43588-0015 | 43588 | - | - | - | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | - | 0435880015 435880015 | Obsolete | - | 5.76 | Details | Yes | Mini-Fit Jr. | - | - | - | - | - | 43588 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 5 Position | - | - | - | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 3 | - | 4.191 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | NO | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | - | - | SOLDER | - | - | 2200VAC V | - | - | 30 Cycles | - | - | TIN OVER NICKEL | - | 14.6784 N | .556 N | - | - | - | 3.5 mm | S0P5 | Headers | - | Straight | 0.14 inch | - | - | - | 35u inch | - | ||
![]() 14-56-8141 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Free Hanging | CABLE | Polyester | - | - | - | 1.399 inch | GOLD (30) OVER NICKEL | Tin | US | 450 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 14-56-8141 | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 1 | 120 °C | -40 °C | - | - | 14568141 70400-3432 0014568141 | Active | - | 5.77 | Details | Yes | C-Grid, SL | - | 250 V | 22 AWG | 28 AWG | Tube | 70400 | e4 | Yes | IDT | EAR99 | IDC, Receptacle, Socket | Receptacle Housing | 14 Position | 105 °C | -40 °C | Black | - | 1 Row | Female | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Straight | - | 15.24 mm | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 15 mΩ | 22 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | 14 | 250 V | IDC | Tin | POLARIZED RIB(S) | 600VAC V | Discrete | - | - | - | 22 AWG | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .278 N | - | BLACK | - | - | - | Wire Housings | - | Straight | - | - | - | 35.53 mm | 30u inch | UL 94 V-0 | ||
![]() 502585-1171 Molex | 22 |
| - | - | Production (Last Updated: 2 years ago) | Tin | - | BOARD | - | - | - | 502585 | - | NOT SPECIFIED | NOT SPECIFIED | JP | 1000 | - | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 502585-1171 | - | - | Molex | - | RIGHT ANGLE | - | 1 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | 5025851171 05025851171 | Active | Active | 5.77 | Details | Yes | CLIK-Mate | - | - | - | - | Reel | 502585 | e3 | - | - | - | BOARD CONNECTOR | Receptacles | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 11 | Right Angle | 1.5 mm | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | 11 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 502585-1371 Molex | 22 |
| - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | 502585 | - | - | - | JP | 1000 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | 5025851371 05025851371 | - | Active | - | Details | - | CLIK-Mate | - | - | - | - | Reel | 502585 | - | - | - | - | - | Receptacles | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 501645-3421 Molex | 28 |
| - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | 501645 | - | - | Tin | VN | 350 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | 250 VAC/DC | - | - | - | 501645 | - | - | - | - | - | - | 34 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1204 Molex | 28 |
| - | 32 Weeks | Production (Last Updated: 2 years ago) | - | - | - | - | LOCKING | - | 501646 | 0.551 inch | NOT SPECIFIED | NOT SPECIFIED | JP | 500 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 501646-1204 | - | + 105 C | Molex | - 40 C | - | - | 2 | 85 °C | -25 °C | Bag | - | - | Active | Active | 5.77 | Details | Yes | - | - | - | 22 AWG | 28 AWG | - | 501646 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | 2 mm | 12 | - | - | - | compliant | 2 A | UL | - | COMMERCIAL | - | - | - | - | 0.323 inch | - | - | - | - | 0.435 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLUE | - | - | - | - | 0.033 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1002 Molex | 28 |
| - | 13 Weeks | Production (Last Updated: 2 years ago) | - | - | - | - | LOCKING | - | 501646 | 0.472 inch | NOT SPECIFIED | NOT SPECIFIED | JP | 8000 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 501646-1002 | - | + 105 C | Molex | - 40 C | - | - | 2 | 85 °C | -25 °C | Bag | - | - | Active | Active | 5.77 | Details | Yes | - | - | - | 22 AWG | 28 AWG | - | 501646 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | 2 mm | 10 | - | - | - | compliant | 2 A | UL | - | COMMERCIAL | - | - | - | - | 0.323 inch | - | - | - | - | 0.435 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | RED | - | - | - | - | 0.033 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-3802 Molex | 28 |
| - | 13 Weeks | Production (Last Updated: 2 years ago) | - | - | - | - | LOCKING | - | 501646 | 1.575 inch | NOT SPECIFIED | NOT SPECIFIED | JP | 2400 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 501646-3802 | - | + 105 C | Molex | - 40 C | - | - | 2 | 85 °C | -25 °C | Bag | - | - | Active | Active | 5.77 | Details | Yes | - | - | - | 22 AWG | 28 AWG | - | 501646 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | 2 mm | 38 | - | - | - | compliant | 2 A | UL | - | COMMERCIAL | - | - | - | - | 0.323 inch | - | - | - | - | 0.435 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | RED | - | - | - | - | 0.033 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1601 Molex | 28 |
| - | 13 Weeks | Production (Last Updated: 2 years ago) | - | - | - | - | LOCKING | - | 501646 | 0.709 inch | - | - | JP | 5600 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 501646-1601 | - | + 105 C | Molex | - 40 C | - | - | 2 | 85 °C | -25 °C | Bag | - | - | Active | Active | 5.77 | Details | Yes | - | - | - | 22 AWG | 28 AWG | - | 501646 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | 2 mm | 16 | - | - | - | compliant | 2 A | UL | - | COMMERCIAL | - | - | - | - | 0.323 inch | - | - | - | - | 0.435 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | 0.033 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151063-3006 Molex | 24 |
| - | - | - | - | - | - | - | - | - | 151063 | - | NOT SPECIFIED | Tin | - | 37 | - | MOLEX LLC | - | - | 1510633006 | - | + 70 C | Molex | - 40 C | - | - | - | - | - | Tube | - | 1510633006 01510633006 | Active | Active | 5.77 | Details | Yes | Milli-Grid | 0.021761 oz | 125 VAC | - | - | Tube | 151063 | - | - | - | EAR99 | BOARD CONNECTOR | - | 6 Position | - | - | - | Signal | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | compliant | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 15-91-0188 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Tin | US | 1242 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 15910188 A-71308-1118 0015910188 | - | - | - | Details | - | C-Grid | 0.044445 oz | 250 V | - | - | Tube | 71308 | - | - | Solder | - | Male Pin | Breakaway | 18 Position | 105 °C | -40 °C | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | 5.08 mm | - | 3 A | - | Solder | - | - | 18 | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 18 | 250 V | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | Headers | - | Straight | - | 8.128 mm | - | 22.86 mm | - | UL 94 V-0 | ||
![]() 22-17-3206 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | - | - | - | - | Brass | - | 972 | - | MOLEX LLC | - | - | 22-17-3206 | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022173206 22173206 | Active | - | 5.77 | Details | - | KK | - | - | - | - | - | 4455 | - | - | - | - | BOARD CONNECTOR | Socket Assembly | 20 Position | - | - | - | - | 1 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | unknown | - | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | - | Straight | - | - | - | - | - | - |