- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79108-1006 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | SG | 1702 | - | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 79108-1006 | - | + 105 C | - 55 C | - | - | - | - | - | 0791081006 | Active | Active | 5.39 | Details | - | Milli-Grid | 0.013510 oz | 125 V | Tube | - | 79108 | - | Yes | - | - | Solder | - | Receptacle, Socket | - | 14 Position | 105 °C | -55 °C | Black | Board-to-Board | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | 4.19 mm | unknown | 1 A | - | Solder Pin | - | - | 14 | - | - | - | - | - | Black | - | - | - | - | - | - | 2.0066 mm | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | 14.19 mm | - | - | - | UL 94 V-0 | ||
![]() 79108-1015 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Thermoplastic | - | - | - | - | - | GOLD (15) OVER NICKEL | Phosphor Bronze | SG | 2560 | - | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 79108-1015 | - | + 105 C | - 55 C | STRAIGHT | - | 2 | - | - | 0791081015 | Active | Active | 5.39 | Details | Yes | Milli-Grid | 0.030794 oz | 125 V | Tube | - | 79108 | e3 | Yes | - | - | Solder | - | Receptacle, Socket | - | 32 Position | 105 °C | -55 °C | Black | Board-to-Board | 2 Row | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Right Angle | 2 mm | 4.19 mm | unknown | 1 A | - | Solder Pin | - | - | 32 | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | 2.0066 mm | - | - | RECEPTACLE | 30 | - | SOLDER | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | 32.19 mm | - | No | - | UL 94 V-0 | ||
![]() 79108-1016 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | GOLD (15) OVER NICKEL | Phosphor Bronze | - | 2400 | - | MOLEX LLC | - | - | 79108-1016 | - | + 105 C | - 55 C | STRAIGHT | - | 2 | - | - | 0791081016 | Active | Active | 5.39 | Details | Yes | Milli-Grid | 0.032734 oz | 125 V | Tube | - | 79108 | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | 34 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 34 | Right Angle | 2 mm | - | unknown | 1 A | - | Solder Pin | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 70280-0918 Molex | In Stock | - | - | 8 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | 5.025 inch | NOT SPECIFIED | NOT SPECIFIED | - | 250 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0918 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 702800918 0702800918 A-70280-0918 | Active | - | 5.77 | Details | Yes | C-Grid | - | - | - | - | 70280 | e3 | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 100 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | - | - | 0.1 inch | - | - | - | SOLDER | - | - | - | - | 2.54 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | 0.185 inch | - | - | - | 150u inch | - | - | - | ||
![]() 43915-1407 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | Tin | US | 672 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | 439151407 0439151407 | - | Active | - | Details | - | Mini-Fit Sr. | 0.656272 oz | 600 V | - | - | 43915 | - | - | - | - | - | - | - | - | 8 Position | - | - | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Vertical | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-1054 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | FRICTION LOCK | - | LOCKING | 0.5 inch | NOT SPECIFIED | Gold | - | 1000 | - | MOLEX LLC | NYLON | - | 22-28-1054 | 42228 | - | - | - | ONE | 1 | - | - | 22281054 42228-0145 0022281054 | Active | Active | 5.75 | Details | Yes | KK | 0.026032 oz | 500 V | Bulk | - | 42228 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 5 Position | - | - | - | Signal | 1 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Right Angle | 2.54 mm | - | unknown | 4 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | - | 0.359 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | TIN OVER NICKEL | - | RECTANGULAR | 1.946 N | .556 N | - | - | BLACK | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 42820-5234 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | Tin | MX | 200 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | Board Lock | - | - | - | - | 428205234 0428205234 | - | Active | - | Details | - | Mini-Fit Sr. | 0.549992 oz | 600 V | - | - | 42820 | - | - | - | - | - | - | - | Power | 5 Position | - | - | - | Power | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Right Angle | - | - | - | 50 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 09-48-4081 Molex | In Stock | - | - | 9 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 770 | - | MOLEX LLC | - | - | 09-48-4081 | - | - | - | RIGHT ANGLE | - | 1 | - | - | A-41815-0176 09484081 0009484081 | Active | - | 5.77 | Details | Yes | KK | - | - | - | - | 41815 | e3 | - | - | - | - | - | BOARD CONNECTOR | PCB Assembly | - | - | - | - | - | - | - | KK, BOTTOM ENTRY, STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | 3.96 mm | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70287-1166 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Brass | Thermoplastic | - | - | - | - | - | - | Tin | US | 525 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 120 C | - 40 C | - | - | - | - | - | 0702871166 | - | Active | - | Details | - | C-Grid | 0.108961 oz | 250 VDC | Bulk | - | 70287 | - | - | - | - | Solder | - | Male Pin | Breakaway | 42 Position | 120 °C | -40 °C | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | 5.08 mm | - | 3 A | - | Solder Pin | - | - | 42 | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | 40 | - | - | Tin | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 8.128 mm | 94V-0 | 53.34 mm | - | - | - | UL 94 V-0 | ||
![]() 70280-0821 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | 3.3 inch | NOT SPECIFIED | Copper Alloy | US | 250 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | ACTIVE (Last Updated: 2 years ago) | 70280-0821 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 0702800821 702800821 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | - | 70280 | - | - | - | - | Solder | EAR99 | Male Pin | Breakaway | 66 | 105 °C | -40 °C | Black | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 66 | Straight | 2.54 mm | 5.08 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 66 | RECTANGULAR | - | 0.2 inch | MALE | - | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | 250 V | SOLDER | - | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | Headers | - | - | 0.185 inch | 8.128 mm | - | 83.82 mm | 30u inch | - | - | - | ||
![]() 78788-0821 Molex | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | MOLEX LLC | - | - | 78788-0821 | - | - | - | - | - | - | - | - | 787880821 0787880821 | Active | - | 5.77 | Details | Yes | Milli-Grid | - | - | - | - | 78788 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74162-1568 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | 3.512 inch | AU ON NI | COPPER ALLOY | - | 135 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74162-1568 | - | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | 0741621568 741621568 | Active | - | 5.77 | Details | - | - | - | - | - | - | - | e3 | - | - | - | Solder | EAR99 | Male Pin | Shrouded | 68 | - | - | Black | - | 2 | - | - | 8536.69.40.40 | Latch | - | - | - | - | - | - | - | 2.54 mm | 68 | - | 2.54 mm | - | unknown | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.42 inch | MALE | - | - | - | 0.639 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | - | - | - | SOLDER | - | POLARIZED HOUSING | 2000VAC V | - | 2.54 mm | 50 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | Headers | - | - | 0.2 inch | 8.001 mm | - | - | 30u inch | - | - | - | ||
![]() 334710207 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | MX150 33471 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 2 | - | - | Black | - | 1 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | Female Socket | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 87833-4621 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Tin | - | 1100 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | 878334621 0878334621 | - | Active | - | Details | - | Milli-Grid | 0.083811 oz | 125 V | - | - | 87833 | - | - | - | - | - | - | - | Shrouded | 46 Position | - | - | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 87911-5011 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Tin | SG | 960 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 55 C | - | - | - | - | - | 0879115011 | - | Active | - | Details | - | C-Grid | 0.141801 oz | 250 V | Tube | - | 87911 | - | - | - | - | Solder | - | Male Pin | Breakaway | 50 Position | - | - | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | 48 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 6.096 mm | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 09-48-1033 Molex | In Stock | - | - | 8 Weeks | - | Tin | - | BOARD | - | - | Polyester | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 2079 | - | MOLEX LLC | - | - | 09-48-1033 | - | - | - | Board Lock | - | 1 | - | - | A-41815-0370 09481033 | Active | - | 5.77 | Details | Yes | KK | - | 250 V | - | - | 171856 | e3 | - | - | - | - | - | BOARD CONNECTOR | Socket Assembly | 3 Position | - | - | - | - | 1 Row | - | KK, STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 3 | - | 3.96 mm | - | compliant | 4 A | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | 3.68 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43459-0044 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | POLYAMIDE66 | - | Nylon | 10 | LOCKING | PEG | - | - | NOT SPECIFIED | Brass | - | 440 | - | MOLEX LLC | NYLON | - | 43459-0044 | 43459 | - | - | - | ONE | 2 | 105 °C | -40 °C | 0434590044 434590044 | Active | - | 5.77 | Details | Yes | Mini-Fit BMI | - | - | - | - | 43459 | - | Yes | - | - | Solder | EAR99 | Male Pin | Shrouded | 10 Position | 105 °C | -40 °C | Natural | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | Straight | 4.191 mm | 15 mm | compliant | - | UL | Solder Pin | COMMERCIAL | - | 10 | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | MALE | 94V-0 | Natural | NO | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 5.5 mm | - | - | RECEPTACLE | - | 600 V | SOLDER | - | - | - | 1 | - | - | - | - | - | - | 15.1232 N | .5004 N | - | - | NATURAL | - | - | S0P10 | Headers | Straight | - | 0.14 inch | - | - | 30 mm | - | - | - | - | ||
![]() 70280-0704 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | 3.6 inch | AU ON NI | Copper Alloy | - | 250 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0704 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 0702800704 702800704 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | - | 70280 | e3 | - | - | - | Solder | - | Male Pin | Breakaway | 72 | 105 °C | -40 °C | Black | - | 2 Row | - | ELV AND ROHS COMPLIANT | - | - | - | - | - | - | - | - | - | 2.54 mm | 72 | Straight | 2.54 mm | 5.08 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 72 | RECTANGULAR | - | 0.2 inch | MALE | - | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | 250 V | SOLDER | - | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | Headers | - | - | 0.175 inch | 6.096 mm | - | 91.44 mm | 30u inch | - | - | - | ||
![]() 90152-2150 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | - | - | - | - | 2.5 inch | TIN (100) | Tin | - | 624 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90152-2150 | 90152 | + 125 C | - 55 C | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | 0901522150 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.191785 oz | 350 V | Tube | - | 90152 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 50 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Right Angle | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.23 inch | FEMALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | - | 0.1 inch | PLUG | - | - | SOLDER | - | - | 350VDC V | - | 7.62 mm | - | - | TIN (100) | - | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | - | BLACK | - | - | - | Headers | Right Angle | - | 0.114 inch | - | - | - | 160u inch | - | - | - | ||
![]() 74162-0418 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Tin | MY | 540 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | 0741620418 | - | Active | - | Details | - | - | 0.139650 oz | 250 V | Tube | - | - | - | - | - | - | Solder | - | Male Pin, Receptacle | Shrouded | 18 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | - | - | - | Latch | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 16.23 mm | - | 2.5 A | - | Solder Pin | - | - | 18 | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | 16 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 3.3 mm | - | Headers | Right Angle | - | - | 8.001 mm | 94V-0 | 25.71 mm | - | No | - | UL 94 V-0 |