- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Durability | Max Voltage Rating (DC) | Contact Pattern | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-130-02-G-S-E-AT-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-M-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | Tape & Reel (TR) | 2015 | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-AT-TR Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | Bronze | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | 2.3A | - | - | - | - | - | 60V | - | - | - | RECTANGULAR | 5.41mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | MALE | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | MALE | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-M-AB-TR Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | Bronze | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | EAR99 | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | - | 2.3A | - | - | - | - | RECEPTACLE | 60V | - | - | - | RECTANGULAR | 28.48mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-M-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | Bronze | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | - | 2.3A | - | - | - | - | - | 60V | - | - | - | RECTANGULAR | 10.41mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-AT-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | MALE | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 3.00μin 0.076μm | FLASH inch | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-AB-TR Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | 2014 | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() SEI-125-02-G-S-AB-TR Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-AB-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | EAR99 | Compression Contact, Non-Gendered | - | - | 1 | Male | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-004-30-013101 Preci-Dip | 325 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | Bulk | - | 821 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-008-30-001101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | Bulk | 2012 | 813 | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 8 | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | 3.5A | 100000 Cycles | - | RECTANGULAR | 10.16mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-002-30-015101 Preci-Dip | 2859 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | Bulk | 2012 | 811 | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2 | RECTANGULAR | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | 100V | 3.5A | 50000 Cycles | 150V | RECTANGULAR | 5.08mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-008101 Preci-Dip | 1986 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | - | - | Bulk | 2012 | 811 | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | 3.5A | - | - | RECTANGULAR | 7.62mm | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() 813-SS-004-30-003101 Preci-Dip | 96 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | Bulk | 2012 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | - | - | - | Black | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | 3.5A | 100000 Cycles | - | RECTANGULAR | 5.08mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant |