- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Stack Height (Mating) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQ153-JR-2R(61) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-AD Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 009155005401008 AVX Corporation | In Stock | - | - | 16 Weeks | - | Surface Mount | Beryllium Copper | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-104-02-GF-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() 009258008004063 AVX Corporation | 694 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | - | - | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 009258008008062 AVX Corporation | 94 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | - | - | Compression Contact, Non-Gendered | - | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 800μm | ROHS3 Compliant | ||
![]() 009258008008061 AVX Corporation | 5 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | 9258 SOLO | e3 | yes | Active | 3 (168 Hours) | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6mm | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 009155005201006 AVX Corporation | 463 |
| - | 8 Weeks | - | Surface Mount | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | MOBO® 9155 Reduced | e3 | yes | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | ||
![]() BM26YC1.4-4DCP-1.0V(63) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | BM26 | - | - | Active | - | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | 0.090 (2.28mm) | - | - | - | - | - | - | - | 4.00μin 0.100μm | - | - | RoHS Compliant | ||
![]() 813-SS-010-30-002101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 10 | - | - | - | Black | - | RND PIN-SKT | 10mOhm | - | 0.100 (2.54mm) | 100V | 3.5A | - | RECTANGULAR | - | - | 12.7mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-010-30-001101 Preci-Dip | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | - | - | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-004-30-025101 Preci-Dip | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | MALE | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 10117780-001LF Amphenol ICC (FCI) | 1500 | - | - | 13 Weeks | Surface Mount | Surface Mount | Copper Alloy | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | RoHS Compliant | ||
![]() 813-SS-006-30-002191 Preci-Dip | 5 |
| - | 10 Weeks | - | Surface Mount | Brass | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-003-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-005-30-003191 Preci-Dip | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-004-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-004-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | e4 | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | - | NO | - | Black | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | 100000 Cycles | RECTANGULAR | - | - | 5.08mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-015101 Preci-Dip | 5 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 10103958-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount | Copper Alloy | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Non-Gendered | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | ONE | UL | Tin | COMMERCIAL | 0.47 inch | 2 | 18 | RECTANGULAR | - | FEMALE | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant |