- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Contact Pattern | Insulator Color | Contact Design | Height | Length | Contact Finish Thickness | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0787324001 Molex | 2500 |
| Datasheet | 36 Weeks | - | Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 78732 | - | yes | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | ROHS3 Compliant | ||
![]() 009148008080206 AVX Corporation | 468 |
| - | 8 Weeks | - | Surface Mount | - | Beryllium Copper | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 9148 | - | - | Active | 3 (168 Hours) | - | - | Compression Contact, Non-Gendered | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.152 (3.85mm) | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() SIB-111-02-F-S-LC Samtec Inc. | 96 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Phosphor Bronze | - | - | - | Bronze | - | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 11 | RECTANGULAR | 0.264 inch | MALE | - | - | - | 2.6A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | - | Flash | - | No | No SVHC | ROHS3 Compliant | ||
![]() 823-S1-004-30-012101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | - | Bulk | - | 823 | e4 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() M90-6020845 Harwin Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Flange; Through Hole | - | Brass | Polyamide | M3 | LOCKING | - | - | - | - | Tray | - | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | 100°C | -40°C | - | 2 | Female | ROHS COMPLIANT | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 10.9mm | - | - | - | UL | Gold | COMMERCIAL | - | - | 8 | - | 0.709 inch | - | 94V-0 | Black | NO | 1A | RND PIN-SKT | 50mOhm | 1000000000Ohm | 0.098 (2.50mm) | PLUG | - | 1A | POLARIZED HOUSING | RECTANGULAR | - | PREASSEM CONN | - | 37mm | - | - | No | - | ROHS3 Compliant | ||
![]() M90-7020845 Harwin Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Flange; Through Hole | - | Brass | - | M3 | THREADED INSERT | - | 100°C | -40°C | - | Tray | - | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Mating Target | - | - | - | 2 | - | ROHS COMPLIANT | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | - | - | not_compliant | - | - | UL | Gold | COMMERCIAL | 1.457 inch | - | 8 | - | 0.709 inch | FEMALE | 94V-0 | - | NO | 1A | RND PIN-SKT | 10mOhm | 1000000000Ohm | 0.098 (2.50mm) | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | RECTANGULAR | BLACK | PREASSEM CONN | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 811-SS-002-30-006191 Preci-Dip | 336 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 009155005001018 AVX Corporation | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | Beryllium Copper | - | - | - | - | - | - | - | Tape & Reel | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | Male | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-002191 Preci-Dip | 5 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-004-30-017191 Preci-Dip | 5 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | - | - | 150V | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-005-30-014101 Preci-Dip | 136 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-008-30-012101 Preci-Dip | 108 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 0942341005 Molex | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | - | 94234 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Battery Contact | - | - | - | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.205 5.20mm | - | - | - | - | - | - | Tin | - | - | - | 5 | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 157.5μin 4.00μm | - | - | - | ROHS3 Compliant | ||
![]() 009188004020062 AVX Corporation | 7275 |
| - | 8 Weeks | - | Surface Mount | - | Beryllium Copper | - | - | - | Tin | - | - | - | - | - | 9188 SOLO | - | - | Active | 3 (168 Hours) | - | - | Battery Contact | - | - | - | 1 | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | ROHS3 Compliant | ||
![]() 589151017000123 AVX Corporation | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009155003541008 AVX Corporation | In Stock | - | - | 8 Weeks | - | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Battery Contact | - | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | - | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 009155004003018 AVX Corporation | 595 |
| - | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | Beryllium Copper | - | - | - | - | - | - | - | Cut Tape | - | MOBO® 9155 | - | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 8mm | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | 10mm | - | - | No | - | ROHS3 Compliant | ||
![]() 009155004541008 AVX Corporation | 5 |
| - | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Right Angle | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 821-S1-005-30-015101 Preci-Dip | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-007-30-015101 Preci-Dip | 5 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | Brass Alloy | - | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant |