- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Depth | Current Rating | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIBF-10-F-S-AD Samtec Inc. | 60 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Phosphor Bronze | - | - | Bronze | - | - | Bulk | 2015 | SIBF | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Non-Gendered | - | - | - | - | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | - | - | - | - | - | - | - | Gold | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-003-10-017101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 2.54mm | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 3 | RECTANGULAR | - | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | 7.62mm | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-012-30-015191 Preci-Dip | 6 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | PET | - | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | - | Gold | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0475070001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Beryllium Copper | - | - | - | - | - | Tape & Reel (TR) | - | 47507 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Contact | - | - | - | - | 1 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | 1.1A | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 164 | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M90-7010845 Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | - | Brass | Polyamide | - | Brass | - | 240V | Bulk | 2009 | HotShoe | - | - | Obsolete | 1 (Unlimited) | Solder | - | Mating Target | 8 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | Straight | - | - | 1A | - | - | - | Gold | - | - | - | 2.5mm | 8 | - | - | Male | - | - | - | - | - | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 18mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 709155001610004 AVX Corporation | 11500 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Beryllium Copper | - | - | Gold, Nickel | - | 300V | Tape & Reel (TR) | 2013 | Stript™ 9155 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Battery Contact | - | 125°C | -40°C | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | 3A | - | ONE | UL | Gold | - | - | - | - | 1 | - | - | FEMALE | - | - | 0.03 inch | 3A | BELLOWED TYPE | - | - | - | - | - | - | - | 3A | - | - | 50 Cycles | - | - | - | 2mm | 12mm | - | 3.94μin 0.10μm | 100mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-FL1G Bourns Inc. | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | - | 125°C | -55°C | Black | 1 | Female | - | 8536.69.40.40 | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | - | 11mm | - | 70ADJ | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | 9mm | - | 30.0μin 0.76μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-4-ML1 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | - | 11mm | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 4 | STAGGERED | - | - | - | - | - | 3A | - | 25mOhm | 500000000Ohm | - | RECEPTACLE | - | - | - | - | 500VAC V | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | - | - | 15.7mm | - | 30.0μin 0.76μm | 30μin | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 811-S1-004-10-014101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 2.54mm | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | 7.62mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 811-S1-002-30-017101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Polychlorinated | - | - | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | 125°C | -55°C | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 2 | RECTANGULAR | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | 150V | RECTANGULAR | - | - | 5.08mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-011-10-017101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 2.54mm | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 11 | RECTANGULAR | - | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | 27.94mm | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-005-30-003101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | - | - | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | MALE | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009155004002016 AVX Corporation | 5150 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | 85°C | -40°C | Black | 1 | Male | ROHS COMPLIANT | - | - | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | 8mm | 3A | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | 3A | - | - | 5000 Cycles | - | - | - | - | 10mm | - | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8PM-11-0003-02-131191 Preci-Dip | 6 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | - | 1 | Male | Tape and Reel packaging | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 3 | RECTANGULAR | 0.096 inch | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | BLACK | 2.44mm | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8PM-11-0004-02-131191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Brass | PET | - | - | - | 150V | Tape & Reel (TR) | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | - | 1 | Male | Tape and Reel packaging | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3A | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | 0.096 inch | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | BLACK | 2.44mm | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-022-10-016101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Through Hole | - | Brass | PET | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | ONE | UL | Gold | COMMERCIAL | 1.1 inch | 2 | - | 22 | RECTANGULAR | - | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 1400VAC V | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | - | ||
![]() SIR1-10-L-S Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | Phosphor Bronze | - | - | Bronze | - | - | Tube | 2015 | SIR1 | e3 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 10 | RECTANGULAR | 0.236 inch | MALE | - | - | 0.2 inch | 2.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-S1-006-30-016101 Preci-Dip | 448 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | - | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 6 | RECTANGULAR | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-020-10-474101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | - | 20 | RECTANGULAR | - | MALE | - | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | SOLDER | - | 1400VAC V | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | 0.138 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 70ABJ-2-M0E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | NOT SPECIFIED | - | - | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Male | - | 125°C | -55°C | Black | 1 | - | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.050 1.27mm | Right Angle | - | 5mm | - | 70ABJ | - | - | - | - | - | - | - | 2 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.08mm | 5mm | 3.12mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |