- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Insulation | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-003-30-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | NO | - | MALE | 94V-0 | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-014-30-003191 Preci-Dip | 19 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M90-6051245 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Piston | 100°C | -40°C | 2 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.098 2.50mm | - | - | 1A | ONE | UL | Gold | COMMERCIAL | 1.653 inch | 2 | 12 | RECTANGULAR | - | 0.708 inch | Female | - | - | - | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | - | - | 500 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() M90-6041245 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Piston | 100°C | -40°C | 2 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.098 2.50mm | - | - | 1A | ONE | UL | Gold | COMMERCIAL | 1.653 inch | 2 | 12 | RECTANGULAR | - | 0.708 inch | Female | - | - | 4mm | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.098 inch | - | No SVHC | ROHS3 Compliant | IP68 | ||
![]() M90-7040845 Harwin Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Mating Target | 100°C | -40°C | 2 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | 1A | ONE | UL | Gold | COMMERCIAL | - | 2 | 8 | RECTANGULAR | - | 0.709 inch | Male | - | - | - | - | 1A | RND PIN-SKT | 10mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | Insulated | 18mm | 37mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 811-S1-059-10-017101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.9 inch | 1 | 59 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-060-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 6 inch | 1 | 60 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-060-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 6 inch | 1 | 60 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 800-10-003-30-507101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | 150V | Bulk | 2010 | 800 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | - | 3 | - | - | - | - | - | Black | - | - | - | RND PIN-SKT | - | - | - | 100V | - | 3.5A | - | - | - | 150V | RECTANGULAR | - | - | 4mm | 7.62mm | 10.0μin 0.25μm | 9.8μin | - | No | - | ROHS3 Compliant | - | ||
![]() 813-S1-056-10-015101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 56 | RECTANGULAR | - | - | MALE | - | - | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-056-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.6 inch | 1 | 56 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-058-10-017101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.8 inch | 1 | 58 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-059-10-014101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.9 inch | 1 | 59 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-060-10-014101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 6 inch | 1 | 60 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-060-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 2 | 60 | RECTANGULAR | - | - | MALE | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-060-10-474101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | Copper | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 60 | RECTANGULAR | - | - | MALE | - | - | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | 76.2mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-062-10-014101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 6.2 inch | 1 | 62 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-062-10-016101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 6.2 inch | 1 | 62 | RECTANGULAR | - | - | MALE | 94V-0 | - | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0004-02-260191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.096 inch | MALE | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-008-10-016101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 8 | RECTANGULAR | - | - | - | - | Black | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | 4mm | 10.16mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - |