- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8PM-11-0008-02-131 Preci-Dip | 43 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | 0.096 inch | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 50000 Cycles | RECTANGULAR | BLACK | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-018-30-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | MALE | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-105-02-GF-S-M Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-GF-S-E Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIB-104-02-F-S Samtec Inc. | 16 | - | - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | Polymer | Bronze, Copper | - | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | Black | - | 2.6A | - | - | - | - | - | - | 2.2A | - | - | - | RECTANGULAR | - | - | 10.16mm | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SEI-119-02-G-S-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIR1-10-L-S-A Samtec Inc. | 57 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Phosphor Bronze | - | Bronze | - | - | Tube | 2015 | SIR1 | e3 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.236 inch | FEMALE | - | - | 0.2 inch | 2.8A | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 800-10-004-30-507101 Preci-Dip | 3716 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | 150V | Bulk | 2010 | 800 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | Black | - | - | RND PIN-SKT | - | - | - | 100V | - | 3.5A | - | - | - | RECTANGULAR | - | 4mm | 10.16mm | - | 10.0μin 0.25μm | 9.8μin | - | No | - | ROHS3 Compliant | - | ||
![]() 009155004201006 AVX Corporation | 4036 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 Reduced | - | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | - | - | Black | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | 5.4mm | - | 3A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 5mm | 15.0μin 0.38μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 811-S1-033-10-015101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.3 inch | 1 | 33 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-047-10-017101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.7 inch | 1 | 47 | RECTANGULAR | - | MALE | 94V-0 | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-064-10-017101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 6.4 inch | 1 | 64 | RECTANGULAR | - | MALE | 94V-0 | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-064-10-017101 Preci-Dip | 21 |
| Datasheet | 10 Weeks | - | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 64 | RECTANGULAR | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-013-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 13 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-019-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | - | MALE | 94V-0 | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-010-30-025101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-048-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.8 inch | 1 | 48 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-048-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.8 inch | 1 | 48 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-049-10-015101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 4.9 inch | 1 | 49 | RECTANGULAR | - | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-068-10-474101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Brass | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - |