- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MM-11-0010-02-131 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | Bulk | 2012 | 8mm | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 125°C | -55°C | - | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Right Angle | 7.35mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 10 | RECTANGULAR | 0.096 inch | - | 94V-0 | Black | - | - | - | RND PIN-SKT | - | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | - | 25.4mm | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-014-30-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | - | 14 | RECTANGULAR | - | MALE | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 811-SS-008-30-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 8 | RECTANGULAR | - | - | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-008-30-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | - | 8 | - | - | - | - | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-SS-012-10-474101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | - | 12 | RECTANGULAR | - | MALE | - | - | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | 0.138 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-5-F0G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | - | 70AAJ | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6mm | - | 30.0μin 0.76μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADH-3-ML0 Bourns Inc. | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | - | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11.2mm | - | - | 70ADH | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 3 | STAGGERED | - | Male | - | - | - | - | 3A | - | 25mOhm | 500000000Ohm | - | RECEPTACLE | - | - | - | - | 500VAC V | 5000 Cycles | 30V | RECTANGULAR | - | - | 11.7mm | - | 30.0μin 0.76μm | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() M90-6010845 Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | 240V | Bulk | 2006 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | 100°C | -40°C | - | 2 | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 18mm | not_compliant | 1A | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 2.5mm | 8 | RECTANGULAR | 0.709 inch | Female | 94V-0 | - | NO | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | PLUG | - | - | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | - | 37mm | 18mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 811-SS-002-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 2 | RECTANGULAR | - | - | - | Black | - | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | 150V | RECTANGULAR | - | - | 5.08mm | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-012-30-015101 Preci-Dip | 147 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | - | 12 | RECTANGULAR | - | MALE | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-2-F1G Bourns Inc. | 35 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Copper Alloy | - | - | - | - | Tube | 2012 | 70AA | - | - | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Female | - | - | - | 1 | Female | - | 8536.69.40.40 | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | 70AAJ | - | - | Copper | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70ADH-6-FL0 Bourns Inc. | 18 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11.6mm | - | - | 70ADH | - | - | Gold | - | - | - | - | 6 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | 25mm | - | 30.0μin 0.76μm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XD2B-0408-23A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | Nickel Alloy | - | Nickel | - | - | Tape & Reel (TR) | 2001 | XD2B | - | - | Obsolete | 1 (Unlimited) | Solder | - | Battery Contact | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.091 2.30mm | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 811-SS-004-30-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | MALE | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEI-120-02-GF-S-M-AT Samtec Inc. | 15 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 813-S1-014-30-016101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | - | 14 | RECTANGULAR | - | - | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-5-ML1 Bourns Inc. | 149 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | - | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | - | - | 70ADJ | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 5 | STAGGERED | - | Male | - | - | - | - | 3A | - | - | - | - | RECEPTACLE | - | - | 3A | - | - | - | 30V | RECTANGULAR | - | 5.65mm | 19.7mm | - | 30.0μin 0.76μm | 30μin | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 802-10-020-30-507101 Preci-Dip | 2599 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | 150V | Bulk | 2010 | 802 | - | - | Active | 1 (Unlimited) | Solder | - | Mating Target | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | 3.5A | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 20 | RECTANGULAR | - | - | - | Black | - | - | - | RND PIN-SKT | - | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | POLARIZED HOUSING | 1400VAC V | - | - | RECTANGULAR | - | 4mm | 25.4mm | - | 10.0μin 0.25μm | 10μin | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-5-F1G Bourns Inc. | 5 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Copper Alloy | Thermoplastic | - | - | - | Tape & Reel (TR) | 2007 | 70AA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | - | 1 | Female | - | - | 60V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.100 2.54mm | Straight | 10mm | - | - | 70AAJ | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6mm | - | 30.0μin 0.76μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADH-4-ML0 Bourns Inc. | 5 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Copper Alloy | Thermoplastic | - | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | - | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11.2mm | - | - | 70ADH | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 4 | STAGGERED | - | Male | - | - | - | - | 3A | - | 25mOhm | 500000000Ohm | - | RECEPTACLE | - | - | - | - | 500VAC V | 5000 Cycles | 30V | RECTANGULAR | - | - | 15.7mm | - | 30.0μin 0.76μm | 30μin | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |