- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-S1-008-30-016101 Preci-Dip | 205 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | 2 | 8 | RECTANGULAR | - | MALE | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-014-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 14 | RECTANGULAR | - | MALE | 94V-0 | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 8PM-11-0007-02-131 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.44mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | 0.096 inch | - | - | Black | - | - | 3A | - | 10mOhm | - | - | - | 100V | - | 3A | - | - | 50000 Cycles | - | RECTANGULAR | - | - | 17.78mm | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-018-30-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | MALE | - | - | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-010-10-474101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | RECTANGULAR | - | MALE | - | - | - | 0.197 inch | 3.5A | RND PIN-SKT | - | - | 0.100 (2.54mm) | - | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | 0.138 inch | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-027101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | MALE | - | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-SS-016-30-022101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | RECTANGULAR | - | - | - | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | No | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.065 inch | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | No | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-E-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | - | No | ROHS3 Compliant | ||
![]() SEI-115-02-G-S-AT Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | No | ROHS3 Compliant | ||
![]() M90-6011245 Harwin Inc. | In Stock | - | Datasheet | 4 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | - | - | 240V | Bulk | 2006 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | 100°C | -40°C | 2 | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | Straight | 10.9mm | - | 24A | ONE | UL | Gold | COMMERCIAL | - | 2 | 12 | RECTANGULAR | 0.709 inch | Female | 94V-0 | - | NO | - | 1A | RND PIN-SKT | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | PLUG | - | - | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | BLACK | - | 42mm | - | - | - | No | ROHS3 Compliant | ||
![]() 813-S1-016-30-017101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 16 | RECTANGULAR | - | - | - | Black | - | - | - | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 100V | - | 3.5A | POLARIZED HOUSING | - | 50000 Cycles | 150V | RECTANGULAR | - | - | 20.32mm | 19.7μin 0.50μm | - | - | No | ROHS3 Compliant | ||
![]() 813-S1-018-10-017101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | - | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 1400VAC V | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-024101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | MALE | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-014-10-016101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | - | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-014-10-014101 Preci-Dip | 23241626 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-S1-014-10-015101 Preci-Dip | 23 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | - | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-SS-004-30-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | - | Black | - | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | - | - | - | - | RECTANGULAR | - | - | 10.16mm | 19.7μin 0.50μm | - | - | No | ROHS3 Compliant | ||
![]() 811-SS-010-30-027101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | - | - | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | - | - | Black | - | - | - | RND PIN-SKT | 15mOhm | - | - | - | 100V | - | 3.5A | POLARIZED HOUSING | - | - | 150V | RECTANGULAR | - | - | 25.4mm | 19.7μin 0.50μm | - | - | No | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | - | Tube | - | SEI | e3 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | not_compliant | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | 1A | - | - | - | - | - | - | - | 43.48mm | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant |