- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Insulator Color | Insulation | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-125-02-G-S-E-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() SIR1-03-S-S-K-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | Phosphor Bronze | - | - | - | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SIR1 | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-105-02-GF-S-E-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | 2.3A | - | - | - | - | 60V | - | - | - | - | RECTANGULAR | - | - | - | - | 18.48mm | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | - | ||
![]() SEI-105-02-G-S-M-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-M-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | - | ||
![]() SEI-120-02-GF-S-E-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | - | - | ROHS3 Compliant | - | ||
![]() SEI-105-02-G-S-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-130-02-GF-S-M-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | - | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-M-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | No | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-G-S-E-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() M90-6040845 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Brass | Polyamide | - | - | - | - | - | 240V | Bulk | 2011 | HotShoe | - | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Piston | 100°C | -40°C | 2 | Receptacle | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | not_compliant | 1A | ONE | UL | Gold | COMMERCIAL | 1.456 inch | 2 | 8 | RECTANGULAR | - | Female | 4mm | - | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP68 | ||
![]() M90-6060845 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | Brass | Polyamide | - | - | - | - | - | 240V | Bulk | 2011 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | 100°C | -40°C | 2 | Receptacle | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 1A | - | UL | Gold | COMMERCIAL | - | - | 8 | - | 0.709 inch | Female | - | 0.37 inch | 1A | RND PIN-SKT | 30mOhm | 1GOhm | 0.098 (2.50mm) | - | - | POLARIZED HOUSING | - | 26 AWG | RECTANGULAR | - | - | Insulated | 18mm | 37mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 811-SS-008-30-002191 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-114-02-GF-S Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEL-115-01-FTL-S-TR Samtec Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | - | - | - | Bronze | - | - | Tube | 2008 | SEL | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 105°C | -55°C | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Right Angle | 5.4mm | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 60V | 1A | - | - | - | - | - | - | - | - | 18.25mm | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-003191 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-G-S-M-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() OPP-07-01-T-S-AB Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Surface Mount | Beryllium Copper | Polymer | - | - | - | Copper | - | - | Tube | 2009 | OPP | - | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 105°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | 9.32mm | - | - | - | - | Tin | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 600V | 8.3A | - | - | - | - | - | - | - | - | 18.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPP-10-01-T-S-M-AD Samtec Inc. | 10 |
| - | 3 Weeks | Surface Mount | Surface Mount | Beryllium Copper | Polymer | - | - | - | Copper | - | - | Tube | 2002 | OPP | e3 | - | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 105°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Right Angle | 9.32mm | not_compliant | - | ONE | - | Tin | COMMERCIAL | - | - | 10 | - | 0.26 inch | - | - | - | - | - | - | - | - | 600V | 8.3A | - | 600VAC V | - | - | - | BLACK | - | - | 38.86mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-110-02-GF-S-AB Samtec Inc. | 50 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | PEG | THREADED INSERT | Bronze | - | - | Tube | 2011 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | ONE | UL | Gold | - | - | 1 | 10 | RECTANGULAR | - | - | - | - | 1A | - | - | - | - | 60V | - | POLARIZED HOUSING | - | - | RECTANGULAR | .49 N | - | - | - | 10.41mm | 3.00μin 0.076μm | 3μin | No | - | ROHS3 Compliant | - |