- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-016-30-021101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | - | 16 | RECTANGULAR | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-023101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | - | 16 | RECTANGULAR | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 800-10-003-30-507191 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-014-30-024101 Preci-Dip | 19 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | - | 14 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-025101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | - | 16 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-018-30-001101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | - | 18 | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-026101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | - | 6 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 99CI104-042L5 Rosenberger | 134 |
| Datasheet | 12 Weeks | - | Surface Mount | Brass | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Male | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | - | - | RoHS Compliant | - | ||
![]() 813-SS-012-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 12 | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | 3.5A | - | 100000 Cycles | - | RECTANGULAR | - | - | 15.24mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-010-30-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 10 | RECTANGULAR | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | 3.5A | - | - | - | RECTANGULAR | - | - | 25.4mm | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | ||
![]() 8MM-11-0006-02-131191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | 150V | Bulk | 2010 | 8mm | e4 | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Right Angle | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 6 | RECTANGULAR | - | 94V-0 | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() P20-0245R Harwin Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Brass | Polyamide | - | - | - | Tape & Reel (TR) | 2006 | HotShoe | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 1 | Male | - | 8536.69.40.40 | 12V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.094 2.40mm | Straight | 2.7mm | 1A | - | - | Gold | - | - | - | 2.4mm | 2 | - | - | 94V-0 | Black | - | - | - | 50mOhm | - | - | - | 1A | - | - | 12V | - | - | - | 4.3mm | 10.0μin 0.25μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 009155003541006 AVX Corporation | In Stock |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Beryllium Copper | Plastic | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Battery Contact | - | - | Black | 1 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Right Angle | 6mm | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | 10mm | 15.0μin 0.38μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 811-S1-003-10-015101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 3 | RECTANGULAR | - | 94V-0 | - | - | - | RND PIN-SKT | - | - | - | - | - | - | 50000 Cycles | - | RECTANGULAR | - | 4mm | - | 19.7μin 0.50μm | No | - | ROHS3 Compliant | - | ||
![]() XD2B-0507-20A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | Nickel Alloy | - | Nickel | - | - | Tape & Reel (TR) | 2001 | XD2B | - | - | Obsolete | 1 (Unlimited) | Solder | - | Battery Contact | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | Right Angle | - | - | - | - | Gold | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 813-S1-010-30-017191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-018-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | - | 18 | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-010-30-022101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | - | 10 | RECTANGULAR | MALE | - | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-012-30-027101 Preci-Dip | 409 | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | - | 12 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-004101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | - | 16 | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - |