- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-010-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-020-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-120-02-GF-S-E-AB Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-058-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.8 inch | 1 | 58 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-058-10-014101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 5.8 inch | 1 | 58 | RECTANGULAR | - | MALE | 94V-0 | - | 3.5A | RND PIN-SKT | - | - | - | SOLDER | - | - | 50000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0473270001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | 47327 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Contact | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0788640001 Molex | 2500 |
| Datasheet | 16 Weeks | - | Surface Mount | Copper Alloy | - | - | - | - | Tape & Reel (TR) | - | 78864 | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | 2 | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-E Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-010-30-025101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | - | 0.100 (2.54mm) | - | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0010-02-131191 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | PET | - | - | 150V | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | 1 | Male | Tape and Reel packaging | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 3A | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.096 inch | - | - | - | 3A | - | - | - | - | - | - | - | 50000 Cycles | RECTANGULAR | BLACK | 2.44mm | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-062-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.1 inch | 2 | 62 | RECTANGULAR | - | MALE | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-062-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.1 inch | 2 | 62 | RECTANGULAR | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | SOLDER | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() SIB-108-02-F-S Samtec Inc. | 29 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | - | Compression Contact, Non-Gendered | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | Flash | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 813-SS-012-30-006191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-G-S-AB Samtec Inc. | 52 |
| Datasheet | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 009155003301006 AVX Corporation | 240 |
| - | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | - | MOBO® 9155-300 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | Black | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.118 3.00mm | Right Angle | 4.42mm | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | 8.9mm | 15.0μin 0.38μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 813-SS-012-30-024101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-014-30-021101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | MALE | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-014-30-026101 Preci-Dip | 36 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-024101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | - | ROHS3 Compliant | - |